Adapter Coaxial Connector N Plug, Male Pin To N Plug, Male Pin 50Ohm
Type N Connector Series In-Series Adapters
Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 Ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body — brass with ASTROplate® finish or silver for M39012; Contacts — male: brass, female: phosphor bronze; silver or gold plated.
The Type N connector was developed to satisfy the need for a durable, weatherproof, medium-size RF connector with consistent performance through 11 GHz.
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors |
| Product Number | ARFX1027-ND | 70142963 |
| Product Name | Coaxial Connector (RF) Adapters | connector,rf coaxial,n commercial in-series adapter,straight plug to plug |
| Connector Type | Type N | Military Connector |
| Gender | Male / Plug | |
| Mounting | Free Hanging (In-Line) |