Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket (2) 75Ohm
BNC (F/F/F) ADAPTER, 75 OHM
CONNECTORS, BNC; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack, Jack; Adapter Body Style:Tee Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial; Product Range:- RoHS Compliant: Yes
BNC Adapter, Brass Body Material, Gold Center Contact Plating, 500 V (RMS) Voltage Rating
Whether you're working at an event, in a mobile truck, or in the studio, professionals like you need the cleanest, clearest signals for broadcast and production. Pomona's new line of 75 Ω digital video and audio broadcast connectors and cable assemblies deliver the ruggedness and reliability you need.
The transmission of today's digital video signals is demanding higher bandwidth and greater signal purity than the analog signals of yesterday. 75 Ω connectors from Pomona help meet these demands by reducing signal loss. Pomona digital video connectors are true 75 Ω, precision-machined from high quality materials.
Features
RF Adapters - Tee BNC (F/F/F) ADAPTER
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 501-1148-ND | 6738 | 02J8340 | 70197149 | 6738 |
| Product Name | Coaxial Connector (RF) Adapters | Connectors RF - Adaptors (Interseries, Gender, etc.) | Connectors, Bnc; Convert From Coax Type Pomona | Adapter; BNC; Brass; Gold; 500 V (RMS);75 Ohms; 1.283 in.; 155 degC | RF Adapters - Tee |
| Connector Type | BNC | BNC | |||
| Gender | Female / Jack | Female / Jack | |||
| Mounting | Free Hanging (In-Line) |