7/16 .115 4-Hole Flange Panel Mount Receptacle Straight Jack
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
7/16 Straight Solder Jack Solder Cup Panel Mount 50 Ohm
7/16 DIN Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup
RF Connectors / Coaxial Connectors 716(F) PANEL MOUNT RECEPT
RF/COAXIAL, 7/16 RECEPTACLE, STR 50 OHM, SOLDER; Connector Type:7/16 Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Amphenol RF | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 716-24 | 716-24 | 716-24-ND | 716-24 | 91F5096 |
| Product Name | 7/16 .115 4-Hole Flange Panel Mount Receptacle Straight Jack | RF Coaxial Panel Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial, 7/16 Receptacle, Str 50 Ohm, Solder; Connector Type Amphenol Rf |
| Connector Type | 7-16 Connector | 7-16 Connector | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |
| Mounting | Panel Mount | Panel Mount | Flange Mount, 4-Hole |