SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp
RF/COAXIAL, SMB PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG316; Contact Material:Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMB PLUG STRAIGHT CRIMP RG174 188 316
SMB PLUG STRAIGHT CRIMP, RG174, 188, 316
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 501-1262-ND | 77M7304 | 72981 | 70197373 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf/coaxial, Smb Plug, Straight, 50 Ohm, Crimp; Connector Type Pomona | RF Connectors / Coaxial Connectors | SMB PLUG STRAIGHT CRIMP, RG174, 188, 316 |
| Connector Type | SMB | SMB | ||
| Mounting | Free Hanging (In-Line) | |||
| Gender | Male / Plug | Male / Plug |