SMB Connector Plug, Female Socket 50Ohm Panel Mount Crimp or Solder
RF Connectors / Coaxial Connectors SMB BULKHEAD PLUG RG174 188 318
RF/COAXIAL, BNC BULKHEAD JACK STR 50 OHM CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG316; Contact Material:Brass RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 501-1269-ND | 73000 | 77M7320 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial, Bnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Pomona |
| Connector Type | SMB | BNC; SMB | |
| Mounting | Panel Mount | ||
| Gender | Male / Plug | Female / Jack |