Amphenol Corporation Coaxial Connector (RF) Assemblies 716-196

Description
7/16 DIN Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet
Description
7/16 DIN Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 716-196-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
716-196-ND
Coaxial Connector (RF) Assemblies 716-196-ND
7/16 DIN Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

7/16 DIN Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
RF Coaxial Bulkhead Connector - 716-196 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Bulkhead Connector
716-196
RF Coaxial Bulkhead Connector 716-196
7/16 Straight Jack Solder Cup Bulkhead 50 Ohm

7/16 Straight Jack Solder Cup Bulkhead 50 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 716-196 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
716-196
RF Connectors / Coaxial Connectors 716-196
RF Connectors / Coaxial Connectors 7/16StrghtBlkhedJack Solder Cup 50 Ohm

RF Connectors / Coaxial Connectors 7/16StrghtBlkhedJack Solder Cup 50 Ohm

Buy Now Datasheet
7-16 Straight Jack Solder Cup Bulkhead 50 Ohm / Individual Bag Amphenol Rf - 48AC6023 - Newark, An Avnet Company
Chicago, IL, United States
7-16 Straight Jack Solder Cup Bulkhead 50 Ohm / Individual Bag Amphenol Rf
48AC6023
7-16 Straight Jack Solder Cup Bulkhead 50 Ohm / Individual Bag Amphenol Rf 48AC6023
7-16 Straight Jack Solder Cup Bulkhead 50 Ohm / Individual Bag

7-16 Straight Jack Solder Cup Bulkhead 50 Ohm / Individual Bag

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 716-196-ND 716-196 716-196 48AC6023
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Bulkhead Connector RF Connectors / Coaxial Connectors 7-16 Straight Jack Solder Cup Bulkhead 50 Ohm / Individual Bag Amphenol Rf
Connector Type 7-16 Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1938603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
N (F) 4 Hole Panel Mount Connector - ET-NFS-4H25 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type N
Gender Female / Jack
View Details
RF Connectors - 1053130-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
Cable Connectors - NCB-MB-086-1 - kTB Solutions
Specs
Connector Type BNC
Gender Male / Plug
Frequency 0.000 to 4.000 GHz
View Details