Amphenol RF Coaxial Connector (RF) Assemblies 68175-1005

Description
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
Request a Quote Datasheet
Description
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF1046-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1046-ND
Coaxial Connector (RF) Assemblies ARF1046-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder

Buy Now Datasheet
Singapore, Singapore
50 OHM Electronic Connector
437-68175-1005
50 OHM Electronic Connector 437-68175-1005
CONN BNC PLUG STR 50 OHM CRIMP Product overview: 68175-1005 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-68175-1005 can be used for catalog matching and distributor lookup.

CONN BNC PLUG STR 50 OHM CRIMP Product overview: 68175-1005 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-68175-1005 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Coaxial Connectors (RF) - 1316253-68175-1005 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF)
1316253-68175-1005
Connectors, Interconnects - Coaxial Connectors (RF) 1316253-68175-1005
Win Source Part Number: 1316253-68175-1005 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Connector Type: Plug, Male Pin Fastening Type: Bayonet Lock Package: Bulk Contact Termination: Crimp or Solder Connector Style: BNC Voltage Rating: 500 V Frequency - Max: 2 GHz Housing Color: Silver Number of Ports: 1 Impedance: 50Ohm Body Material: Brass Insertion Loss: 0.2dB Shield Termination: Crimp Cable Group: RG-59, Belden 1426A, 1505A, 8281, 9100, 9278 Body Finish: Nickel Center Contact Material: Brass Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Includes: 3 pcs - 1 Connector, 1 Contact, 1 Ferrule Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -65°C ~ 165°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4010 Mfr: Amphenol RF Base Product Number: 68175 Product Status: Not For New Designs

Win Source Part Number: 1316253-68175-1005
Category: Connectors, Interconnects>Coaxial Connectors (RF)
Connector Type: Plug, Male Pin
Fastening Type: Bayonet Lock
Package: Bulk
Contact Termination: Crimp or Solder
Connector Style: BNC
Voltage Rating: 500 V
Frequency - Max: 2 GHz
Housing Color: Silver
Number of Ports: 1
Impedance: 50Ohm
Body Material: Brass
Insertion Loss: 0.2dB
Shield Termination: Crimp
Cable Group: RG-59, Belden 1426A, 1505A, 8281, 9100, 9278
Body Finish: Nickel
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Includes: 3 pcs - 1 Connector, 1 Contact, 1 Ferrule
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -65°C ~ 165°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4010
Mfr: Amphenol RF
Base Product Number: 68175
Product Status: Not For New Designs

Buy Now Datasheet
connector,rf coaxial,bnc straight plug,crimp-crimp,for rg59(20awg center cond) - 70142989 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc straight plug,crimp-crimp,for rg59(20awg center cond)
70142989
connector,rf coaxial,bnc straight plug,crimp-crimp,for rg59(20awg center cond) 70142989
3-Piece Straight Crimp Plug BNC Connectors, 50 Ohms Impedance, TFE Insulation Recognized under the component program of UL, Inc. Male contacts. **Weather-proof only when used in combination with other Amphenol BNC connectors. 50 ohm impedance. TFE insulation, except † rexolite insulation. For applications such as antennas, automotive, base stations, cable assemblies, cable modems, components, computers⁄LANs instrumentation, oscilloscopes, medical equipment mil-aero, radios, satcom, surge, protection and telecom.

3-Piece Straight Crimp Plug BNC Connectors, 50 Ohms Impedance, TFE Insulation
Recognized under the component program of UL, Inc. Male contacts. **Weather-proof only when used in combination with other Amphenol BNC connectors. 50 ohm impedance. TFE insulation, except † rexolite insulation.
For applications such as antennas, automotive, base stations, cable assemblies, cable modems, components, computers⁄LANs instrumentation, oscilloscopes, medical equipment mil-aero, radios, satcom, surge, protection and telecom.

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc.
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors Electrical Connectors
Product Number ARF1046-ND 437-68175-1005 1316253-68175-1005 70142989
Product Name Coaxial Connector (RF) Assemblies 50 OHM Electronic Connector Connectors, Interconnects - Coaxial Connectors (RF) connector,rf coaxial,bnc straight plug,crimp-crimp,for rg59(20awg center cond)
Connector Type BNC
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Voltage Rating 500 volts 500 volts 500 volts
Termination Crimp or Solder Crimp
Unlock Full Specs
to access all available technical data