10 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41651 12-28 AWG
INTERFACE MODULE FOR SYSTEM WIRING; PLUGGABLE CONNECTOR PER DIN 41651; MALE CONNECTOR; 10-POLE; 8-CHANNEL DIGITAL INPUT OR OUTPUT; 3-WIRE CONNECTION; IN MOUNTING CARRIER
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 2946-704-2003-ND | 76AH7177 |
| Product Name | Interface Modules | Interface Module For System Wiring; Pluggable Connector Per Din 41651; Male Connector; 10-Pole; 8-Channel Digital Input Or Output; 3-Wire Connection; In Mounting Carrier Wago |
| Voltage Rating | 24 volts |