BNC Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder
RF Connectors / Coaxial Connectors BNC (F) PCB MOUNT R
RF/COAXIAL, BNC JACK, R/A, 75 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:3GHz RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 501-2072-ND | 6748 | 02J8348 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial, Bnc Jack, R/a, 75 Ohm, Solder; Connector Type Pomona |
| Category | Coaxial Connector; RF and Microwave Connector | ||
| Connector Type | BNC; Jack, Female Socket | BNC | |
| Mounting | Through Hole, Right Angle | ||
| Gender | Female / Jack | Female / Jack |