WAGO Interface Modules 704-2024

Description
20 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41651 12-28 AWG
Request a Quote Datasheet
Description
20 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41651 12-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Modules - 2946-704-2024-ND - DigiKey
Thief River Falls, MN, United States
Interface Modules
2946-704-2024-ND
Interface Modules 2946-704-2024-ND
20 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41651 12-28 AWG

20 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41651 12-28 AWG

Buy Now Datasheet
Interface Modules - 704-2024 - ODG (Origin Data Global)
Shenzhen, China
Interface Modules
704-2024
Interface Modules 704-2024
INTERFACE MODULE FOR SYSTEM WIRI

INTERFACE MODULE FOR SYSTEM WIRI

Supplier's Site Datasheet
Interface Module For System Wiring; Pluggable Connector Per Din 41651; Male Connector; 20-Pole; 16-Channel Digital Input Or Output; 2-Wire Connection; In Mounting Carrier Wago - 08AC3604 - Newark, An Avnet Company
Chicago, IL, United States
Interface Module For System Wiring; Pluggable Connector Per Din 41651; Male Connector; 20-Pole; 16-Channel Digital Input Or Output; 2-Wire Connection; In Mounting Carrier Wago
08AC3604
Interface Module For System Wiring; Pluggable Connector Per Din 41651; Male Connector; 20-Pole; 16-Channel Digital Input Or Output; 2-Wire Connection; In Mounting Carrier Wago 08AC3604
Interface module for system wiring; Pluggable connector per DIN 41651; Male connector; 20-pole; 16-channel digital input or output; 2-wire connection; in mounting carrier

Interface module for system wiring; Pluggable connector per DIN 41651; Male connector; 20-pole; 16-channel digital input or output; 2-wire connection; in mounting carrier

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Electrical Connectors
Product Number 2946-704-2024-ND 704-2024 08AC3604
Product Name Interface Modules Interface Modules Interface Module For System Wiring; Pluggable Connector Per Din 41651; Male Connector; 20-Pole; 16-Channel Digital Input Or Output; 2-Wire Connection; In Mounting Carrier Wago
Voltage Rating 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

MCX (M) St. Connector for RG58 Cable - ET-MMS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MCX
Gender Male / Plug
View Details
RF Connectors - 1052874-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 12.400 GHz
View Details
4 suppliers
Coaxial Adapters - 8194217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type QMA; SMA
Gender Male / Plug
Geometry Straight; Straight
View Details
50 Ohm SMA Connector, SMA Inline Jack - 190625 - PIC Wire & Cable
Specs
Connector Type SMA
Voltage Rating 335 volts
Frequency 0.000 to 12.000 GHz
View Details