SMA Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder
RF Connectors / Coaxial Connectors SMA JACK R/A PCB RECEPTACLE
RF/COAXIAL, SMA JACK, R/A, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:18GHz RoHS Compliant: Yes
SMA JACK R/A PCB RECEPTACLE
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 501-2409-ND | 72971 | 77M7296 | 70197364 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial, Sma Jack, R/a, 50 Ohm, Solder; Connector Type Pomona | SMA JACK R/A PCB RECEPTACLE |
| Category | Coaxial Connector; RF and Microwave Connector | |||
| Connector Type | SMA | SMA | ||
| Mounting | Through Hole, Right Angle | |||
| Gender | Female / Jack | Female / Jack |