Adapter Coaxial Connector BNC Jack, Female Socket To F Jack, Female Socket 75Ohm
RF/COAXIAL ADAPTER, BNC JACK-F JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:F; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
RF Adapters - Between Series BNC (F) / F (F) 75
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 501-1156-ND | 02J8353 | 6780 |
| Product Name | Coaxial Connector (RF) Adapters | Rf/coaxial Adapter, Bnc Jack-F Jack; Convert From Coax Type Pomona | RF Adapters - Between Series |
| Connector Type | BNC; Type F | BNC | BNC |