Radwell International Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 10 20 30 37 38 39 40 41 42 43 44 45 46
Product Name Notes
2-WAY SAFETY EXHAUST BALL VALVE, MANUALLY OPERATED, 2-WAY, 200 PSI MAX, INLINE THREADED, BRASS BODY, LEVER HANDLE. FREE 2 YEAR RADWELL WARRANTY
3 PORT DIRECTLY OPERATED VALVE. FREE 2 YEAR RADWELL WARRANTY
5 PORT PLUG IN VALVE, OPERATING PRESSURE RANGE: .1 MPA TO .7 MPA. FREE 2 YEAR RADWELL WARRANTY
5 PORT PLUG IN VALVE. FREE 2 YEAR RADWELL WARRANTY
5 PORT SOLENOID VALVE, PLUG-IN, BASE MOUNTED, 3 POSITION EXHAUST CENTER, METAL SEAL, 24 VDC, LIGHT AND SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, DUST PROTECTED, SIDE PORTED, WITHOUT SUBPLATE, RC...
AIR OPERATED VALVE, 5 PORT, 2 POSITION SINGLE PILOT, 1/4 INCH PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
AIR OPERATED VALVE, SERIES VPA4, 5 PORT, 3 POSITION CLOSED CENTER, 3/4 STANDARD BODY SIZE, SIDE PORTED, 1IN PORT SIZE, NPT THREAD TYPE. FREE 2 YEAR RADWELL WARRANTY
AIR PILOTED PROCESS VALVE, 2 PORT, 10 MM ORIFICE DIAMETER, NC VALVE TYPE, NBR SEALS, 1/4 INCH PORT SIZE, WITH BRACKET. FREE 2 YEAR RADWELL WARRANTY
AIR PILOTED VALVE, Ø20 MM VALVE, N.C. TYPE, FKM SEALS. FREE 2 YEAR RADWELL WARRANTY
AIR PILOTED VALVE, 2 PORT, FOR FLOW CONTROL, 7 MM ORIFICE DIAMETER, AIR OPERATED, NORMALLY CLOSED, 1 MPA, NBR SEALS, 1/8 INCH NPT PORT SIZE. FREE 2 YEAR RADWELL WARRANTY...
AIR PILOTED VALVE, FOR FLOW CONTROL, VNA/B/C/D, 2 PORT, 3/4 PORT SIZE, BRONZE BODY, 0.5 MPA PRESSURE, NBR SEAL. FREE 2 YEAR RADWELL WARRANTY
AIR PILOTED VALVE, PROCESS VALVE, 10 MM VALVE ORIFICE DIAMETER, NORMALLY CLOSED, NBR SEALSRC THREAD TYPE, 1/8 RC PORT, WITH BRACKET. FREE 2 YEAR RADWELL WARRANTY
AIR PILOTED VALVE, VNB SERIES, 2-WAY, MAIN PRESSURE: -101 KPA - 0.5 MPA, PILOT PRESSURE: 0.25-0.7 MPA, 1 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
AIR PILOTED VALVE. FREE 2 YEAR RADWELL WARRANTY
AIR PILOTED, POPPET VALVE, 0.2-A MPA, 3 PORT, BASE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
AIR SOLENOID VALVE, 8022034, VALVE FUNCTION 5/2; MONOSTABLE, ELECTRICAL ACTUATION, 24VDC. FREE 2 YEAR RADWELL WARRANTY
AIR SOLENOID VALVE, SERIES VMPA, 2X3/2; CLOSED; MONOSTABLE, ELECTRICAL ACTUATION, 550-600 L/MIN NOMINAL FLOW RATE, 24 VDC OPERATING VOLTAGE, 3-10 BAR OPERATING PRESSURE, PNEUMATIC SPRING, IP65, (573724). FREE 2 YEAR...
AIR SOLENOID VALVE, SERIES VMPA, 5/2; MONOSTABLE, ELECTRICAL ACTUATION, 670 L/MIN NOMINAL FLOW RATE, -0.9-10 BAR OPERATING PRESSURE, PNEUMATIC SPRING RESET, 24 VDC, IP65, (537952). FREE 2 YEAR RADWELL WARRANTY...
AIR SOLENOID VALVE, VMPA SERIES, 5/2; BISTABLE, ELECTRICAL ACTUATION, 20 MM VALVE SIZE, 860 L/MIN STANDARD NOMINAL FLOW RATE, 24 VDC, -0.9-10 BAR OPERATING PRESSURE, 8022035. FREE 2 YEAR RADWELL...
AIR SOLENOID VALVE, VMPA SERIES, 5/3; CLOSED VALVE FUNCTION, ELECTRICAL ACTUATION, 20 MM VALVE SIZE, 610 L/MIN STANDARD NOMINAL FLOW RATE, 24 VDC, -0.9-10 BAR OPERATING PRESSURE, 537955. FREE 2...
AIR VALVE / DIRECTIONAL, V SERIES, 3/8 INCH BODY SIZE, PRESSURE PILOT / LEFT END ACTUATOR, HAND LEVER / RIGHT END ACTUATOR, 2 POSITION / NORNALLY CLOSED, 3 WAY, SIDEPORTED-EXTERNAL...
BALL VALVE - SS LCKING PAN MNT, 1/2 INCH NPT FEMALE, 2000 PSI. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 1/2INCH. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 1/4INCH. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 2WAY 1/2IN. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 3/4 600PSI CWP 150PSI WSP BRASS. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 3/4IN 2000PSI. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE SAFETY EXHAUST 3/8INCH. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 2WAY, 2INCH PORT, MANUALLY OPERATED, 2000 PSI MAX, INLINE THREADED, CARBON STEEL BODY, LEVER HANDLE. FREE 2 YEAR RADWELL WARRANTY
CONTINENTAL HYDRAULICS Hydraulics VMD03M-4A-A-10-B
CONTROL VALVE, 1IN NPT, 2W, ZONE, RP INT, BR, 8CV, ERIE POPTOP, NO STEAM. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, 5 PORT PLUG IN VALVE, PLUG-IN TYPE, BASE MOUNTED, NEW STYLE, REPLACES VQ1101-5. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, WITH ACTUATOR, 2WAY NORMALLY OPEN, 0.135AMP, 10W, 120V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, MANUAL LEVER OPERATED, D03 SIZE, MAX FLOW = 20 GPM, MAX PRESSURE = 5000 PSI, 2 POSITION & 4 WAY, ALL PORTS BLOCKED, SPRING OFFSET, SINGLE OPERATOR,...
DISCONTINUED BY MANUFACTURER DIRECTIONAL CONTROL VALVE, TYPE L, IN-LINE VALVE 004, VALVE FUNCTION 5.5/3-WAY 00.5, Q6. PUSH-IN CONNECTOR 6MM Q8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR OPERATED VALVE, 3/8 PORT SIZE, 1.0 MPA, N/C, -100-0.2 KPA, WITHOUT BRACKET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR OPERATED VALVE, VPA700 SERIES, 3 PORT, BODY PORTED, FOR VACUUM, 1/2 INCH PORT, G THREAD, N.O ACTUATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR VALVE, 3-WAY AIR VALVE, V-SERIES, 1/2 INCH THREADED NPT PORT VALVES, 40-175 PSI, 12 WATTS, BRASS . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR VALVE, V SERIES, PNEUMATIC, THREE-WAY, 200 VAC, PRESSURE PILOT LEFT END ACTUATOR, HAND LEVER RIGHT END ACTUATOR, 3/8 INCH BODY SIZE, SIDEPORTED EXTERNAL PILOT, TWO POSITION...
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, DOUBLE CHECK BLOCK, W/BRACKET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MANIFOLD BLOCK, PLUG IN, VQ2000 SERIES, 2 POSITION SINGLE ACTUATION, METAL SEAL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MECHANICAL VALVE, SERIES VM200, AIR/INERT GAS, 0-1 MPA, 3 PORT, SIDE MOUNTING, RC 1/4 PORT SIZE, FLUSH PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MECHANICAL VALVE, SERIES VM200, AIR/INERT GAS, 0-1 MPA, 3 PORT, SIDE MOUNTING, RC 1/4 PORT SIZE, MUSHROOM PUSH BUTTON, GREEN PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, PILOT SOLENOID VALVE, 24VDC, GROMMET ELECTRIC ENTRY, VT3/VO3, 3-PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PINCH VALVE, 50 MM NOMINAL DIAMETER, 6.00 BAR MAX OPERATING, G-1/4 INCH INTERNAL THREAD, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLUG IN BASE, 3 POSITION, SUP. 0~0.8MPA, PIL. 0.2~0.7MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC SOLENOID VALVE, 3-POSITION PRESSURE CENTER, PLUG-IN, 0.2-0.7MPA/125PSI PRESSURE MAX, 24VDC, 1W POWER RATING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESS VALVE, 2 PORT, 25 MM ORIFICE DIAMETER, 1.5 MPA, BRONZE MATERIAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESS VALVE, AIR PILOT, 2-PORT, 1 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SMC VALVE, DOUBLE SOLENOID, PLUG-IN (AC), BASE PORTED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOCKET, SINGLE UNION, BALL CHECK VALVE, CPVC, 1/2", VITTON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 0.1/0.7 MPA, BASE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 0.15-0.7MPA, 24VDC, REPLACED BY PART # VQ2101N-51. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 0.2-1.0MPA, 3 POSITION, 4/5 NPTF, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-POSITION SINGLE, PLUG-IN, METAL SEAL, 110 VAC, 50/60 HZ, DUSTTIGHT / LOW JETPROOF TYPE, REPLACED BY VQ5100-3W1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 0.1-0.7 MPA, 2 POSITION, 4-WAY, REPLACED BY VQ1100N-51. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 0.15-0.7MPA, 3 PIN, 5 PORT, BASE MOUNT, SINGLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 2 POSITION DOUBLE ACTUATION, W/ RUBBER SEAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 2 POSITION, SINGLE, .15-.7MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, LOCKING 2POS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3 POSITION, PLUG-IN, REPLACEMENT IS VQ1301N-51. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3-PORT VALVE, SWITCHING TYPE- 2-POSITION NORMALLY CLOSED, 240 VAC, PLUMBING THREAD NOMINAL 1 1/4, MOUNTING ORIENTATION- DIRECT, PRESSURE- 0.2-0.8 MPA, 50/60 HZ. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4 POSITION, AIR CONTROLLED, PLUG-IN *LQA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4-WAY, VQ2 24VDC, SOLENOID-OPERATED AIR CONTROL VALVE, BASE MOUNTED, 5 PORT, 3 (CLOSED CENTER) POSITION, DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4-WAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4/5 PORT, PLUG-IN SINGLE UNIT, 3-POSITION CLOSED CENTER ACTUATION, METAL SEAL, STANDARD FUNCTION/ 1 WATT, 24 VDC COIL VOLTAGE, 1/0 MPA MAX OPER PRESSURE, IP65/DUST...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4/5-PORT, 0.2-1.0 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5 PORT, 2 POSITION/SINGLE ACTUATION, RUBBER SEAL, 24 VDC COIL VOLTAGE, L PLUG CONNECTOR W/O CONNECTOR, 1/4 IN CYLINDER PORT. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5-PORT CONNECTION, MANIFOLD PLUG-IN, 2POSITION SINGLE ACUTATION, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, BASE MOUNTED, 2 POSITION DOUBLE, PLUG IN SUB PLATE, RUBBER SEAL, 24 VDC, DUST TIGHT/ LOW JETPROOF TYPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, BODY PT, .1-.7 MPA, 12/24 VDC, 100/110/200/220 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DC24V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIRECT OPERATED, POPPET TYPE, 2 POSITION, 3 PORT, COIL 24VDC, WITH LIGHT / SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE SOLENOID, PLUG-IN, 4/5 PORT, FLUID: AIR/INERT GAS, OPERATING PRESSURE RANGE: 0.1-0.7MPA, 12/24 VDC COIL RATED VOLTAGE, 100/11/200/220 VAC, 1 WATT, -10 TO 50 DEGREE...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE SOLENOIDS, 110 VAC, RUBBER SEAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE, CONFIGURATION: FIG, 110 VAC, WITH INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, FLUID: AIR/INERT GAS, OPERATING PRESSURE RANGE: 0.1MPA - 0.7MPA, COIL RATED VOLTAGE: 12, 24VDC;, RESPONSE TIME (MS) STANDARD 1W, H 1.5W:. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PILOT VALVE, VQ2 SERIES, 4-WAY, 24VDC, SUPPLY PRESSURE: 0.1-0.7MPA, REPLACED BY VQ2100-51. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PILOT, NORMALLY CLOSED, METAL SEAL, STANDARD, 1C FLOW RATE, 5 PORT, 6 MM PORT, 2 POSITION, 72 PSI, 24 VDC, REPLACED BY VQ1100-51. FREE 2...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PLUG-IN/PLUG LEAD SINGLE UNIT, 4/5-PORT, 0.2-1.0 MPA, BASE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PRESS 0-10 KGF/CM2, 24 VDC, PIPE SIZE 1/2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PRESS 0.1~0.7MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, RUBBER SEAL, 12 VDC, LOCKING MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES VQ1000, 2-POSITION SINGLE, 1MPA/145PSI PRESSURE MAX, 24VDC COIL RATING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES VQ1200, 5-PORT 2-POSITION DOUBLE, PLUG-IN MANIFOLD, 24VDC COIL RATING, 0.1-0.7MPA/14.5-101P SI PRESSURE RATING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES VQ2000, PLUG-IN UNIT, 2 POSITION DOUBLE, METAL SEAL, 24 VDC, (SUGGESTED REPLACEMENT: VQ2200N-51). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES VQ4000, 3 POSITION EXHAUST CENTER, PLUG-IN SUB-PLATE, METAL SEAL, 1 WATT, 110 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES VQ5000, SINGLE UNIT, 5 PORT, 3 POSITION, CLOSED CENTER, PLUG-IN, RUBBER SEAL, STANDARD TYPE, 24 VDC, IP65, SIDE PORTED, RC 1/2 PORT SIZE. FREE...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE OPERATOR, 120 V, PLUG-IN, RIGHT ANGLE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE SOLENOID, 24 VDC, 0.1-1 MPA, RUBBER SEAL, REPLACED BY VQ4101-5W1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE SOLENOID, PLUG-IN TYPE, VQ1000 SERIES, FLUID: AIR/INERT AIR, PRESSURE: 0.1-0.8 MPA, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE, 4/5 PORT, 0.1 MPA - 0.7 MPA, NON PLUG-IN (DC). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE, CASSETTE (DC). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQ SERIES, 3 POSITION CLOSED CENTER, RUBBER SEAL, 24 VDC COIL, PLUG-IN TYPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQ SERIES, SINGLE OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQ1000 SERIES, 2 POSITION DOUBLE ACTUATION, 24 VDC, PLUG-IN, METAL SEAL, REPLACED BY: VQ1200N-51. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQ1000 SERIES, PLUG IN UNIT, 2 POSITION SINGLE, RUBBER SEAL, 24 VDC COIL, 0.15-0.7 MPA, REPLACED BY: VQ1101N-51. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQ2000 SERIES, 3 POSITION CLOSED CENTER, RUBBER SEAL, 24 VDC, LOCKING TYPE/MANUAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQC SERIES, 2-POSITION DOUBLE ACTUATION, RUBBER SEAL, NEGATIVE COM FUNCTION, 24 V DC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, LOCKING TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQC1000 SERIES, VALVE MANIFOLD, SINGLE ACTUATION, RUBBER SEAL, 0.15-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, W/MANIFOLD, RIGHT ANGLE CONNECTOR, SINGLE OPERATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, V-SERIES VALVE, PNEUMATIC, WITHOUT ACTUATING OR RETURN DEVICE, PALM BUTTON, FOUR-WAY, 3/8" BODY SIZE, SIDEPORTED-EXTERNAL PILOT, TWO POSITION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VACUUM SOLENOID VALVE, HIGH VACUUM TYPE, 0.5MM NOZZLE DIAMETER, 0.5MPA/72.5PSI SUPPLY PRESSURE, 24VDC COIL RATING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE BODY, PORTED W/O COIL, 3/8INCH PORTS, 0.2-0.8MPA PRESSURE RATING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE SOLENOID, 0.15-0.7 MPA, 24 VDC, REPLACED BY VQ1101-51. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE SOLENOID, 3POSITION, PLUG-IN CENTER, EXH 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 3 POSITION, PLUG-IN TYPE (DC), PRESSURE RANGE: 0.2 ~ 0.7MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 3 POSITION, PLUG-IN(AC). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 3 POSITION, PLUG-IN, SINGLE SOLENOID, AC OPERATED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 3-POSITION, CLOSED, BASE MOUNT, 5-PORT, REPLACED BY VQ1300N-51. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 4 POSITION *LQA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, DBL SOL, PLUG-IN, LQA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, DBL SOL, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, DOUBLE SOLENOID, PLUG-IN, RECOMMENDED REPLACEMENT Q1201N-51. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, PLUG IN SUB PLATE, METAL SEAL, EXTERNAL PILOT, 24V, REPLACED BY VQ4100R-5W1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SERIES VQ2000, 2 POSITION SINGLE, RUBBER SEAL, 24 VDC, FLIP N/ PLUG IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SINGLE SOLENOID, PLUG-IN (AC). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SINGLE SOLENOID, PLUG-IN (DC). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SOL/PILOT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID /PILOT 24VDC *LQA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID, 0.2-1.0MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID, 2 POSITION, SINGLE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID, 24 VDC, 3-PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID, DOUBLE PLUG-IN, 5 PORT, RANGE 015VAC - 1.0 MPA 0.16-1.0MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID, PNEUMATIC ROBOTIC, 4 / 5 PORT, 24VDC, NON-LOCKING, DUST PROTECTED, SIDE PORT, W/OUT SUB PLATE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, VQ1000 SERIES, 2 POSITION DOUBLE ACTUATION, METAL SEAL, 24 VDC COIL, LIGHT SURGE VOLTAGE SUPPRESSOR, LOCKING TYPE(TOOL REQUIRED). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,VALVE, SINGLE SOLINOID, PLUG-IN (DC). FREE 2 YEAR RADWELL WARRANTY
DYNA QUIP , VNH3.AM1/8 ,VNH3AM18, MINI BALL VALVE, 1/8INCH THREAD. FREE 2 YEAR RADWELL WARRANTY
ENERPAC Valves VP31
ENGLISH VALVE, 1/8 IN NPT, 10 BAR, -20 TO 70 DEGREE CEL. FREE 2 YEAR RADWELL WARRANTY
EXTERNAL PILOT SOLENOID, PROCESS VALVE, Ø25 MM VALVE, N.C. (0.5 MPA), NBR SEALS, 1 INCH PORT. FREE 2 YEAR RADWELL WARRANTY
EXTERNAL PILOT SOLENOID, PROCESS VALVE, Ø32 MM VALVE, N.C. (0.5 MPA), NBR SEALS. FREE 2 YEAR RADWELL WARRANTY
EXTERNAL PILOT SOLENOID, PROCESS VALVE, 2 PORT, Ø15 MM VALVE, N.C. TYPE, NBR SEALS, 1/2 INCH PORT. FREE 2 YEAR RADWELL WARRANTY
EXTERNALLY PILOTED VALVE, Ø25 MM VALVE. FREE 2 YEAR RADWELL WARRANTY
EXTERNALLY PILOTED VALVE, Ø7 MM VALVE. FREE 2 YEAR RADWELL WARRANTY
EXTERNALLY PILOTED VALVE, 0-0.5MPA. FREE 2 YEAR RADWELL WARRANTY
FESTO Pneumatics VPPE-3-1-1/8-6-010-E 1
FESTO Valves VMPA1-M1H-E-PI
FESTO Valves VMPA1-M1H-J-PI
FESTO Valves VMPA1-M1H-K-PI
FESTO Valves VMPA1-M1H-KS-PI
FESTO Valves VMPA1-M1H-M-PI
FESTO Valves VMPA14-M1H-M-PI
FESTO Valves VMPA14-M1HF-M-PI
FESTO Valves VMPA2-M1BH-M-PI
FESTO Valves VMPA2-M1H-E-PI
FESTO Valves VMPA2-M1H-G-PI
FESTO Valves VMPA2-M1H-J-PI
FESTO Valves VMPA2-M1H-K-PI
FESTO Valves VMPA2-M1H-M-PI
MANIFOLD SOLENOID VALVE, SINGLE SIZE 2 W/ FG CONFIGURATION, 100VAC 50/60HZ RATING, INDICATOR LIGHT, SURGE SUPRESSOR. FREE 2 YEAR RADWELL WARRANTY
MANUAL CONTROL VALVE, 4-WAY, 3-POSITION LEVER, PANEL MOUNTING, SAE #4, 5000 MAX PSI, FLOAT CENTER. FREE 2 YEAR RADWELL WARRANTY
MANUAL LEVEL OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX PRESSURE = 5000 PSI (350 BAR), MAX FLOW = 20 GPM (76 LPM), DUAL OPERATOR, 3 POSITION, 4 WAY, SPRING CENTERED,...
MANUAL LEVEL OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX PRESSURE = 5000 PSI, MAX FLOW = 20 GPM, DUAL OPERATOR, 3 POSITION & 4 WAY, SPRING CENTERED, A & B...
MANUAL LEVEL OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX PRESSURE = 5000 PSI, MAX FLOW = 20 GPM, DUAL OPERATOR, 3 POSITION, 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, VITON...
MANUAL LEVEL OPERATED DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX PRESSURE = 4600 PSI, MAX FLOW = 32 GPM, DUAL OPERATOR, 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED,...
MECHANICAL VALVE, SERIES VM, 3 PORT, HEAVY DUTY TYPE, AIR/INERT GAS, -100 KPA TO 1 MPA, G 1/8 PORT SIZE, ADJUSTABLE ROD LEVER. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, SERIES VM200, AIR/INERT GAS, 0-1 MPA, 3 PORT, SIDE MOUNTING, 1/4 NPT PORT SIZE, MUSHROOM PUSH BUTTON, RED PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, SERIES VM400, AIR/INERT GAS, -100 KPA TO 1 MPA, 3 PORT, 1/8 NPT PORT SIZE, 2 POSITION TWIST SELECTOR, GREEN PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, SERIES VM400, AIR/INERT GAS, -100 KPA TO 1 MPA, 3 PORT, 1/8 NPT PORT SIZE, ROLLER PLUNGER, HARD STEEL ROLLER. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, SERIES VM400, AIR/INERT GAS, -100 KPA TO 1 MPA, 3 PORT, 1/8 NPT PORT SIZE, STRAIGHT PLUNGER. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, SERIES VM400, AIR/INERT GAS, -100 KPA TO 1 MPA, 3 PORT, G 1/8 PORT SIZE, 2 POSITION TWIST SELECTOR, BLACK PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, SERIES VM400, AIR/INERT GAS, -100 KPA TO 1 MPA, 3 PORT, G 1/8 PORT SIZE, MUSHROOM PUSH BUTTON, BLACK PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, SERIES VM400, AIR/INERT GAS, -100 KPA TO 1 MPA, 3 PORT, RC 1/8 PORT SIZE, 2 POSITION TWIST SELECTOR, BLACK PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, SERIES VM400, AIR/INERT GAS, -100 KPA TO 1 MPA, 3 PORT, RC 1/8 PORT SIZE, MUSHROOM PUSH BUTTON, RED PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, SERIES VM400, AIR/INERT GAS, -100 KPA TO 1 MPA, 3 PORT, RC 1/8 PORT SIZE, ROLLER LEVER, HARD STEEL ROLLER. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, SERIES VM400, HEAVY DUTY TYPE, AIR/INERT GAS, -100 KPA TO 1 MPA, 3 PORT, 1/8 NPT PORT SIZE, ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY
MEDIA VALVE, 2/3 WAY, 24 VDC, VP*/VT*, 3/8 PIPE SIZE, 0-1 MPA. FREE 2 YEAR RADWELL WARRANTY
MEDIA VALVE, 24VDC, VP*/VT*, 2/3-WAY, 3/8 PIPE SIZE, 0.7 KGF/CM. FREE 2 YEAR RADWELL WARRANTY
MINI BALL VALVE 3/8INCH THREAD. FREE 2 YEAR RADWELL WARRANTY
NORGREN, VMB1.A93/4, VMB1A934, BALL VALVE, 2WAY, 3/4IN PORT,. FREE 2 YEAR RADWELL WARRANTY
PILOT VALVE, PLUG IN, 24 VDC, 1 WATT, 3 POSITION CLOSED CENTER, RUBBER SEAL. FREE 2 YEAR RADWELL WARRANTY
PILOT VALVE, VQ100 SERIES, 2 POSITION, RUBBER SEAL, 24 VDC, FEMALE PORT, 0.1 TO 0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
PILOT VALVE, VQ100 SOLENOID VALVE 3-PORT. FREE 2 YEAR RADWELL WARRANTY
PILOTED SOLENOID, RETURN SPRING, VQ100 CYLINDER SERIES, 0-0.7MPA, FEMALE PORT. FREE 2 YEAR RADWELL WARRANTY
PLUG IN PRESSURE VALVE, 24 VDC, 5 PORT, 3 POSITION, METAL SEAL. FREE 2 YEAR RADWELL WARRANTY
PLUG IN VALVE, 2POSITION, 24VDC. FREE 2 YEAR RADWELL WARRANTY
PLUG IN VALVE, 5 PORT, 0.1 - 0.7MPA(HIGH PRESSURE TYPE 1.0MPA), BASE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC 3 PORT/AIR OPERATED VALVE, BODY PORTED/SINGLE UNIT,1/4IN PORT SIZE,NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECTIONAL VALVE, V-SERIES, PRESSURE PILOT, SPRING RETURN, THREE-WAY, 0.25IN BODY SIZE, TWO POSITION, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, ELECTRIC, VPP SERIES, 12 MM EXHAUST SIZE, 0.1- 10 BAR OUTLET PRESSURE, 11 BAR INLET PRESSURE, 21.6-26.4 VDC, 500 MA, 12 W, PNP, G1/2 PORT, 8 PIN M12...
PNEUMATIC REGULATOR, G 1/8, 0.06BAR TO 6BAR, 8BAR MAX. INPUT, 554043. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, DOUBLE SOLENOID COIL, 24 VDC, SIZE 2, 4/5 INCH PORT, 3 PORT, PILOT POPPET TYPE VALVE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC TERMINAL UNIT VALVE, 35 TO 250 DEGREES F TEMPERATURE RANGE, 40 TO 240 DEGREES F OPERATING CONDITIONS, 30 PSI MAX DIAPHRAGM PRESSURE, 2 TO 5 PSI SPRING RANGE. FREE...
PNEUMATIC UNITARY VALVE, N.C., 5/8IN OUTER DIAMETER, 9-13 PSIG. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 1/2 5/8 O.D. FLAR 1CV 9-13 N/C. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 1/2 INCH, 3 WAY VALVE, WITH 5/8 INCH FLARED CONNECTION, 8-11#, 2.5 CV. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 7/8" SWT 2-5# N/O 2.6CV 3/4" NOM. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, AIR PILOTED, 7 MM ORIFICE, 3/8 INCH PORT, COPPER ALLOY, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, AIR PILOTED, 7 MM ORIFICE, 3/8 INCH PORT, COPPER ALLOY, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, UNITARY, 3 WAY, 5/8 IN OD, 2-5 PSI SPRING RANGE, 2.5 CV. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, V-SERIES VALVE, TWO-WAY, HAND LEVER ACTUATOR, 1/2 INCH BODY SIZE, SIDEPORTE-EXTERNAL PILOT, TWO POSITION NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, VQ1000 SERIES, 5 PORT, SINGLE COIL 24VDC, PLUG-IN TYPE. FREE 2 YEAR RADWELL WARRANTY
POP TOP MODULATING VALVE ASSEMBLY, 3 WIRE, FLOATING CONTROL, 2 WAY, 24VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
POPPET VALVE, 3 PORT , 0.2-0.7 MPA, 1.75 WATTS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
PORT VALVE, EPR SEAL, 1/2 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, PROPORTIONAL, 0 TO 6/8 BAR, 24 V, ANALOG AND DIGITAL OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, PROPORTIONAL, 1400 L/MIN, 3-WAY, PILOT OPERATED, 6 MM SUPPLY, 4.5 MM EXHAUST. FREE 2 YEAR RADWELL WARRANTY
PROCESS VALVE FOR FLOW CONTROL FOR AIR, 2 PORTS, N.O. 1MPA, 7MM, FKM SEAL, STAINLESS STEEL BODY, NPT 1/4 INCH PORT, 24VDC, DIN TERMINAL. FREE 2 YEAR RADWELL WARRANTY
PROCESS VALVE, 1/2 PT, VNA/B/C/D 2-WAY MEDIA VALVE. FREE 2 YEAR RADWELL WARRANTY
PROCESS VALVE, 2 PORT/FOR FLOW CONTROL, SERIES VNB, AIR OPERATED, VALVE SIZE 2, 15 MM ORIFICE, C.O. 1 MPA, 1/2 IN RC PORT SIZE, EPR SEALS, STAINLESS STEEL/THREADED PORT, STANDARD...
PROCESS VALVE, AIR PILOTED, 10 MM VALVE, 1/4 INCH PORT, 2 WAY. FREE 2 YEAR RADWELL WARRANTY
PROCESS VALVE, FOR AIR FLOW CONTROL, 2 PORT, NORMALLY CLOSED, 1 MPA, FKM SEALS, STAINLESS STEEL, 1/4 INCH NPT PORT, WITH BRACKET, AIR OPERATED. FREE 2 YEAR RADWELL WARRANTY
PROCESS VALVE, VNA/B/C/D 2-WAY MEDIA VALVE, PROCESS VALVE SERIES VNB, AIR OPERATED TYPE, ORIFICE SIZE: 7MM TO 50MM, PORT SIZE: 1/8 TO 2 RC(PT), SEAL MATERIAL: NBR, FPM, EPR. FREE...
PROCESS VALVE, VNB SERIES, 2 PORT VALVE FOR FLOW CONTROL, 15MM ORIFICE DIAMETER, N.C. - .5 MPA, EPR SEALS, G THREAD TYPE, 1/2IN PORT SIZE. FREE 2 YEAR RADWELL WARRANTY...
PROCESS VALVE, VNB SERIES, 2 PORT, N.C., 0.5MPA, 2IN NPTF, 24V DC, DIN TERMINAL, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, . FREE 2 YEAR RADWELL WARRANTY
PROCESS VALVE, VNB SERIES, 2 PORT, SIZE 1, AIR OPERATED, NORMALLY CLOSED, EPR SEALS, STAINLESS STEEL BODY, 1/4 INCH PORT. FREE 2 YEAR RADWELL WARRANTY
PROPORTIONAL PRESSURE CONTROL VALVE, VPPL SERIES, 3 MM NOMINAL WIDTH PRESSURIZATION, ELECTRICAL ACTUATION, DIRECTLY CONTROLLED, MECHANICAL SPRING RESET, 0.2-20 BAR PRESSURE REGULATION RANGE, 245 L/MIN STANDARD NOMINAL FLOW RATE, 1635975.
PROPORTIONAL PRESSURE CONTROL VALVE, VPPM SERIES, 12 MM NOMINAL WIDTH PRESSURIZATION, ELECTRICAL ACTUATION, MECHANICAL SPRING RESET, PILOT-CONTROLLED, 0.1-10 BAR PRESSURE REGULATION RANGE, 7000 L/MIN STANDARD NOMINAL FLOW RATE, 8024266. FREE...
PROPORTIONAL PRESSURE CONTROL VALVE, VPPM SERIES, 6 MM NOMINAL WIDTH PRESSURIZATION, ELECTRICAL ACTUATION, MECHANICAL SPRING RESET, PILOT-CONTROLLED, 0.06-6 BAR PRESSURE REGULATION RANGE, 900 L/MIN STANDARD NOMINAL FLOW RATE, 542228. FREE...
PROPORTIONAL PRESSURE CONTROL VALVE, VPPM SERIES, 6 MM NOMINAL WIDTH PRESSURIZATION, ELECTRICAL ACTUATION, MECHANICAL SPRING RESET, PILOT-CONTROLLED, 0.06-6 BAR PRESSURE REGULATION RANGE, 900 L/MIN STANDARD NOMINAL FLOW RATE, 558337. FREE...
PROPORTIONAL PRESSURE REGULATOR, 3 WAY, 6/8 BAR, 0/90 PSI, 4500 L/MIN. FREE 2 YEAR RADWELL WARRANTY
PROPORTIONAL PRESSURE REGULATOR, MODULAR, 8MM, IN-LINE, STANDARD MOUNT, LOW DYNAMIC RESPONSE, 3/2-WAY VALVE, NORMALLY CLOSED, G1/4, 0 BAR LOWER PRESSURE, 10 BAR UPPER PRESSURE, 4...20MA SETPOINT INPUT, NO INPUT/OUTPUT SWITCHING,...
PROPORTIONAL-PRESSUR E REGULATOR, 3-WAY, MECH SPRING RESET, 542222. FREE 2 YEAR RADWELL WARRANTY
PROPORTIONAL-PRESSUR E REGULATOR, NOMINAL WIDTH PRESSURIZATION 8 MM, EXHAUST NOMINAL WIDTH 7 MM, TYPE CODE VPPM, ACTUATION TYPE ELECTRICAL, SEALING PRINCIPLE SOFT, 3-WAY PROPORTIONAL PRESSURE CONTROL VALVE, 0.1 BAR 10...
RESIDUAL PRESSURE RELIEF VALVE. FREE 2 YEAR RADWELL WARRANTY
SMC Pneumatics VNB204A-15A
SMC Pneumatics VNC201B-15A
SMC Pneumatics VQ4100-5
SMC VALVE, 3 POSITION, PLUG-IN(DC), BASE PORTED. FREE 2 YEAR RADWELL WARRANTY
SMC VALVE, DOUBLE SOLENOID, CASSETTE (DC), DISCRETE WIRED. FREE 2 YEAR RADWELL WARRANTY
SMC VALVE, DOUBLE SOLENOID, PLUG-IN (AC), BASE PORTED. FREE 2 YEAR RADWELL WARRANTY
SMC VALVE, DOUBLE SOLENOID, PLUG-IN (DC), BASE PORTED. FREE 2 YEAR RADWELL WARRANTY
SMC VALVE, SINGLE SOLENOID, PLUG-IN (DC), BASE PORTED. FREE 2 YEAR RADWELL WARRANTY
SMC VALVE, SINGLE, FLIP N/PLUG-IN(DC), BODY PORTED. FREE 2 YEAR RADWELL WARRANTY
SMC VALVE, SINGLE, NON PLUG-IN (DC), BASE PORTED. FREE 2 YEAR RADWELL WARRANTY
SMC Valves VNB201C-F15A-X400
SMC Valves VNB202C-F15A-X400
SMC Valves VPA342-1-02TA
SMC Valves VQ110-5F
SMC Valves VQ1101-5
SMC Valves VQ1101N-51
SMC Valves VQ1131-5-N3
SMC Valves VQ1200N-5
SMC Valves VQ1200NY-5-X35
SMC Valves VQ2100N-5
SMC Valves VQ2101-51
SMC Valves VQ2101N-51
SMC Valves VQ2101N-5
SMC Valves VQ21A1-5GZ-C8
SMC Valves VQ21M1-5YO-C8-Q
SMC Valves VQ2201N-51
SMC Valves VQ2201N-5
SMC Valves VQ4100-31
SMC Valves VQ4100-3
SMC Valves VQ4100-5B1
SMC Valves VQ4101-51
SMC Valves VQ4101-5
SMC Valves VQ4101-5W1
SMC Valves VQ4101-5W
SMC Valves VQ4200-31
SMC Valves VQ4201-31
SMC Valves VQ4201-5W
SMC Valves VQ4301-51
SMC Valves VQ4501-5
SMC Valves VQC1101-51
SMC Valves VQC1101-5
SMC Valves VQC1101N-51
SMC, VO307-5G, VO3075G, VT3/VO3 SOLENOID VALVE, 3-PORT, .9MPA. FREE 2 YEAR RADWELL WARRANTY
SMC, VP742R-5DZ1-04NA-F, VP742R5DZ104NAF, VALVE, SOLENOID, -101.2KPA-0.7MPA, 24VDC, 1.75W. FREE 2 YEAR RADWELL WARRANTY
SMC,VQ1170N-5MO-N3,V Q1170N5MON3,VALVE, SINGLE SOL, CASSETTE DC. FREE 2 YEAR RADWELL WARRANTY
SOLENIOD VALVE, 2 POSITION, 24VDC COIL, W/O DIN CONNECTOR, FOR MANIFOLD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID - OPERATED AIR CONTROL VALVE, BASE MOUNTED, 5 PORT PLUG IN VALVE, 4 POSITION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID AIR VALVE, 24VDC, 0.9-8 BAR, IP65, FLOW DIRECTION: REVERSIBLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE ,VALVE TERMINAL MPA-S.,VALVE FUNCTION:2×2/2 CLOSED, MONOSTABLE, TYPE OF ACTUATION:ELECTRICAL , VALVE SIZE:10 MM, STANDARD NOMINAL FLOW RATE:230 L/MIN, OPERATING PRESSURE:3 – 10 BAR. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE 0.1-0.7PA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 2WAY VNA/B/C/D BODY PORT 3/4. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 3POSITION CLOSED CENTER METAL SEAL COIL 24VDC AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE ASSEMBLY, DUAL VALVE, INTERNAL PILOT, PRESSURE RELEASE, W/ VALVE POSITION DETECTION, 3 PORT, NORMALLY CLOSED (RETURN SPRING), 24 VDC, CONNECTOR W/LED AND SURGE SUPRESSION, SAFETY STANDARD ISO13849-1. FREE...
SOLENOID VALVE, 0.01~0.5 MPA, 24 VDC, SINGLE UNIT, 2 PORT MULTI-MEDIA VALVE, GROMMET, ONE TOUCH FITTING, PILOT OPERATED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 0.2-0.8 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/2INCH BODY SIZE, 1/2INCH IN AND OUT PORT, 200V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 10MM, 0.9-10BAR, 3/2-WAY, CLOSED, MONOSTABLE, (534415). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 DOUBLE POSITION, 0.15-0.9 BAR, NON-LOCKING, 24V. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 PORT/3-WAY/MEDIA VALVE/LARGE, 24 VDC, 0-1 MPA, 3/8 IN PORT SIZE, 1/2 IN BODY SIZE, CONDUIT TERMINAL ELEC ENTRY, W/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 POSITION 24 VDC, SINGLE ACTION, RUBBER SEAL, NON PLUG-IN (DC). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 POSITION, 12 VDC COIL VOLTAGE, SINGLE ACTION, RUBBER SEAL, LOCKING TYPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 POSITION, 5 WAY, MONOSTABLE FUNCTION, 360 L/MIN, 15VDC, 533342. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 X 3/2 WAY MONOSTABLE, 20 MM VALVE SIZE, 3-10 BAR, 500-550 L/MIN, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2/3 WAY MEDIA VALVE, 24 VDC COIL, 3/4 INCH THREAD CONNECTION, 0-10 KGF/CM2. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 0.1-0.7 MPA, 2-POSITION, 4-WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 3PORT PILOT POPPET. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 PORT, 24VDC, EXTERNAL PILOT, NC, PUSH-TURN LOCKING LEVER,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 PORT, BODY PORTED, SINGLE UNIT, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 PORT/PILOT POPPET TYPE, VP300 SERIES, INTERNAL PILOT, 0.7MPA, STANDARD COIL, 24 VDC, DIN TERMINAL WITH CONNECTOR, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, 1/4 INCH PORT, NPT...
Solenoid Valve, 3 Port/Pilot Poppet Type, VP300 Series, Internal Pilot, Standard 0.7Mpa, Standard Coil, 12 VDC, Grommet with 300mm wire, Without light/surge voltage suppressor, Non-Locking push type, 1/4" Port, NPT...
Solenoid Valve, 3 Port/Pilot Poppet Type, VP300 Series, Internal Pilot, Standard 0.7Mpa, Standard Coil, 12 VDC, Grommet with 300mm wire, Without light/surge voltage suppressor, Non-Locking push type, 1/4" Port, NPTF...
SOLENOID VALVE, 3 POSISTION, CLOSED CENTER, RUBBER SEAL, LOW WATTAGE TYPE 0.5W, LIGHT / SURGE VOLTAGE SUPPRESSOR, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 POSITION, EXHAUST CENTER, RUBBER SEAL, COIL 24 VDC, PLUG IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 POSITION, PLUG-IN(DC), VQ4000 NO SIZE RATING, 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4 POSITION/DUAL 3 PORT, 0.15-0.7 MPA, PLUG IN, 24 VDC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4 WAY, .1-.7MPA,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4 WAY, 2 POSITION, DOUBLE LATCHING, 0.18 - 0.7 MPA MAX PRESSURE, RUBBER SEAL, 12 VDC COIL VOLTAGE, L PLUG CONNECTOR W/O CONNECTOR, LOCKING TYPE. FREE 2 YEAR...
SOLENOID VALVE, 4/5 PORT, 2 POSITION, 5 PORT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5 PORT, 2 POSITION, DOUBLE, RUBBER SEAL, 24 VDC, LIGHT AND SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, DUST PROTECTED, SIDE PORTED, WITHOUT SUBPLATE, RC THREAD, PLUG-IN, BASE MOUNTED.
SOLENOID VALVE, 5 PORT, BASE MOUNT, 2 POSITION ANGLE, 110VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5 PORT, PLUG-IN, BASE MOUNTED, 2 POSITION DOUBLE, RUBBER SEAL, 24 VDC, LIGHT AND SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, DUST-TIGHT/ WATER JET PROOF, SIDE PORTED, WITHOUT SUBPLATE,...
SOLENOID VALVE, 5 PORT, PLUG-IN, BASE MOUNTED, 2 POSITION SINGLE, RUBBER SEAL, 24 VDC, LIGHT AND SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, DUST-TIGHT/ WATER JET PROOF, SIDE PORTED, WITHOUT SUBPLATE,...
SOLENOID VALVE, 5 PORT, PLUG-IN, BASE MOUNTED, 3 POSITION CLOSED CENTER, RUBBER SEAL, 24 VDC, LIGHT AND SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, DUST-TIGHT/ WATER JET PROOF, SIDE PORTED, WITHOUT...
SOLENOID VALVE, 5 PORT,PLUG IN VALVE, VQ1000 SERIES, BASE MOUNTED, NEW STYLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5/2 MONOSTABLE, 14MM, FLOW RATE 720 L/MIN, WORKING PRESSURE -.9 TO 8 BAR, THRU HOLE BASE MOUNT, REVERSIBLE FLOW DIRECTION, PISTON SLIDE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5/2-WAY, MONOSTABLE, 14MM, NOMINAL FLOW RATE, 670L/MIN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5/3-WAY VALVE, 24 VDC, 590 L/MIN, -0.9 - 10 BAR, PISTON GATE VALVE, -5 TO +50 DEGREE C, IP65, (537956). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 60PSI, 10.8-30VDC, 80MA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, AIR CONTROL, 5 PORT, 2 POSITION, DOUBLE SOLENOID, VQC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, AIR PILOT,4/5 PORT,2 POSITION,DOUBLE PILOT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BASE MOUNTED, 5 PORT, 2 POSTION, SINGLE, NON-PLUG-IN (DC). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BASE MOUNTED, PLUG-IN SUB-PLATE, RUBBER SEAL, EXTERNAL PILOT, 24 VDC, 0-1.0 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, COMPACT/3-PORT, N.C. ACTUATION, 24 VDC COIL, 2 WIRE LEADS, L PLUG CONNECTOR - W/O CONN AND WITH LIGHT/SURGE VOLTAGE SUPRESSOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, COOLANT VALVE, AIR OPERATED, EXTERNAL PILOT, 15 MM ORIFICE DIAMETER, NORMALLY CLOSED, 0.5 MPA, 1/2 INCH RC PORT SIZE, 24 VDC, DIN TERMINAL W/ LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE...
SOLENOID VALVE, DOUBLE ACTING, FLIP N/PLUG-IN(DC). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE ACTION, PLUG-IN, 2 POSITION, 0.1 TO 0.7 MPA, 100 VAC, 50 TO 60 HZ, RUBBER SEAL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, INTERNAL PILOT, 3 PORT, NC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISO STANDARD, 24VDC,0.15-1.0MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISO STANDARD, SOLENOID OPERATED AIR CONTROL VALVE, 5 PORT, 3 CLOSED CENTER POSITION, DOUBLE SOLENOID, 101 PSIMAX, 24 VDC, PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISO STANDARD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISO, DOUBLE SOLENOID, SIZE 2, 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MPA-FB-VI, TYPE 32, VALVE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, OPERATING PRESSURE RANGE: 0.1MPA - 0.7MPA, COIL RATED VOLTAGE: 12... 24VDC, RESPONSE TIME (MS) STANDARD 1W H 1.5W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PILOT CONTROLLED, 5/3 WAY, ELECTRICAL ACTUATION, 10 MM, -0.9 - 10 BAR OPERATING PRESSURE, 240 L/MIN NOMINAL FLOW RATE, SPRING RESET. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PILOT OPERATED, 2 PORT, FOR DRY AIR, VQ20, NORMALLY CLOSED, FOR MANIFOLD, 24 VDC COIL, DIN TERMINAL WITHOUT CONNECTOR, ONE TOUCH FITTING FOR DIAMETER = 8, CE COMPLIANT.
SOLENOID VALVE, PILOT OPERATED, 2 PORT, FOR DRY AIR, VQ20, NORMALLY CLOSED, FOR MANIFOLD, 24 VDC COIL, GROMMET ENTRY, ONE TOUCH FITTING FOR DIAMETER = 6, OIL FREE. FREE 2...
SOLENOID VALVE, PILOT OPERATED, 2 PORT, FOR DRY AIR, VQ20, NORMALLY CLOSED, SINGLE UNIT, 110 VAC COIL, 50/60 HZ, GROMMET ENTRY, ONE TOUCH FITTING FOR DIAMETER = 8, TYPE L.
SOLENOID VALVE, PILOT OPERATED, 2 PORT, FOR DRY AIR, VQ20, NORMALLY CLOSED, SINGLE UNIT, 24 VDC COIL, DIN TERMINAL WITHOUT CONNECTOR, ONE TOUCH FITTING FOR DIAMETER = 8, CE COMPLIANT.
SOLENOID VALVE, PILOT OPERATED, 2 PORT, FOR DRY AIR, VQ20, NORMALLY CLOSED, SINGLE UNIT, 24 VDC COIL, DIN TERMINAL, ONE TOUCH FITTING FOR DIAMETER = 6, WITH BRACKET. FREE 2...
SOLENOID VALVE, PILOT OPERATED, 2 PORT, FOR DRY AIR, VQ20, NORMALLY CLOSED, SINGLE UNIT, 24 VDC COIL, DIN TERMINAL, ONE TOUCH FITTING FOR DIAMETER = 6. FREE 2 YEAR RADWELL...
SOLENOID VALVE, PILOT OPERATED, 2 PORT, FOR DRY AIR, VQ20, NORMALLY CLOSED, SINGLE UNIT, 24 VDC COIL, GROMMET ENTRY, ONE TOUCH FITTING FOR DIAMETER = 6, WITH BRACKET. FREE 2...
SOLENOID VALVE, PILOT OPERATED, 2 PORT, FOR DRY AIR, VQ20, NORMALLY CLOSED, SINGLE UNIT, 24 VDC COIL, GROMMET ENTRY, ONE TOUCH FITTING FOR DIAMETER = 6. FREE 2 YEAR RADWELL...
SOLENOID VALVE, PILOT OPERATED, 2 PORT, FOR DRY AIR, VQ30, NORMALLY CLOSED, FOR MANIFOLD, 24 VDC COIL, DIN TERMINAL, ONE TOUCH FITTING FOR DIAMETER = 10, OIL FREE. FREE 2...
SOLENOID VALVE, PILOT OPERATED, 2 PORT, FOR DRY AIR, VQ30, NORMALLY CLOSED, SINGLE UNIT, 24 VDC COIL, GROMMET ENTRY, ONE TOUCH FITTING FOR DIAMETER = 10, WITH BRACKET. FREE 2...
SOLENOID VALVE, PILOT, NORMALLY CLOSED, METAL SEAL, STANDARD, 1C FLOW RATE, 5 PORT, 6 MM PORT, 2 POSITION, 72 PSI, 24 VDC, REPLACES, VQ1100-5. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PLUG-IN TYPE, 3 POSITION, PRESSURE CENTER, DUAL OPERATOR, RUBBER SEAL, 24 VDC, W/ INDICATING LEDS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES VMPA, 2X3/2; CLOSED; MONOSTABLE, ELECTRICAL ACTUATION, 230 L/MIN FLOW RATE, 3-10 BAR OPERATING PRESSURE, PNEUMATIC SPRING RESET, DIE-CAST ALUMINUM HOUSING, IP65, (533347). FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, SERIES VQ, SINGLE PLUG-IN UNIT, 2-POSITION, 0.5W LOW TYPE, 24VDC COIL RATING, 0.1-0.7MPA/14.5-101P SI PRESSURE RATING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES VQ1300, 5-PORT 3-POSITIONS, PLUG-IN MANIFOLD, 24VDC COIL RATING, 0.1-0.7MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES VQ1500, 5-PORT 3-POSITIONS, 24VDC COIL RATING, 0.1-0.7MPA, 0.5W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES VQ5000, 3 POSITION, PLUG-IN DC, RUBBER SEAL, CLOSED CENTER, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE, 3-PORT, BODY SIZE 1, 24 VDC, GROMMET ELECTRICAL ENTRY, NORMALLY CLOSED, INTERNAL PILOT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE, 5/2-WAY VALVE, 15VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VMPA SERIES, 2X2/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 14 MM VALVE SIZE, 550-650 L/MIN STANDARD NOMINAL FLOW RATE, 3-10 BAR OPERATING PRESSURE, PILOT-CONTROLLED, 578815. FREE 2 YEAR...
SOLENOID VALVE, VMPA SERIES, 2X2/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 20 MM VALVE SIZE, 650-850 L/MIN STANDARD NOMINAL FLOW RATE, 3-10 BAR OPERATING PRESSURE, 3-8 BAR PILOT PRESSURE, THROUGH-HOLE...
SOLENOID VALVE, VMPA SERIES, 2X3/2; CLOSED; MONOSTABLE VALVE FUNCTION, 20 MM VALVE SIZE, 500 L/MIN STANDARD NOMINAL FLOW RATE, 3-10 BAR OPERATING PRESSURE, 3-8 BAR PILOT PRESSURE, M5 PILOT AIR...
SOLENOID VALVE, VMPA SERIES, 2X3/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 10 MM VALVE SIZE, 160 L/MIN STANDARD NOMINAL FLOW RATE, -0.9-10 BAR OPERATING PRESSURE, PILOT-CONTROLLED, THROUGH-HOLE MOUNTING, 553110. FREE...
SOLENOID VALVE, VMPA SERIES, 5/2; MONOSTABLE VALVE FUNCTION, 20 MM VALVE SIZE, 700 L/MIN STANDARD NOMINAL FLOW RATE, G1/8 PNEUMATIC WORKING PORT, 3-8 BAR OPERATING PRESSURE, 3-8 BAR PILOT PRESSURE,...
SOLENOID VALVE, VMPA SERIES, 5/3; CLOSED VALVE FUNCTION, ELECTRICAL ACTUATION, 10 MM VALVE SIZE, 320 L/MIN STANDARD NOMINAL FLOW RATE, -0.9-10 BAR OPERATING PRESSURE, PILOT CONTROLLED, 533345. FREE 2 YEAR...
SOLENOID VALVE, VMPA SERIES, 5/3; CLOSED VALVE FUNCTION, ELECTRICAL ACTUATION, 14 MM VALVE SIZE, 500-610 L/MIN STANDARD NOMINAL FLOW RATE, -0.9-10 BAR OPERATING PRESSURE, 3-8 BAR PILOT PRESSURE, 0.65 NM...
SOLENOID VALVE, VMPA1 SERIES, 24 VDC, 3 BAR...10 BAR, VALVE FUNCTION: 2X3/2-WAY OPEN MONOSTABLE, 300 L/MIN, VALVE SIZE: 10 MM, IP65, (533348). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VMPA1 SERIES, 5/2 BISTABLE, 10 BAR MAX, 36 L/MIN FLOW RATE, 533343. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VP300 SERIES, 3 PORT/PILOT POPPET TYPE, INTERNAL PILOT, 0.7 MPA STANDARD, 24 VDC STANDARD COIL, DIN TERMINAL WITH CONNECTOR, NON-LOCKING PUSH TYPE, 1/4" PORT, RC THREAD, NC, WITH...
SOLENOID VALVE, VP500 SERIES, 3 PORT, BASE MOUNTED, 24 VDC, DIN TERMINAL, LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQ SERIES, 0.15-0.7MPA, BASE MOUNTED, 2 POSITION, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQ0 SERIES, M5 PORT, PRESSURE: 0.15-0.7 MPA, 12 VDC, 2 POSITION, SINGLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQ100 SERIES, 3 POSITION, PLUG-IN, 24 VDC, 0.1-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQ1000 SERIES, 4 POSITION, DUAL 3 PORT VALVE, RUBBER SEAL, 24 VDC, 0.15-0.7 MPA PRESSURE RANGE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQ1000 SERIES, PLUG-IN UNIT, 2 POSITION SINGLE, RUBBER SEAL, 24 VDC COIL, NON-LOCKING PUSH MANUAL OVERRIDE (TOOL REQUIRED), REPLACES: VQ1101N-5. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQ2 SERIES, SINGLE SOLENOID, PLUG-IN, 24 VDC, 4-WAY, 0.1-0.7MPA, 1 WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQ2000 SERIES, 2 POSITION, 4-WAY, SINGLE, RUBBER SEAL, 24 VDC, 1/4 INCH PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQ2000 SERIES, 3 POSITION EXHAUST CENTER, RUBBER SEAL, 24 VDC, 0.2-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQ4000 SERIES, 4/5 PORT, 3-POSITION, CLOSED CENTER, METAL SEAL, 110 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQ4000 SERIES, 5 PORT, BASE MOUNTED, PLUG-IN, 2 POSITION DOUBLE, METAL SEAL, 1 W, 24 VDC COIL, WITH LIGHT/SURGE SUPPRESSOR, NON LOCKING MANUAL OVERRIDE, SIDE PORTED, WITHOUT SUB...
SOLENOID VALVE, VQ4000 SERIES, BASE MOUNTED, PLUG-IN, 2 POSITION DOUBLE, METAL SEAL, STANDARD 0.95 W, 110 VAC COIL, 50/60 HZ, WITH LIGHT/SURGE SUPPRESSOR, NON LOCKING MANUAL OVERRIDE, SIDE PORTED, WITHOUT...
SOLENOID VALVE, VQ4000 SERIES, BASE MOUNTED, PLUG-IN, 2 POSITION DOUBLE, METAL SEAL, STANDARD 0.95 W, 110 VAC COIL, 50/60 HZ, WITH LIGHT/SURGE SUPPRESSOR, NON LOCKING MANUAL OVERRIDE, WATER-JET PROOF, SIDE...
SOLENOID VALVE, VQ4000 SERIES, BASE MOUNTED, PLUG-IN, 2 POSITION DOUBLE, RUBBER SEAL, STANDARD 0.95 W, 24 VDC COIL, WITH LIGHT/SURGE SUPPRESSOR, NON LOCKING MANUAL OVERRIDE, SIDE PORTED, WITHOUT SUB PLATE,...
SOLENOID VALVE, VQ4000 SERIES, BASE MOUNTED, PLUG-IN, 2 POSITION SINGLE, METAL SEAL, STANDARD 0.95 W, 110 VAC COIL, 50/60 HZ, WITH LIGHT/SURGE SUPPRESSOR, NON LOCKING MANUAL OVERRIDE, SIDE PORTED, WITHOUT...
SOLENOID VALVE, VQ4000 SERIES, BASE MOUNTED, PLUG-IN, 2 POSITION SINGLE, RUBBER SEAL, 1 W, 110 VAC COIL, 50/60 HZ, W/ LIGHT/SURGE SUPPRESSOR, NON-LOCKING MANUAL OVERRIDE, SIDE PORTED, WITHOUT SUB PLATE,...
SOLENOID VALVE, VQ4000 SERIES, BASE MOUNTED, PLUG-IN, 2 POSITION SINGLE, RUBBER SEAL, STANDARD 0.95 W, 110 VAC COIL, 50/60 HZ, WITH LIGHT/SURGE SUPPRESSOR, NON LOCKING MANUAL OVERRIDE, SIDE PORTED, WITHOUT...
SOLENOID VALVE, VQ4000 SERIES, BASE MOUNTED, PLUG-IN, 3 POSITION CLOSED CENTER, RUBBER SEAL, STANDARD 0.95 W, 110 VAC COIL, 50/60 HZ, WITH LIGHT/SURGE SUPPRESSOR, NON LOCKING MANUAL OVERRIDE, WATER-JET PROOF,...
SOLENOID VALVE, VQ4000 SERIES, BASE MOUNTED, PLUG-IN, 3 POSITION CLOSED CENTER, RUBBER SEAL, STANDARD 0.95 W, 24 VDC COIL, WITH LIGHT/SURGE SUPPRESSOR, NON LOCKING MANUAL OVERRIDE, SIDE PORTED, 1/4 IN,...
SOLENOID VALVE, VQ4000 SERIES, BASE MOUNTED, PLUG-IN, 3 POSITION CLOSED CENTER, RUBBER SEAL, STANDARD 0.95 W, 24 VDC COIL, WITH LIGHT/SURGE SUPPRESSOR, NON LOCKING MANUAL OVERRIDE, SIDE PORTED, WITHOUT SUB...
SOLENOID VALVE, VQC SERIES, 2-POSITION DOUBLE ACTUATION, METAL SEAL, STANDARD FUNCTION, 24 V DC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQC SERIES, 2-POSITION SINGLE ACTUATION, METAL SEAL, NEGATIVE COM FUNCTION, 24 V DC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQC SERIES, 2-POSITION SINGLE ACTUATION, RUBBER SEAL, NEGATIVE COM FUNCTION, 24 V DC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQC SERIES, 2-POSITION SINGLE ACTUATION, RUBBER SEAL, STANDARD FUNCTION, 24 V DC, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQC SERIES, PNEUMATIC, SPRING BASE, 0.15-0.7 MPA, 2 POSITION , 5 PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VT3/VO3, 3-PORT, COIL: 200VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VT307 SERIES, 3 PORT, DIRECT OPERATED POPPET TYPE, VACUUM SPECIFICATION TYPE,24 VDC COIL, DIN TERMINAL WITH CONNECTOR, WITH LIGHT AND SURGE VOLTAGE SURPRESSOR. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, W/ VITON SEALS, SOL 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, WATSON SMITH PRODUCTS, VP51/0-10V/0-150PSI/ NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,24VDC,DOUBLE SOLENOID,4 WAY,5 PORT PLUG IN VALVE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,4/5 PORT, DOUBLE SOLENOID, 0.1-0.7MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VAVLE, SERIES: VQ2000, 2 POSITION SINGLE ACTUATION, METAL SEAL, 24VDC, CABLE LENGTH 0.6M. FREE 2 YEAR RADWELL WARRANTY
STEAM VALVE, JPN SPL, REPLACEMENT FOR VNB401CS-N25A-X300. FREE 2 YEAR RADWELL WARRANTY
STEM ACTUATED VALVE, 8 BAR, 14.4-120PSI, (4938). FREE 2 YEAR RADWELL WARRANTY
TWO-WAY UNITARY VALVE (2.5 CV), SIZE 1/2 INCH, X 5/8 INCH NPT, SPRING RANGE: 3 PSI TO 10 PSI, TEMP. RANGE 35 F TO 250 F. FREE 2 YEAR RADWELL...
TWO-WAY UNITARY VALVE, 6-7/8 INCH (175 MM) HIGH X 5/8 INCH (130 MM) O.D., TEMP. RANGE 40 F (4 C) TO 240 F (116 C), 250 PSI, 1724 KPA. FREE...
VALVE ASSEMBLY, 2-WAY, 2.92 CV. FREE 2 YEAR RADWELL WARRANTY
VALVE BODY, AIR OPERATED, 3 PORT, VPA542, STANDARD, SINGLE UNIT, 3/8 INCH PORT SIZE, NPT THREAD TYPE, NORMALLY CLOSED TYPE OF ACTUATION, WITHOUT BRACKET. FREE 2 YEAR RADWELL WARRANTY
VALVE COOLANT, AIR OPERATED, FKM SEAL, G THREAD. FREE 2 YEAR RADWELL WARRANTY
VALVE ELECTRONICS MODULE, FOR VALVE MANIFOLD MPA-S. FREE 2 YEAR RADWELL WARRANTY
VALVE ISO DOUBLE SOLENOID SIZE 1. FREE 2 YEAR RADWELL WARRANTY
VALVE ISO DOUBLE SOLENOID SIZE 2. FREE 2 YEAR RADWELL WARRANTY
VALVE MANIFOLD, SINGLE ACTUATION, L PLUG CONNECTOR WITH LEAD WIRE, LIGHT/ SURGE VOLTAGE SUPPRESSOR, RUBBER SEAL, 2 POSITION, 24 DC. FREE 2 YEAR RADWELL WARRANTY
VALVE, 1/2 INCH NPT, 0.47 CV, 2-3 WAY. FREE 2 YEAR RADWELL WARRANTY
VALVE, 1/2IN, 3W, 5/8IN OD, FLR, 1.6CV, . FREE 2 YEAR RADWELL WARRANTY
VALVE, 101 PSI, 14-122 F OPERATING TEMPERATURE, COMPACT, BASE PORTED, 3 PORT, VQ100 SERIES. FREE 2 YEAR RADWELL WARRANTY
VALVE, 2 POSITON DOUBLE, PLUG IN SUB PLATE, METAL SEAL, 220 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
VALVE, 24VDC, 1W, 0.0~0.8MPA SUPPLY, 0.2~0.7MPA P.I.L.. FREE 2 YEAR RADWELL WARRANTY
VALVE, 24VDC, VQ1000 SERIES, 2 POSITION SINGLE ACTUATION, LOW WATTAGE, MANUAL LOCKING TYPE. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3 POSISTION, CLOSED CENTER, RUBBER SEAL, 24 VDC, 0.2 ~ 0.7MPA. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3 POSITION CLOSED CENTER, PLUG-IN SUB PLATE, METAL SEAL, 12 VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3 POSITION CLOSED CENTER, PLUG-IN(AC), METAL SEAL, 220 VAC COIL VOLTAGE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3 POSITION EXHAUST CENTER, METAL SEAL, PLUG IN SUB PLATE, 220 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3 POSITION PLUG-IN (DC), VQ1000/VQ20/VQ30. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3 POSITION PLUG-IN (DC). FREE 2 YEAR RADWELL WARRANTY
VALVE, 3 POSITION PLUG-IN, VQ1000 SERIES, 3 POSITION CLOSED CENTER, RUBBER SEAL, 100 VAC, 50/60 HZ, 0.2-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3 POSITION PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3 POSITION PRESSURE CENTER ACTUAION, VQ4000 SERIES, STANDARD FUNCTION, PLUG-IN SUB PLATE, METAL SEAL TYPE, PRESSURE 0.15-1 MPA, 110 VAC COIL VOLTAGE, 50/60 HZ, W/LIGHT-SURGE VOLTAGE SUPPRESSOR, LOCKING TYPE/MANUAL...
VALVE, 3 POSITION PRESSURE CENTER, PLUG-IN SUB PLATE, RUBBER SEAL. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3 POSITION PRESSURE CENTER, PLUG-IN(AC), METAL SEAL, LOCKING TYPE, 220 VAC COIL VOLTAGE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3 POSITION, CLOSED CENTER, 5 PORT PLUG IN, RUBBER SEAL, 24 VDC, OPERATING PRESSURE RANGE 0.1 MPA - 0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3 POSITION, CLOSED CENTER, PLUG-IN, RUBBER SEAL, 0.5 WATTS, 0.2-0.7 MPA, 24 VDC, 200/220 VAC. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3 POSITION, PLUG-IN(DC). FREE 2 YEAR RADWELL WARRANTY
VALVE, 3 POSITION, PLUG-IN, (AC). FREE 2 YEAR RADWELL WARRANTY
VALVE, 3 POSITION, PLUG-IN, 5 PORT, NPT THREAD. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3-POSITION, 5 PORT, PLUG IN, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY
VALVE, 4 POSITION *LQA. FREE 2 YEAR RADWELL WARRANTY
VALVE, 4 POSITION. FREE 2 YEAR RADWELL WARRANTY
VALVE, 4 WAY VALVE, BUILT IN FITTING, DC, BODY PORTED. FREE 2 YEAR RADWELL WARRANTY
VALVE, 5 PORT SOLENOID VALVE, PLUG-IN TYPE, BASE MOUNTED, NEW STYLE. FREE 2 YEAR RADWELL WARRANTY
VALVE, 5 PORT, 2 POSITION SINGLE, RUBBER SEAL, 0.1 MPA-0.7 MPA, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, 5 PORT, DOUBLE, PLUG-IN, BASE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
VALVE, 5 PORT, PLUG IN, 0.15-0.7 MPA . FREE 2 YEAR RADWELL WARRANTY
VALVE, 5 PORT, PLUG IN, NPT, PILOT. FREE 2 YEAR RADWELL WARRANTY
VALVE, 5 PORT, PLUG-IN, 24 VDC, 3 POSITION EXHAUST CENTER, RUBBER SEAL, 0.4 WATT. FREE 2 YEAR RADWELL WARRANTY
VALVE, 5 PORT, SOLENOID, 24VDC, BASE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
VALVE, AIR OPERATED, VP3/5/7 SOLENOID VALVE 3-PORT. FREE 2 YEAR RADWELL WARRANTY
VALVE, AIR PILOT, 3 PORT, FOR VT3/VO3 SOL VALVE. FREE 2 YEAR RADWELL WARRANTY
VALVE, AIR PILOT, VP4 SOLENOID VALVE 4/5 PORT, CLASS CODE: FE, FAMILY CODE: 283. FREE 2 YEAR RADWELL WARRANTY
VALVE, BASE MOUNTED, 3 POSITION, CLOSED CENTER, RUBBER SEAL, LOW WATTAGE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, BASE MOUNTED, VQ2000 SERIES, 2 POSITION DOUBLE ACTUATION, RUBBER SEAL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, COMPACT, CONNECTOR (DC), 3-PORT, MAX PRESSURE: 0.6 MPA, RESPONSE TIME: 5MS OR LESS. FREE 2 YEAR RADWELL WARRANTY
VALVE, COMPACT, CONNECTOR (DC), VQ100 SERIES, 12VDC, NPT THREAD TYPE, PILOT TYPE. FREE 2 YEAR RADWELL WARRANTY
VALVE, COMPACT, PLUG-IN (DC), 3 PORT, NC, 24VDC, NON-LOCKING PUSH STYLE OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
VALVE, COMPACT, PLUG-IN (DC), VQ100 SOL VALVE 3-PORT. FREE 2 YEAR RADWELL WARRANTY
VALVE, COMPACT, PLUG-IN, VQ100, 3PORT, (DC). FREE 2 YEAR RADWELL WARRANTY
VALVE, CONNECTOR, 3 PORT. FREE 2 YEAR RADWELL WARRANTY
VALVE, CONTROL VALVE, 5 PORT, PLUG IN. FREE 2 YEAR RADWELL WARRANTY
VALVE, DBL SOL, PLUG-IN (AC), VQ4000 SERIES, 4/5 PORT, PRESS 0.15~1.0MPA. FREE 2 YEAR RADWELL WARRANTY
VALVE, DBL SOL, PLUG-IN *LQA. FREE 2 YEAR RADWELL WARRANTY
VALVE, DBL, FLIP N/PLUG-IN(DC). FREE 2 YEAR RADWELL WARRANTY
VALVE, DBL, NON PLUG-IN (DC). FREE 2 YEAR RADWELL WARRANTY
VALVE, DOUBLE SOLENOID, PLUG-IN (DC) ). FREE 2 YEAR RADWELL WARRANTY
VALVE, DOUBLE SOLENOID, PLUG-IN, 2 POSITION DOUBLE, RUBBER SEAL, LOW WATTAGE TYPE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, DOUBLE SOLENOID, SPL. FREE 2 YEAR RADWELL WARRANTY
VALVE, DOUBLE, FLIP N/PLUG-IN(DC). FREE 2 YEAR RADWELL WARRANTY
VALVE, DOUBLE, NON PLUG-IN (DC). FREE 2 YEAR RADWELL WARRANTY
VALVE, EXHAUST CENTER, METAL SEAL, 3 POSITION, PLUG-IN, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, LOCKING TYPE, 24 VDC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
VALVE, FLOW CONTROL, 2 PORT, AIR OPERATED, SIZE 4, NORMALLY CLOSED, 0.5 MPA, FKM SEALS, 1 INCH RC PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
VALVE, METAL SEAL, PRESSURE CENTER, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, 3 POSITION, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, PLUG IN, 5 PORT, BASE MOUNTED, 3 CLOSED CENTER POSITION, DOUBLE SOLENOID, 24VDC, 4-WAY, AIR/INTER GAS, NON-LOCKING PUCH, MANUAL OPERATION. FREE 2 YEAR RADWELL WARRANTY
VALVE, PLUG-IN TYPE, 5 PORT, 0.2-0.7 MPA, 24 VDC, 3 POSITION. FREE 2 YEAR RADWELL WARRANTY
VALVE, PROPORTIONAL PRESSURE CONTROL, 1/4 ISOG, 0-10 V, 0-10 BAR. FREE 2 YEAR RADWELL WARRANTY
VALVE, SGL SOL, CASSETTE (DC), 24 VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, SGL SOL, PLUG-IN (AC), VQ4000 SERIES, 4/5 PORT, MAX PRESS 0.2~1.0MPA. FREE 2 YEAR RADWELL WARRANTY
VALVE, SGL SOL, PLUG-IN (AC). FREE 2 YEAR RADWELL WARRANTY
VALVE, SGL SOL, PLUG-IN (DC). FREE 2 YEAR RADWELL WARRANTY
VALVE, SGL SOL, PLUG-IN *LQA A: VQ1101R-31. FREE 2 YEAR RADWELL WARRANTY
VALVE, SGL SOL, PLUG-IN *LQA A:VQ1101NR-51. FREE 2 YEAR RADWELL WARRANTY
VALVE, SGL SOL, PLUG-IN *LQA. FREE 2 YEAR RADWELL WARRANTY
VALVE, SGL SOL.. FREE 2 YEAR RADWELL WARRANTY
VALVE, SGL SOLENOID, PLUG-IN *LQA. FREE 2 YEAR RADWELL WARRANTY
VALVE, SGL, FLIP N/PLUG-IN(DC). FREE 2 YEAR RADWELL WARRANTY
VALVE, SGL, FLIP, PLUG-IN (DC). FREE 2 YEAR RADWELL WARRANTY
VALVE, SINGLE SOLENOID, 0.1-0.7MPA. FREE 2 YEAR RADWELL WARRANTY
VALVE, SINGLE SOLENOID, CASSETTE, DC, VQ1000/VQ20/VQ30 VALVE. FREE 2 YEAR RADWELL WARRANTY
VALVE, SINGLE SOLENOID, PLUG-IN (DC). FREE 2 YEAR RADWELL WARRANTY
VALVE, SINGLE SOLENOID, PLUG-IN *LQA. FREE 2 YEAR RADWELL WARRANTY
VALVE, SINGLE SOLENOID, PLUG-IN TYPE, METAL SEAL, EXTERNAL PILOT, 24VDC, LOCKING TYPE . FREE 2 YEAR RADWELL WARRANTY
VALVE, SINGLE SOLENOID, PLUG-IN, SOLENOID VALVE, 24 VDC, LOW WATT. FREE 2 YEAR RADWELL WARRANTY
VALVE, SINGLE SOLENOID,0.1-0.7MPA. FREE 2 YEAR RADWELL WARRANTY
VALVE, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY
VALVE, SINGLE, FLIP, PLUG-IN ,24VDC 1W, BODY PORTED. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOL, VQ4000 VALVE, SOL 4/5-PORT. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID OPERATED, 5 PORT, 2 POSITION, 24VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID, VP3/5/7 SOLENOID VALVE 3-PORT. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID,BOYD PORT, 3/8INCH, 3 PORT. FREE 2 YEAR RADWELL WARRANTY
VALVE, VNB SERIES, 2 WAY, AIR PILOTED. FREE 2 YEAR RADWELL WARRANTY
VALVE, VQ0000 SERIES, 2 POSITION SINGLE ACTUATION, RUBBER SEAL, 24 VDC COIL VOLTAGE, M PLUG CONNECTOR W/O CONNECTOR, BODY PORTED. FREE 2 YEAR RADWELL WARRANTY
VALVE, VQ1000 SERIES, 3 POSITION, CLOSED CENTER, RUBBER SEAL, 24 VDC COIL VOLTAGE, L PLUG CONNECTOR WITHOUT CONNECTOR, LOCKING TYPE. FREE 2 YEAR RADWELL WARRANTY
VALVE, VQ1000 SERIES, 4 POSITION DUAL 3 PORT VALVE, 24 VDC, MANUAL OVERRIDE- PUSH-LOCKING, SLOTTED TYPE. FREE 2 YEAR RADWELL WARRANTY
VALVE, VQ1000 SERIES, 5 PORT, PLUG IN VALVE, 24 VDC, 2 POSITION SINGLE. FREE 2 YEAR RADWELL WARRANTY
VALVE, VQ1000 SERIES, PLUG-IN UNIT, 4 POSITION ACTUATION, DUAL, 3 PORT, 24 VDC, 0.15-0.7 MPA, BASE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
VALVE, VQ2000 SERIES, 2 POSITION SINGLE ACTUATION, 100 VAC, LOCKING TYPE (TOOL REQUIRED). FREE 2 YEAR RADWELL WARRANTY
VALVE, VQ4000 SERIES, 3 POSITION PRESSURE CENTER, PLUG-IN(DC), 3/8 IN PORT SIZE, METAL SEAL, 12 VDC COIL VOLTAGE, PRESSURE 0.15 ~ 1.0 MPA. FREE 2 YEAR RADWELL WARRANTY
VALVE, VQ4000 SERIES, SINGLE SOLENOID, PLUG-IN, 2 POSITION, 4/5-PORT, BASE PORTED, SUP 0-1.0 MPA, PIL 0.2-1.0 MPA, RUBBER SEAL, EXTERNAL PILOT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE,2-POSITION DOUBLE,24VDC COIL VOLTAGE,PLUG-IN, VQ1201N-51 IS THE SUGGESTED REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
VALVE,5 PORT SOLENOID VALVE, PLUG-IN TYPE, BASE MOUNTED, NEW STYLE. FREE 2 YEAR RADWELL WARRANTY
VALVE. FREE 2 YEAR RADWELL WARRANTY
VALVE/ISO DOUBLE SOLENOID SIZE 2. FREE 2 YEAR RADWELL WARRANTY
VALVE/ISO SINGLE SOLENOID SIZE 1. FREE 2 YEAR RADWELL WARRANTY
VNA/B/C/D 2-WAY MEDIA VALVE, PROCESS VALVE, AIR: CARBON DIOXIDE/NITROGEN GAS/FREON 11/113/114, ARGON/HELIUM, FLUIDS: TURBINE OIL/HYDRAULIC FLUID, 200V, 1.5MPA. FREE 2 YEAR RADWELL WARRANTY
VP300/500/700, 3 PORT SOLENOID VALVE, BASE MOUNTED, SINGLE UNIT, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY
VP300/500/700, 3 PORT SOLENOID VALVE, BODY PORTED, SINGLE UNIT, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY
VQ VALVE, 3 POSITION PLUG-IN, FLUID: AIR/INERT GAS, OPERATING PRESSURE RANGE: 0.1MPA-0.7MPA, 12-24 VDC, 100/110/200/220 VAC, AMBIENT AND FLUID TEMPERATURE: -10 TO 50 DEGREES CELSIUS. FREE 2 YEAR RADWELL WARRANTY...
VQ1000 SERIES, VQ1*0*, 5 PORT SOLENOID VALVE, PLUG-IN TYPE, BASE MOUNTED, NEW STYLE, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY
VQ2000 SERIES, VQ2*0*, 5 PORT SOLENOID VALVE, PLUG-IN, BASE MOUNTED, NEW STYLE, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY
VQC VALVE. FREE 2 YEAR RADWELL WARRANTY
WATER VALVE, 3WAY MIXING, UNITARY, 7/8INCH OD. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>