Norgren LLC Valve Lock Out T64E-4AB-P1N

Description
SLIDE VALVE ASSY, 64 SERIES, OLYMPIAN, YELLOW, 250PSIG, 17BAR, 80DEG C, 175DEG F. FREE 2 YEAR RADWELL WARRANTY
Description
SLIDE VALVE ASSY, 64 SERIES, OLYMPIAN, YELLOW, 250PSIG, 17BAR, 80DEG C, 175DEG F. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Lock Out - 18739436 - Radwell International
Willingboro, NJ, United States
Valve Lock Out
18739436
Valve Lock Out 18739436
SLIDE VALVE ASSY, 64 SERIES, OLYMPIAN, YELLOW, 250PSIG, 17BAR, 80DEG C, 175DEG F. FREE 2 YEAR RADWELL WARRANTY

SLIDE VALVE ASSY, 64 SERIES, OLYMPIAN, YELLOW, 250PSIG, 17BAR, 80DEG C, 175DEG F. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 18739436
Product Name Valve Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

100,000 psi Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 100000.00 psi (70378 m H2O)
View Details
VALVES - BP-025-SS-T-SW-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Flanged Spring Assisted Check Valves - DFT® DLC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Stainless Steel; Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details