Johnson Controls, Inc. Valve Repair Kit V-3754-608

Description
V-3754-608, JOHNSON CONTROLS, REPLACEMENT SPRING, 3-6 PSI RANGE, FOR 1 AND 1 1/2 INCH VALVES WITH 3/4" STROKE, V-3000. FREE 2 YEAR RADWELL WARRANTY
Description
V-3754-608, JOHNSON CONTROLS, REPLACEMENT SPRING, 3-6 PSI RANGE, FOR 1 AND 1 1/2 INCH VALVES WITH 3/4" STROKE, V-3000. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Repair Kit - 97245895 - Radwell International
Willingboro, NJ, United States
Valve Repair Kit
97245895
Valve Repair Kit 97245895
V-3754-608, JOHNSON CONTROLS, REPLACEMENT SPRING, 3-6 PSI RANGE, FOR 1 AND 1 1/2 INCH VALVES WITH 3/4" STROKE, V-3000. FREE 2 YEAR RADWELL WARRANTY

V-3754-608, JOHNSON CONTROLS, REPLACEMENT SPRING, 3-6 PSI RANGE, FOR 1 AND 1 1/2 INCH VALVES WITH 3/4" STROKE, V-3000. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 97245895
Product Name Valve Repair Kit
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
16mm FLATPROP EQI - 12-216C-04520+EQIFIL+BDU - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Air solenoid valve - CPE10-M1BH-5/3ES-M7-B - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details