NIBCO INC. Ball Valve U45TB-V-2

Description
BALL VALVE, DOUBLE UNION, TRU-BLOC PVC, 2 INCH, SOC/THD , W/VITON SEAL, MA930UD. FREE 2 YEAR RADWELL WARRANTY
Description
BALL VALVE, DOUBLE UNION, TRU-BLOC PVC, 2 INCH, SOC/THD , W/VITON SEAL, MA930UD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - 22772058 - Radwell International
Willingboro, NJ, United States
Ball Valve
22772058
Ball Valve 22772058
BALL VALVE, DOUBLE UNION, TRU-BLOC PVC, 2 INCH, SOC/THD , W/VITON SEAL, MA930UD. FREE 2 YEAR RADWELL WARRANTY

BALL VALVE, DOUBLE UNION, TRU-BLOC PVC, 2 INCH, SOC/THD , W/VITON SEAL, MA930UD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 22772058
Product Name Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valve - 220414268 - Radwell International
Hamilton Company
Specs
Valve Type Needle
View Details
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details
Stem Extension for Brass Ball Valve - 5808-3 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 3.00 inch (76.20 mm)
View Details
8 in. Size Foot Valve|Master File - FV800 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 8.00 inch (203.20 mm)
View Details