Norgren LLC Pneumatic Manual Control Valves T84T-4GA-B1N

Description
Norgren T84T-4GA-B1N
Request a Quote
Description
Norgren T84T-4GA-B1N
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Manual Control Valves - 1829632 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Manual Control Valves
1829632
Pneumatic Manual Control Valves 1829632
Norgren T84T-4GA-B1N

Norgren T84T-4GA-B1N

Supplier's Site
Control Valve - 123885304 - Radwell International
Willingboro, NJ, United States
Control Valve
123885304
Control Valve 123885304
SHUT-OFF VALVE, PORT SIZE G1/2, 3/2 FUNCTION, BALL VALVE, LOCKABLE IN CLOSED POSITION, COMPRESSED AIR ONLY, REPLACEMENT FOR T74T-4GA-P1N. FREE 2 YEAR RADWELL WARRANTY

SHUT-OFF VALVE, PORT SIZE G1/2, 3/2 FUNCTION, BALL VALVE, LOCKABLE IN CLOSED POSITION, COMPRESSED AIR ONLY, REPLACEMENT FOR T74T-4GA-P1N. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 1829632 123885304
Product Name Pneumatic Manual Control Valves Control Valve
Valve Type Control Valve Ball
Primary Material Aluminum; Aluminium
Media Air Compressed Air
Valve Size 0.50 inch (12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HPAL & POx Autoclave Valves - AbrasoBlock® - ValvTechnologies, Inc.
Specs
Valve Type Block Bleed; Ball
Primary Material Exotic Metal
Media Gas; Steam; Air; Chemical
View Details
10mm PICOSOL MS - 11-333EF02-B6+2311+BIO - IMI Life Science
Specs
Media Gas
Valve Size 0.05 inch (1.20 mm)
Maximum Pressure -13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details
Valve, Pressure Relief, 0-25 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details
APCO Rubber Flapper Swing Check Valves (CRF) -  - DeZURIK, Inc.
Specs
Valve Type Swing; Check
View Details