Radwell International Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| 1/2" TWO WAY FAN COIL VALVES 2.5 CV,1/2'' SWEAT 2W N.O., 300 PSI MAX, MAXIMUM SAFE OPERATING PRESSURE: 2068 KPA. FREE 2 YEAR RADWELL WARRANTY | |
| 2 CV FLOW RATE PILOT OPERATED SOLENOID VALVE 3/8" INLET, DOUBLE CHECK SPACER MANIFOLD OPTION. FREE 2 YEAR RADWELL WARRANTY | |
| 2 CV FLOW RATE PILOT OPERATED SOLENOID VALVE 3/8" INLET, INTERFACE SPEED CONTROL MANIFOLD OPTION. FREE 2 YEAR RADWELL WARRANTY | |
| 2 PORT SOLENOID VALVE, 0.03-0.7MPA, 28MM, DC24V, 4.5W. FREE 2 YEAR RADWELL WARRANTY | |
| 2 PORT SOLENOID VALVE, DIRECT OPERATED, 23 SERIES, 2 MM ORIFICE, 24 VDC, DIN TERMINAL WITH LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| 2 PORT VALVE, DIRECT OPERATED, 24 VDC COIL, 7 WATT, SIZE 2, NORMALLY CLOSED, ALUMINUM BODY, 1/8 INCH PORT. FREE 2 YEAR RADWELL WARRANTY | |
| 2 PORT VALVE, DIRECT OPERATED, SIZE 2, NORMALLY CLOSED, 24 VDC COIL, 7 WATT, ALUMINUM BODY, 1/8 INCH PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| 2 PORT VALVE, SIZE 1, N.C. VALVE, STAINLESS STEEL, 1/4 MM PORT, 5 MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| 2-PORT VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| 3-WAY AIR VALVE, 1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| 3.6 CV FLOW RATE PILOT OPERATED SOLENOID VALVE 1/2" INLET, BLANK PLATE MANIFOLD OPTION. FREE 2 YEAR RADWELL WARRANTY | |
| 5 PORT MECHANICAL VALVE, RUBBER SEAL, 1/8IN 5/2BLACK TWIST SELECTOR MECH VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 5 PORT SOLENOID VALVE, BODY PORTED, 2 POSITION SINGLE, INDIVIDUAL EXHAUST FOR THE PILOT VALVE, 24VDC, WITH LEAD 300MM WIRE, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, M5X0.8 PORT SIZE, WITH SILENCER. FREE... | |
| AIR FILTER, FOR REGULATOR, REGULATOR PART NUMBER W3000, 5 MICRON. FREE 2 YEAR RADWELL WARRANTY | |
| AIR OPERATED VALVE, 3-WAY, 3MM ORIFICE SIZE, 1/4 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| AIR PILOTED VALVE,BODY PORTED (SIDE), 3 PORT, 2 POSITION, SINGLE PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| AIR SOLENOID VALVE, 10MM, 5/2 MONOSTABLE, ELECTRICAL, 24VDC, MECHANICAL SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| AIR SOLENOID VALVE, 2X3/2 CLOSED/MONOSTABLE, SIZE 18MM, 24 VDC, 1.5...10 BAR, COIL 22 VDC:1.0 W, (8004885). FREE 2 YEAR RADWELL WARRANTY | |
| AIR SOLENOID VALVE, 40-145 PSI, 24 VDC, G 3/8 INCH PORT, MECHANICAL SPRING, 42 MM WIDTH, LED SIGNAL STATUS DISPLAY, 60 MS SWITCHING TIME OFF, 0-90% RELATIVE AIR HUMIDITY, ROHS... | |
| AIR SOLENOID VALVE, 5/2 WAY BISTABLE FUNCTION, ELEC ACTUATION TYPE, 26.5 MM VALVE SIZE, 1300 L/MIN FLOW RATE, 1/4 NPT PORT, 0.15 - 1 MPA (1.5-10 BAR) OPER PRESSURE, PISTON... | |
| AIR SOLENOID VALVE, 5/2 WAY, MONOSTABLE, ELECTRICAL ACTUATION, PLUG IN CONNECTION, -0.9 TO 10 OPERATING PRESSURE, 3-10 BAR PILOT PRESSURE, 24 VDC, LED SIGNAL STATUS DISPLAY, IP65, (539159). FREE 2... | |
| AIR SOLENOID VALVE, 539152 ELECTRICAL ACTUATION, 24VDC, 3-10 BAR OPERATING PRESSURE, STANDARD NOMINAL FLOW RATE 900 L/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| AIR SOLENOID VALVE, VALVE FUNCTION 5/2, MONOSTABLE, VALVE SIZE, 10 MM, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| AIR SOLENOID VALVE, VSVA SERIES, 5/3; CLOSED VALVE FUNCTION, ELECTRICAL ACTUATION, 1000 L/MIN STANDARD NOMINAL FLOW RATE, 24 VDC OPERATING VOLTAGE, -0.9-10 BAR OPERATING PRESSURE, IP65, 539162. FREE 2 YEAR... | |
| AIR SOLENOID VALVE, VUVG SERIES, 5/2; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 14 MM VALVE SIZE, 24 VDC, 700-780 L/MIN STANDARD NOMINAL FLOW RATE, 2.5-8 BAR OPERATING PRESSURE, G1/8 PNEUMATIC WORKING... | |
| AIR SOLENOID VALVE, VUVG SERIES, 5/2; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 14 MM VALVE SIZE, 620 L/MIN STANDARD NOMINAL FLOW RATE, 24 VDC, -0.9-8 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET,... | |
| AIR SOLENOID VALVE, VUVG SERIES, 5/2; MONOSTABLE, ELECTRICAL ACTUATION, 10 MM VALVE SIZE, 220 L/MIN STANDARD NOMINAL FLOW RATE, M5 PNEUMATIC WORKING PORT, 24 VDC OPERATING VOLTAGE, 2.5-8 BAR OPERATING... | |
| AIR SOLENOID VALVE, VUVG SERIES, 5/2; MONOSTABLE, ELECTRICAL ACTUATION, 18 MM VALVE SIZE, 1300 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC WORKING PORT, 24 VDC OPERATING VOLTAGE, 3-8 BAR OPERATING... | |
| AIR VALVES, 1/8INCH SINGLE SOL. 2-3 WAY,WITH VITON. FREE 2 YEAR RADWELL WARRANTY | |
| ANGLE SEAT VALVE, VZXA SERIES, POPPET VALVE WITH PISTON ACTUATOR, PNEUMATIC ACTUATION, 2/2 VALVE FUNCTION, MECHANICAL SPRING RESET, INTERNAL THREAD G1/8 PNEUMATIC CONNECTION, 5-10 BAR OPERATING PRESSURE, 8060531. FREE 2... | |
| ANGLE SEAT VALVE, VZXF SERIES, POPPET VALVE WITH PISTON ACTUATOR, 24 MM NOMINAL WIDTH, 2/2; CLOSED; MONOSTABLE, MECHANICAL SPRING RESET, INTERNAL THREAD G1/8 PNEUMATIC CONNECTION, 6-10 BAR OPERATING PRESSURE, 1002550. | |
| ANGLE SEAT VALVE, VZXF SERIES, POPPET VALVE WITH PISTON ACTUATOR, 35 MM NOMINAL WIDTH, 2/2; CLOSED; MONOSTABLE, MECHANICAL SPRING RESET, INTERNAL THREAD G1/8 PNEUMATIC CONNECTION, 6-10 BAR OPERATING PRESSURE, 3535824. | |
| ANGLE SEAT VALVE, VZXF SERIES, POPPET VALVE WITH PISTON ACTUATOR, 43 MM NOMINAL WIDTH, 2/2; CLOSED; MONOSTABLE, MECHANICAL SPRING RESET, INTERNAL THREAD G1/8 PNEUMATIC CONNECTION, 6-10 BAR OPERATING PRESSURE, 3536435. | |
| BALL VALVE 3/4INCH PADLOCK HANDLE SSBALL AND STEM. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE ACTUATOR UNIT, 1-1/4IN, PIPE THREAD TO DIN EN, 63BAR, 2/2WAY, 2PITCH CIRCLE DIAMETERS OF 42-50MM, STAINLESS STEEL, SINGLE ACTING, 53NM, RIGHT SWIVEL, 90DEG, 5.6BAR, CLOSED. FREE 2 YEAR... | |
| BALL VALVE ACTUATOR UNIT, VZPR SERIES, 2-WAY, ELECTRICAL ACTUATION, RP1/4 FITTING CONNECTION, 15 NOMINAL WIDTH DN, 1-8.4 BAR OPERATING PRESSURE OF ACTUATOR, 540510. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE ACTUATOR, 2-WAY, QUARTER TURN, ELECTRICAL PNEUMATIC, 1-8.4 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE ACTUATOR, ELECTRICAL PNEUMATIC TYPE, 2-WAY, QUARTER TURN, 1-8.4 BAR OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, VYH SERIES, 3-WAY, 400 PSI, THREADED, MANUALLY OPERATED, STEEL HANDLE, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, VZBA SERIES, 2-WAY, MECHANICAL ACTUATION TYPE, RP1 1/4 FITTING CONNECTION, 32 MM INSIDE DIAMETER, 2/2 VALVE FUNCTION, 24 NM ACTUATING TORQUE, 1686641. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, VZBE SERIES, 2-WAY BALL VALVE WITH HAND LEVER, MECHANICAL ACTUATION, 1 1/2 NPT FITTING CONNECTION, 38 MM INSIDE DIAMETER, 2/2 VALVE FUNCTION, 4745221. FREE 2 YEAR RADWELL WARRANTY... | |
| BALL VALVE, VZBE SERIES, 2-WAY BALL VALVE WITH HAND LEVER, MECHANICAL ACTUATION, 1 NPT FITTING CONNECTION, 25 MM INSIDE DIAMETER, 2/2 VALVE FUNCTION, 4745219. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, VZBE SERIES, 2-WAY BALL VALVE WITH HAND LEVER, MECHANICAL ACTUATION, 1/4 NPT FITTING CONNECTION, 11.6 MM INSIDE DIAMETER, 2/2 VALVE FUNCTION, 4745214. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, VZBE SERIES, 2-WAY BALL VALVE WITH HAND LEVER, MECHANICAL ACTUATION, 2 NPT FITTING CONNECTION, 50 MM INSIDE DIAMETER, 2/2 VALVE FUNCTION, 4745223. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, VZBE SERIES, 2-WAY BALL VALVE, MECHANICAL ACTUATION, 1/4 NPT FITTING CONNECTION, F0304 FLANGE HOLE PATTERN, 11.6 MM INSIDE DIAMETER, 2/2 VALVE FUNCTION, 4836917. FREE 2 YEAR RADWELL WARRANTY... | |
| BLOWER RELIEF VALVE, VACUUM, 60 IN WC PRESET LIMIT, 1.5 IN OUTSIDE DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| BODY PORTED 3 PORT VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK SPACER, DOUBLE, WITH RESIDUAL PRESSURE EXHAUST. FREE 2 YEAR RADWELL WARRANTY | |
| CKD CORP Hydraulics W3000-10G-W-F | |
| CKD CORP Pneumatics W1000-8N-W | |
| CKD CORP Pneumatics W3000-10-W | |
| CKD CORP Pneumatics W3000-10N-W-F | |
| CKD CORP Pneumatics W3000-8-W-F | |
| CKD CORP Pneumatics W3000-8-W-FT8 | |
| CKD CORP Pneumatics W3000-ELEMENT | |
| COIL ASSEMBLY, 24 VDC, CLASS B, PRODUCT LINE DESCRIPTION: VALVE, FAMILY CODE: 200, FAMILY DESCRIPTION:VX2 2-WAY MEDIA VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| COIL ASSEMBLY, VX2 2-WAY MEDIA VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| COIL ASSEMBLY, VX2 SERIES, 2-WAY MEDIA VALVE, AC 240V 50/60HZ, AC 260V 60HZ, CLASS B. FREE 2 YEAR RADWELL WARRANTY | |
| COIL ASSEMBLY, VX2, 2-WAY MEDIA VALVE, AC24V 50/60HZ, AC26V 60HZ, CLASS B, ZQ. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 22MM, 2W, 24VDC, 91MA. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 4VA-110VAC, SHAPE A, SIDE 30 MM SLEEVE. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, SERIES 70, 22 MM, 5 WATTS, 24 V DC, 1/2 IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, SERIES VX, B CLASS, 24VDC, DIN ELECTRICAL ENTRY, W/O CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 1-1/2 INCH GATE VALVE, 1975 PSI, 100°F, HF SEAT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 2-WAY, 2-POSITION, 3/4 IN NPT, 2W, ZONE, ERIE POPTOP, NO STEAM. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT AIR OPERATED 2 PORT VALVE, DIRECT AIR OPERATED, 2 PORT VALVE FOR MANIFOLD, N.C. OR N.O. STYLE, COMPATIBLE WITH A WIDE VARIETY OF FLUIDS, EFFECTIVE AREA MM2 (CV): 6~19... | |
| DIRECT AIR OPERATED 2 PORT VALVE, VXA21 SERIES, 3 MM ORIFICE, NORMALLY CLOSED, 1/4 INCH PORT, NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT AIR OPERATED VALVE, 8 MM ORIFICE, N.C, 3/8 IN PORT SIZE, WITH BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT OP 3 PORT SOLENOID VALVE, COM. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT OP 3 PORT SOLENOID VALVE, N.C.. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT OPERATED 2 PORT SOLENOID VALVE FOR AIR, MANIFOLD TYPE,IP65 PROTECTIVE ENCLOSURE,NORMALLY CLOSED,LINEAR MOTION TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT OPERATED 2 PORT VALVE (N.C.). FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT OPERATED 2 PORT VALVE (N.O.). FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT OPERATED 2 PORT VALVE, 24 VOLTS DC, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT OPERATED, 3 PORT SOLENOID VALVE, 0.08 ~ 0.5 CV, 240VAC, 12, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 1 IN. STAINLESS STEEL SOCKET WELD CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 3 PORT SOLENOID VALVE, BODY PORTED, VZ500 SERIES, NORMALLY CLOSED, COMMON EXHAUST FOR PILOT AND MAIN VALVES, 24 VDC, W/ LEAD WIRE PLUG CONNECTOR (300 MM), W/... | |
| DISCONTINUED BY MANUFACTURER, 3-PORT VALVE, 2-POSITION NORMALLY CLOSED, DC24V, MANIFOLD BASE, SINGLE SOLENIOD, SUB-BASE PLUMBING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 539143, AIR SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AIR REGULATING VALVE ASSEMBLY, WITH BELT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE ACTUATOR, 2-WAY, QUARTER TURN, ELECTRICAL PNEUMATIC, 1-8.4 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BASE MOUNTED PLUG LEAD UNIT, MANIFOLD ASSEMBLY ATTACHMENT, FLAT RIBBON CABLE CONNECTOR, 10 POLE, 7 STATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL ASSEMBLY, 2-WAY MEDIA VALVE, AC100V 50/60HZ, AC110V 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUE DATE: 3/31/18, HAND SLIDE VALVE, NORMALLY CLOSED, G1/2 PORT CONNECTORS, MANUAL TYPE ACTUATION, LINE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUE DATE: 3/31/18, HAND SLIDE VALVE, NORMALLY CLOSED, G1/4 PORT CONNECTORS, MANUAL TYPE ACTUATION, LINE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTRO PNEUMATIC REGULATOR, 3 BODY PORTED, 24 VALVE, 1 TO 5 VOLT, 1/2 INCH PORT SIZE, RC THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FAN COIL VALVE, 2 WAY, 3/4IN SWEAT, 8.0 CV, NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FAN COIL VALVE, 3 WAY, 1/2IN SWEAT, 4.0 CV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FAN COIL VALVE, 3 WAY, 1IN SWEAT, 7.0 CV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HAND SLIDE VALVE, G3/8 INCH PORTS, 90.95 TO -10 BAR OPERATING PRESSURE, LINE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOCKOUT VALVE, SLO-START, IN OUT, 150 PSIG MAX, 10 BAR, 1/2 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOCKOUT VALVE, SLO-START, VT30 SERIES, 3/8 INCH NPTF, 3/8 INCH EXHAUST, 150 PSI, 10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLUG-IN PROPORTIONAL AMPLIFIER, FOR PROPOTIONAL VALVES, WITHOUT ELECTRICAL FEEDBACK, 1 OUTPUT STAGE, 2.5 AMP SOLENOID, 0811405144. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNAUMATIC SOLENOID VALVE, 110/120 V AC, 42MM WIDTH, P53C VALVE CODE, 5/3-WAY, MID-POSITION CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC CONTROL VALVE, 0.15-0.7MPA, 3 PORT, 15+MS, M5 THREAD, SUGGESTED REPLACEMENT SYJA5120-M5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE SINGLE SOLENOID, BODY PORT, 4/5 PORT, 110 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 2 WAY, 25MM ORIFICE, 1MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 3.5 KVS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 3.8BAR, DN10, 1.00KVS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 3/4 IN, DN20, 2.0 KVS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 5.50 KVS, DN20, 1 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, DN20, 2.0 BAR, NICKEL PLATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROLLER CAM VALVE, CONTROL, 0.3-8.5 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID / PILOT VALVE, 3 POSITION EXHAUST CENTER, 24 VDC, DIN CONNECTOR, W/ INDICATOR LIGHT & SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE - MANUAL PILOT OVERRIDE. FREE... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE 4/5 PORT .15-.7MPA 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE DOUBLE BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1-9.9KGF/CM2, 110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/2IN, NPT, 0-0.9MPA, 0/9KGF/CM2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 1.8W, 0-0.7MPA, M5 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 3 P0RT, PRESS 1.5~9.9KGF/CM2, BASE MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 3 PORT, 0-0.9MPA . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3 PORT, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3 PORT, 3-WAY MEDIA VALVE, SINGLE UNIT, 24 VDC, 3MM ORRIFICE, 1/4 INCH PORT OPENING, CONDUIT TERMINAL WITH LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4/5 PORT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5/3 PRESSURISED, FLOW 450 I/MIN, (539173). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, BASE MOUNT, 24 VDC, 2 POSITION, 3-PORT, W/ WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DC24V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIRECT OPERATED, 2 PORT, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIRECT OPERATED, 2 PORT, SINGLE UNIT, NPT THREAD TYPE, STAINLESS STEEL MATERIAL, CLASS B COIL, 110/120 VAC, 50/60 HZ, ROHS COMPLIANT. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, ISO PLUG-IN, DOUBLE ACTION, 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MEDIA (N.C). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PILOT OPERATED, ZERO DIFFERENTIAL PRESSURE, 10 AMP, 10 MM PORT SIZE, 24 VOLTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES VXD, PILOT OPERATED, 2 PORT, VXD21, 15 MM ORIFICE SIZE, NORMALLY CLOSED, 1/2 INCH, NPT THREAD, 110 VAC COIL, 50/60 HZ, CONDUIT TERMINAL. FREE... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES VXD, PILOT OPERATED, 2 PORT, VXD21, 15 MM ORIFICE SIZE, NORMALLY CLOSED, FKM SEAL, 1/2 INCH, NPTF THREAD, 110 VAC COIL, 50/60 HZ, DIN... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES VZ3000, 2 POSITION DOUBLE,220VAC, 50/60HZ, 24 VDC, 0.1-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VACUUM, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VALVE FUNCTION 5/2 MONOSTABLE, OPERATING VOLTAGE 110/120 VAC 50/60 HZ, 1.6 VA, FLOW RATE 1100 L/MIN, WORKING PRESSURE -0.9-10 BAR. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VZ5 SERIES, 5 PORT, 3 POSTION EXHAUST CENTER, 100 VAC 50/60HZ, M PLUG CONNECTOR, 300MM LEAD WIRE, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, THROUGH VALVE, 0,14 KVS, M3/H. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THROUGH VALVE, 0,36 KVS, M3/H. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THROUGH VALVE, 0.36 M/H. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THROUGH VALVE, 0.8 M3/H, 1/2". FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THROUGH VALVE, 2.2 M3/H, 1/2". FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE MANIFOLD, 10 BAR MAX, MANIFOLD RAILS, EN41, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE SOLENOID, 4/5 PORT, 0.1-0.7 MPA, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE SOLENOID, BODY PORTED, 1.5-7 KGF/CM, 24 VDC, M5 PORT SIZE, NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE SOLENOID, DUAL SOLENOID, 24VDC, BASE MOUNT, SUPPLY PRESSURE 0.15-0.7MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE TERMINAL, 24 VDC, SUB BASE VAVLE, SIZE 10, CPX-AP INTERFACE, INTERGRATED PROTECTIVE CURRENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, MANIFOLD, 5 STATION, 5 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, MEDIA (N.C)*LQA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, MEDIA FOR MFLD, AIR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, MEDIA MANIFOLD, (N.C) *LQA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, MEDIA N.C LQA, 110/120 VAC, 50/60 HZ, CLASS B. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, MEDIA, N.C, *LQA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,PNEUMAT IC VALVE,DUAL SOLENOID,12VDC,RC 1/8 PORTS,WITH SUBPLATE. FREE 2 YEAR RADWELL WARRANTY | |
| ERIE CONTROLS Valves VT2212G13B020 | |
| EXHAUST CLEANER MANIFOLD ASSEMBLY, VFS3000 SERIES, BASE FOR MANIFOLD, 5 STATIONS, PLUG-IN TYPE W/TERMINAL BLOCK, RC THREAD STANDARD, SIDE PORTED PIPING, D SIDE MOUNTING EXHAUST CLEANER MOUNTING DIRECTION, 1/2 (P)/3/8... | |
| FAN COIL VALVE ACTUATOR, HUMIDITY RESISTANT, 2-WAY, USED WITH: VU52/VU53/VU54 VALVES, 120 VOLTS, 60 HZ, 2 WATTS, 6 INCH LEADS, SPRING RETURN OPERATION, STAINLESS STEEL CASE, ALUMINUM COVER, 3-POINT METAL... | |
| FAN COIL VALVE ACTUATOR, HUMIDITY RESISTANT, USED WITH: VU52/VU53/VU54 VALVES, 208 VOLTS, 60 HZ, 2 WATTS, 18 INCH LEADS, SPRING RETURN OPERATION, STAINLESS STEEL CASE, ALUMINUM COVER, 3-POINT METAL LATCH. | |
| FAN COIL VALVE, 1/2", 3.5CV, 20#DIF, N/0. FREE 2 YEAR RADWELL WARRANTY | |
| FAN COIL VALVE, HI-PRESSURE, 3/4IN SWEAT, 3.5 CV. FREE 2 YEAR RADWELL WARRANTY | |
| FAN COIL, VALVE ACTUATOR, 120V, 60HZ, 5W, SPRING RETURN, DIVERTING VALVE, HI PRESSURE . FREE 2 YEAR RADWELL WARRANTY | |
| FESTO Pneumatics VZ-3-PK-3 | |
| FESTO Valves VSVA-B-B52-ZD-A1-1T1 L | |
| FESTO Valves VSVA-B-B52-ZD-A2-1T1 L | |
| FESTO Valves VSVA-B-M52-AH-A1-1C1 | |
| FESTO Valves VSVA-B-M52-AZD-A1-1T 1L | |
| FESTO Valves VSVA-B-M52-AZD-A2-1T 1L | |
| FESTO Valves VSVA-B-M52-MH-A1-1R5 L | |
| FESTO Valves VSVA-B-T32C-AZD-A2-1 T1L | |
| FESTO Valves VUVB-ST12-M52-MZH-QX -1T1 | |
| FESTO Valves VUVG-B10-M52-MZT-F-1 T1L | |
| FESTO Valves VUVG-B10-M52-RZT-F-1 P3 | |
| FESTO Valves VUVG-B10-M52-RZT-F-1 T1L | |
| FESTO Valves VUVG-B10-P53C-ZT-F-1 T1L | |
| FESTO Valves VUVG-B10-T32C-MZT-F- 1T1L | |
| FESTO Valves VUVG-B10-T32U-AZT-F- 1T1L | |
| FESTO Valves VUVG-B14-B52-ZT-F-1T 1L | |
| FESTO Valves VUVG-B14-M52-AZT-F-1 T1L | |
| FESTO Valves VUVG-B14-M52-MZT-F-1 T1L | |
| FESTO Valves VUVG-B14-P53C-ZT-F-1 P3 | |
| FESTO Valves VUVG-B14-T32C-AZT-F- 1T1L | |
| FESTO Valves VUVG-B14-T32U-AZT-F- 1T1L | |
| FESTO Valves VUVG-B18-M52-MZT-F-1 T1L | |
| FESTO Valves VUVG-B18-M52-RZT-F-1 T1L | |
| FESTO Valves VUVG-L10-M52-RT-M5-1 P3 | |
| FESTO Valves VUVG-L10-M52-RT-M7-1 P3 | |
| FESTO Valves VUVG-L10-T32C-AT-M7- 1P3 | |
| FESTO Valves VUVG-L14-B52-T-G18-1 P3 | |
| FESTO Valves VUVG-L14-B52-T-G18-1 R1L | |
| FESTO Valves VUVG-L14-B52-T-G18-1 R8L | |
| FESTO Valves VUVG-L14-M52-AT-G18- 1P3 | |
| FESTO Valves VUVG-L14-M52-MT-G18- 1P3 | |
| FESTO Valves VUVG-L14-P53E-T-G18- 1P3 | |
| FESTO Valves VUVG-L18-B52-T-G14-1 P3 | |
| FESTO Valves VUVG-L18-M52-MT-G14- 1P3 | |
| FESTO Valves VUVG-L18-M52-RT-G14- 1P3 | |
| FESTO Valves VUVG-L18-P53C-T-G14- 1P3 | |
| FESTO Valves VUVG-L18-T32C-MT-G14 -1P3 | |
| FESTO Valves VUVG-LK10-T32C-AT-M7 -1H2L-S | |
| FESTO Valves VUVG-S14-M52-MZT-G18 -1T1L | |
| FESTO Valves VUVG-S18-M52-MZT-G14 -1T1L | |
| FESTO Valves VUVS-L20-M52-AD-N18- F7 | |
| FESTO Valves VUVS-L25-M52-MD-G14- F8 | |
| FESTO Valves VUVS-L25-P53C-MD-N14 -F8 | |
| FILTER REGULATOR, COMPRESSED AIR, W1000 SERIES, 1/4" NPT THREAD, L TYPE BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, COMPRESSED AIR, W1000 SERIES, 1/4" NPT THREAD, REVERSE FLOW, C TYPE BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, MODULAR TYPE FRL, AUTOMATIC DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, RC3/8 - PORT SIZE, SET PRESSURE RANGE (MPA) 0.050.85, 5M FILTER RATING, RELIEF, STANDARD FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, WHITE, AUTO-DRAIN, MANUAL ORVERIDE, PORT SIZE: RC 1/4. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER, REGULATOR, 1/4 INCH PORT SIZE, M MICRON, MAX PRESSURE 1 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| FOOT PEDAL, MECHANICAL, BISTABLE, PEV 35 PEB PR. FREE 2 YEAR RADWELL WARRANTY | |
| FOUR WAY VALVE, 1/2 INCH NPT, 2 POSITION, AIR, SPRING RETURN / HAND LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| HI-PRESSURE FAN COIL VALVE, 3/4" 8 CV 10#DIF SWT STR N/O, 300 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| HYBRID REGULATOR, BODY PORTED, INTERNAL PILOT, 1 PORT, 24V, NPT, BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| HYBRID REGULATOR, SIZE 1 BODY PORTED, INTERNAL PILOT, 24V, 4~20MA, 1/4 IN PORT SIZE, NPT THREAD, BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| HYBRID REGULATOR, SOLENOID VALVE, 1/2 INCH PORT SIZE, 0.88 MPA OPERATING PRESSURE, PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| INTERFACE FLOW CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| INTERFACE REGULATOR, 0.1-0.83 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| INTERFACE SPEED CONTROL, VVQ4000 SERIES, FLUID: AIR/INERT GAS, 0.15/1 MPA, 12/24 VDC, 100/220 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LANDIS & GYR Valves VXG44.25-10 | |
| LOCK-OUT VALVE, SLO-START FEATURE, NPTF, 1 1/2 IN/OUT, 1 EXH, 150 PSIG, 10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKOUT VALVE, MANUAL, VT40 SLO-START SERIES, 1-1/4 INCH IN/OUT 1 EXH., PORTS, NPTF THREADS, YELLOW BODY, RED KNOB. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKOUT VALVE, VT40 SLO-START, NPTF THREADS, 1 1/4 INCH IN/OUT 1 INCH EXHAUST, W/METAL MUFFLER (VT40N10AY), YELLOW BODY WITH RED KNOB. FREE 2 YEAR RADWELL WARRANTY | |
| MANIFOLD ASSEMBLY, SOLENOID OPERATED, 16 STATIONS, N.C. SOLENOID, 3 PORT, 24VDC, PLUG IN . FREE 2 YEAR RADWELL WARRANTY | |
| MANIFOLD BASE VDW OTHER SIZE RATING. FREE 2 YEAR RADWELL WARRANTY | |
| MANIFOLD VALVE, 4/5 PORT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| MANIFOLD, FOR 4/5 PORT SOLENOID VALVE, 3/8-3/4-7/8 INCH PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| MANIFOLD, PILOT POPPET, 12 STATION, 3 PORT, 3/8 INCH PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL LOCKOUT VALVE, YELLOW, OPEN/CLOSE, IN/OUT/EXHAUST PORT. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL VALVE, 5 PORT, RUBBER SEAL, 1/8 RC. FREE 2 YEAR RADWELL WARRANTY | |
| MEDIA VALVE 4.5MM/ORIFICE 2WAY 110/120V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| METAL WORK PNEUMATIC Valves W0215000001 | |
| METAL WORK PNEUMATIC Valves W0215000101 | |
| METAL WORK PNEUMATIC Valves W0215000111 | |
| METAL WORK PNEUMATIC Valves W0215000121 | |
| METAL WORK PNEUMATIC Valves W0215000151 | |
| METAL WORK PNEUMATIC Valves W0216001001 | |
| METAL WORK PNEUMATIC Valves W0351000031 | |
| METAL WORK PNEUMATIC Valves W0351000033 | |
| METAL WORK PNEUMATIC Valves W3501000100 | |
| NO VALVE, JPN SPL. FREE 2 YEAR RADWELL WARRANTY | |
| NORGREN Pneumatics VZC7L2C1-C313A | |
| PAR 15 VALVE W/LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| PERFECT SPACER VALAVE, W/RESIDUAL, VS7-6 SERIES, 1.0 MPA, 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT OP 2 PORT SOLENOID VALVE (N.C.). FREE 2 YEAR RADWELL WARRANTY | |
| PILOT OP 2 PORT SOLENOID VALVE, (N.C.). FREE 2 YEAR RADWELL WARRANTY | |
| PILOT OP 2 PORT SOLENOID VALVE, (N.O.). FREE 2 YEAR RADWELL WARRANTY | |
| PILOT OP 2 PORT SOLENOID VALVE, BRASS BODY, SERIES: VXZ, MAX PRESS(MPA)- AIR: 1.0, WATER: 1.0, OIL: 0.7, ORIFICE: 20MM, 110/120VAC, 50/60HZ, CLASS B. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC AIR PILOT VALVE, SUP 0.15-0.7MPA, PIL 0.4XSUP+0.1-0.7MPA. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC BALL VALVE, VZBA SERIES, 2-WAY, STAINLESS STEEL, DN15, PIPE THREAD TO DIN (1), PIPE THREAD TO DIN (2), 2 BOLT CIRCLES (36 MM AND 42 MM), DAPS, DOUBLE-ACTING, 15... | |
| PNEUMATIC CONTROL VALVE, VZM500 SERIES, 5/2 FUNCTION, 1/8 INCH THREAD SIZE, 0.15-0.7 MPA, TOGGLE LEVER CONTROL, -5 TO +60 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, SPRING RETURN, DIAPHRAGM-PILOT, TWO-WAY, 1/4" BODY SIZE, SIDE PORTED EXTERNAL PILOT, TWO POSITION NORMALLY CLOSED, PRESSURE RANGE 10-200 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FILTER/REGULATOR, 3/8 INCH, NPT, W/AUTO DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SOLENOID VALVE 24VDC 0.1-0.7MPA. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC TIMER, SERIES VZO, POPPET VALVE WITH RETURN SPRING, 2.5-8 BAR OPERATING PRESSURE, 60 L/MIN STANDARD NOMINAL FLOW RATE, 0.25-5 S DELAY TIME, PK-3 PNEUMATIC CONNECTION, DIE-CAST ZINC HOUSING, (5754). | |
| PNEUMATIC VALVE ,W/ROLLER LEVER,STEEL,1/4IN PORT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE 2WAY 2POS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE MEDIA AIR PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, AIR OPERATED VALVE, SUPPLY PRESSURE 09.9KGF/CM2, PILOT PRESSURE: 2~9.9KGF/CM2. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, MINI, 3/2 WAY, NORMALLY CLOSED, HAND OPERATED, PUSH IN FITTINGS FOR 4MM DIAMETER HOSE, 10 BAR MAXIMUM. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, SINGLE UNIT, 3 MM ORIFICE, 1/4 IN PORT SIZE, 24 VDC, CLASS B, MEDIUM VACUUM, PRESSURE 1.3 X 10 PA, NON LEAK, OIL FREE. FREE 2 YEAR RADWELL... | |
| PNEUMATIC VALVE, SIZE 1, 3 POSITION, 5PORT, DUAL COIL 21-26VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, VUWS SERIES, 3/2; CLOSED; MONOSTABLE VALVE FUNCTION, PNEUMATIC ACTUATION, 21 MM VALVE SIZE, 700 L/MIN STANDARD NOMINAL FLOW RATE, 1/8 NPT PNEUMATIC WORKING PORT, 2.5-10 BAR OPERATING PRESSURE,... | |
| PNEUMATIC VALVE, VUWS SERIES, 3/2; CLOSED; MONOSTABLE VALVE FUNCTION, PNEUMATIC ACTUATION, 26.5 MM VALVE SIZE, 1000 L/MIN STANDARD NOMINAL FLOW RATE, 1/4 NPT PNEUMATIC WORKING PORT, 2.5-10 BAR OPERATING PRESSURE,... | |
| PNEUMATIC VALVE, VZ5000, SOL VALVE, 4/5 POR, 0.1 TO 0.7 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, W / HAND LEVER, TWO DETENT, FOUR WAY, 1/4 INCH BODY, SIDEPORTED - INTERNAL PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATICS VALVE 240VDC 0-0.7MP. FREE 2 YEAR RADWELL WARRANTY | |
| POPPET VALVE, 2 POSITION, 3 PORT, DIRECT OPERATED, RUBBER SEAL, 0 TO 0.9 MPA OPERATING PRESSURE, REPLACES EVT317-5DZ-02F-Q. FREE 2 YEAR RADWELL WARRANTY | |
| POPPET VALVE, 2MM, OPERATING PRESSURE 8BAR, NOMINAL FLOW RATE 90L/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| POPTOP 2-POSITION ZONE VALVES, 1 INCH SWEAT CONNECTION, 8CV 2-WAY , NORMALLY OPEN, 120V ZONEVALVE. FREE 2 YEAR RADWELL WARRANTY | |
| POPTOP 2-POSITION ZONE VALVES, 1/2 INCH 2-WAY N/C 24V SWEAT 3.5CV. FREE 2 YEAR RADWELL WARRANTY | |
| POPTOP 2-POSITION ZONE VALVES, 1/2 INCH 2-WAY N/O 24V NPT 1.0CV. FREE 2 YEAR RADWELL WARRANTY | |
| POPTOP 2-POSITION ZONE VALVES, 1/2 INCH 2-WAY N/O 24V SWEAT 2.5CV. FREE 2 YEAR RADWELL WARRANTY | |
| POPTOP 2-POSITION ZONE VALVES, 1/2 INCH 2-WAY, N/O, 24V, SWEAT, 3.5CV. FREE 2 YEAR RADWELL WARRANTY | |
| POPTOP 2-POSITION ZONE VALVES, 24V N/C 3/4 INCH SWEAT CONNECTION, 2-WAY VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| POPTOP 2-POSITION ZONE VALVES, 24V N/O 3/4 INCH SWEAT CONNECTION, 2-WAY VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| POPTOP 2-POSITION ZONE VALVES, 3/4 INCH INVERTED FLARE CONNECTION, 3-WAY VALVE ASSEMBLY, 120V 4CV. FREE 2 YEAR RADWELL WARRANTY | |
| POPTOP 2-POSITION ZONE VALVES, 3/4 INCH NPT 4.0CV 3-WAY VALVE BODY. FREE 2 YEAR RADWELL WARRANTY | |
| POPTOP 2-POSITION ZONE VALVES, VALVE BODY, 2-WAY,1/2 INCH NPT,1.0CV. FREE 2 YEAR RADWELL WARRANTY | |
| POPTOP 2-POSITION ZONE VALVES, VALVE BODY, 2-WAY,1/2 INCH NPT,2.5CV. FREE 2 YEAR RADWELL WARRANTY | |
| POPTOP ZONE VALVES, VALVE BODY, 2-POSITION, 3/4 INCH 3-WAY, INVFLARE 4.0CV. FREE 2 YEAR RADWELL WARRANTY | |
| PORT SOLENOID VALVE, SIZE 2, ISO PLUG-IN/SINGLE, 1.0 MPA MAX OPERATING PRESSURE, 0.1 MPA MINIMUM OPERATING PRESSURE, 12/24 VDC COIL RATED VOLTAGE, 4.0 CV FLOW RATE. FREE 2 YEAR RADWELL... | |
| PROCESS SOLENOID VALVE, SUPPLY VOLTAGE: 200V AC, PORT GENDER: FEMALE, 3 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATING VALVE, PAR-15, PROGRAMMABLE AIR REGULATING, SOLENOID OPERATED, 3-WAY, 1/2 INCH NPT PORT SIZE, NEMA 4 ENCLOSURE, 6 PIN CONNECTOR, NORMALLY OPEN, EXTERNAL PILOT, 24 VDC, 150 PSIG MAX. FREE... | |
| REGULATOR, VSS/R8-10 SOLENOID VALVE 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, 100 IN WATER. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, VXD SERIES, 2 PORT VALVE, VALVE DIAPHRAGM FOR SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| ROSS CONTROLS , W1413A1901, W1413A1901, SOLENOID VALVE, 100-110VAC, 110-120VAC, 50/60HZ, 10.6VA, 1-10BAR. FREE 2 YEAR RADWELL WARRANTY | |
| SEAT VALVE, 3-PORT, EXTERNAL THREAD, PN16, DN15, KVS 4. FREE 2 YEAR RADWELL WARRANTY | |
| SEAT VALVE, EXTERNAL THREAD, PN16, DN15, KVS 1.6, 2-PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, SHORT, BLACK, 3 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH, VRM-300N (REPLACED W0351000012). FREE 2 YEAR RADWELL WARRANTY | |
| SERIES VX, SOLENOID VALVE, 2/3 PORT, PILOT OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| SMC , VX2120V-02F-5D01, VX2120V02F5D01, SOLENOID VALVE 2WAY 3MM. FREE 2 YEAR RADWELL WARRANTY | |
| SMC , VZ31205DZCM5, VALVE SGL SOLENOID BODY PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| SMC Pneumatics VZA2241-1 | |
| SMC VALVE SOL 24VDC *LQA, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| SMC VALVE, SOL/PILOT 100VAC *LQA, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| SMC Valves VT307-5DZ1-01F-Q | |
| SMC Valves VT307K-5DO1-01-F-Q | |
| SMC Valves VT317-5DZ-02F-Q | |
| SMC Valves VTA301-02 | |
| SMC Valves VX212CFBXB | |
| SMC Valves VX212EGB | |
| SMC Valves VXD2140AZ-04T-3DR1-B | |
| SMC Valves VXD230AZ2CXB | |
| SMC Valves VXD243HZ2CEXB | |
| SMC Valves VXD252LJB | |
| SMC Valves VZ1120-5MOZ-M5 | |
| SMC Valves VZ2150-5LZ | |
| SMC Valves VZ2150-5MZ | |
| SMC Valves VZ21503M | |
| SMC Valves VZ3120-5GS-M5 | |
| SMC Valves VZ3140-5MOZ | |
| SMC Valves VZ3243 | |
| SMC Valves VZ5120-5G-01 | |
| SMC Valves VZM550-01-01S | |
| SMC Valves VZM550-01-34B | |
| SMC, VX2111-00-6G1-L620, VX2111006G1L620, VALVE, 2WAY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENIOD VALVE, 2 POSITION, 24 VDC, 300 MM LEAD, WITH LIGHT SURGE VOLTAGE SUPPRESSOR, M5 X 0.8. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENIOD VALVE, 2 POSITION, INDIVIDUAL EXHAUST, COIL 24VDC, M PLUG CONNECTOR, W/O CONNECTOR, SURGE VOLTAGE SUPRESSOR, W/ LIGHT, PUSH TYPE OVERRIDE, NON-LOCKING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENIOD VALVE, 3 POSITION, INDIVIDUAL EXHAUST, DUAL COIL 24VDC, M PLUG CONNECTOR, W/O CONNECTOR, SURGE VOLTAGE SUPRESSOR, W/ LIGHT, PUSH TYPE OVERRIDE, NON-LOCKING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 22 MM, 110 VAC, 50-60 HZ, 3 VA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 22MM, 2W / 12V VOLTS DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE , 2-WAY MEDIA , 0.15MPA, 7MM. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 1.3X10PA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 2PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 2POS 24VDC 1/8IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 2WAY 24VDC 3MM PORT 0-1.5MPA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 4/5PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 5 PORT 24VDC 2POS DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE BASE MOUNT, DOUBLE, . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, -0.9-10BAR, 5/3CLOSED, 450L/MIN, 18MM, IP65, NEMA4. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 0.15-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/2"NPT, 2.5CV, N/O FAN COIL, VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/2IN NPT, 24V, 2WAY N.O, 300PSI, 605W,. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 100/110 VAC, 50/60 HZ, 4 WAY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 145PSI, 10BAR, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2 PORT, 1/2 INCH NPT PORTS, 24 VDC, 4.5 W, 0.02 MPA MINIMUM, 1 MPA WATER, 15 MM ORIFICE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2 PORT, 24 VDC, IP65 ENCLOSURE, OIL-FREE AND NON-LEAK CONSTRUCTION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2 PORT, NORMALY CLOSED, 4.5MM ORIFICE, 1/4 PORT SIZE, 24VDC, DIN CONNECTOR, WITH BRACKET, 0.2MPA FOR AIR AND WATER, 0.15MPA FOR LIGHT OIL. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 2 POSITION, 2-WAY, MEDIA VALVE, 15MM ORIFACE, 1/2IN NPT, COIL 24VDC, DIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2 POSITION, 24VDC COIL, L PLUG CONNECTOR, W/ LEAD WIRE, NON-LOCKING OVERRIDE, PUSH TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2- WAY MEDIA, BODY 1/4 INCH, PORT SIZE 3/8 INCH, ORIFICE DIAMETER 3 MM, MAX PRESSURE 1.0 MPA, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-PORT, 4 MM ORIFACE, 24 VDC, 1MPA MAX PRESSURE, DIRECT OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-PORT, VXZ SERIES, FOR OIL, NORMALLY CLOSED, 10 A BODY SIZE, 1/2" NPT PORTS, 110 V AC, W/ BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 110 VAC, FLOW RATE 500-2900 L/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC,5/3-WAY,574431. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24V DC, 2 POSITIONS, 1/4 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC *LQA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC SOL, 5/2 MONOSTABLE, EXT PILOT, 500L/MIN, -.9 TO 10 BAR, IP65/67. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 10.5W, 2 PORT , PILOT, N/C . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 150PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 1W,14MM VALVE, 5/2 BISTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 5/3 EXHAUSTED, EXT PILOT, 470L/MIN, .9 TO 10 BAR; IP65/67. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 5/3 WAY, MID POSITION EXHAUSTED, 26 MM WIDTH, P53E. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2POSITION, COIL 24VDC, 539156. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2X2/2-WAY, MONOSTABLE, CLOSED, -0.9 TO 10 BAR OPERATING PRESSURE, 3 TO 10 BAR PILOT PRESSURE, 500 L/MIN STANDARD NOMINAL FLOW RATE, 24 VDC, PISTON GATE VALVE, PNEUMATIC SPRING,... | |
| SOLENOID VALVE, 3 PORT DIRECT OPERATED POPPET VALVE, RUBBER SEAL, 0-.9 MPA, 2 POSITION DIRECT OPERATED SINGLE SOLENOID, 24VDC, 130PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 PORT, DIRECT OPERATED, 110VAC, DIN TERMINAL MOUNT, 1/4G, VT3/VO3. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 PORT, VT3/VO3, 24 VDC, -101.2KPA TO 0.1 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 PORT, VT3/VO3, BODY PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 PORT,NORMALLY CLOSED,MEDIA, AC24V,AIR 1.0,ORIFICE 1.5,PT 1/4. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 PORT/DIRECT OPERATED/POPPET TYPE, VACUUM SPECIFICATION TYPE, 0.7 MPA STANDARD PRESSURE, 24 VDC RATED, DIN TERMINAL W/CONNECTOR (ELEC ENTRY), W/LIGHT/SURGE VOLTAGE SUPPRESSOR, 1/4 IN PORT SIZE, W/BRACKET. FREE... | |
| SOLENOID VALVE, 3-10 BAR, 40-145 PSI, 24 VDC, STANDARD NOMINAL FLOW RATE - 2400 L/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3-PORT, DIRECT ACTING, POPPET TYPE, RUBBER SEAL, VT325 SERIES, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4 PORT, 2 POSITION, BODY PORTED, 0.15-0.7 MPA RANGE, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5 PORT, 2 POSITION DOUBLE, NON-PLUG IN, INDIVIDUAL EXHAUS FOR THE PILOT VALVE, 24VDC, 600MM LEAD WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5 PORT, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5 PORT/BODY PORTED, BASE MOUNT, 3 POSITION CLOSED CENTER ACTUATION, COMMON EXHAUST TYPE(FOR MAIN & PILOT VALVE), 24 VDC RATED VOLTAGE, 300 MM LEAD WIRE LENGTH(ELEC ENTRY), 1/4... | |
| SOLENOID VALVE, 5 PORT/RC 1/8 IN SIZE, BODY PORTED, 2 POSITION DOUBLE SOLENOID, INDIVIDUAL EXHAUST FOR PILOT VALVE, 24 VDC RATED VOLTAGE, PLUG CONNECTOR, W/LEAD WIRE (300 MM), W/LIGHT/SURGE VOLTAGE... | |
| SOLENOID VALVE, 5-PORT, BASE MOUNT, NON PLUG-IN TYPE, 2 POSTION SINGLE SOLENOID ACTUATION, INDIVIDUAL EXHAUST FOR THE PILOT VALVE, 24 VDC VOLTAGE RATING, 300 MM LEAD WIRE LENGTH/GROMMET/ELEC ENTRY, 1/8... | |
| SOLENOID VALVE, 5/2 BISTABLE VALVE FUNCTION, OPER PRESSURE 22~145 PSI, FLUID TYPE-AIR/INERT GAS/LIQUID, SUB-BASE MOUNT, 31 MM VALVE SIZE, 2300 L/MIN FLOW RATE, 3/8 NPT PORT, PISTON GATE VALVE DESIGN,... | |
| SOLENOID VALVE, 5/2 DOUBLE SOLENOID, 10 MM VALVE SIZE, 220 L/MIN, 24 VDC, 1.5 - 8 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/2 DOUBLE SOLENOID, G1/4 PORTS, 1300 L/MIN STANDARD NOMINAL FLOW RATE, 1.5-10 BAR OPERATING PRESSURE, ELECTRICAL ACTUATION, PISTON GATE VALVE, DIE-CAST ALUMINIUM HOUSING, (575516). FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 5/2 MONOSTABLE, 21 MM VALVE SIZE, 700 L/MIN STANDARD NOMINAL FLOW RATE, -0.9 TO 10 BAR OPERATING PRESSURE, 575676. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/2 MONOSTABLE, ELECTRICAL, 145 PSI MAX, 10 BAR, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/2, MONOSTABLE, INDEFINITE OVERLAP, 24 VDC, (8004880). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/3 EXHAUSTED, VALE SIZE: 14MM, PILOT PRESSURE 3...8 BAR, 24VDC,1WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, BASE MOUNT, 24 VDC, 0.15 TO 0.7 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, BODY PORTED/BASE MOUNT, 2 POS DOUBLE SOLENOID, IND EXHAUST FOR PILOT VALVE, 3 PORT/NORMALLY OPEN, 24 VDC RATED VOLTAGE, PLUG CONNECTOR, W/LEAD WIRE (300 MM), W/LIGHT-SURGE VOLTAGE SUPRESSOR,... | |
| SOLENOID VALVE, COM DIRECT OP 3 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DIRECT OPERATED 2 PORT VALVE (N.C.), VOLTAGE: 24 VOLT DC, 10.5 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DIRECT OPERATED, 2 PORT, NORMALLY CLOSED, 3/8 INCH PORT, 24 VDC COIL, 4.5 WATT, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DIRECT OPERATED, 2 PORT, NORMALLY CLOSED, ALUMINUM, FKM SEAL, 24 VDC, GROMMET ELECTRICAL ENTRY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DIRECT OPERATED, 2 PORT, VX2 SERIES, SINGLE UNIT, NORMALLY CLOSED, MEDIUM VACUUM, C37 BODY MATERIAL, 3/8IN PORT, 10MM ORIFICE, 0.1 MPA MAX, 24 VDC, 10.5W. FREE 2 YEAR... | |
| SOLENOID VALVE, DIRECT OPERATED, 2 PORT/ NORMALLY CLOSED, 1/4 IN PORT, 2 MM ORIFICE, COPPER-FREE/FLUORINE -FREE, 24 VDC RATED VOLTAGE, DIN TERMINAL ELECTRICAL ENTRY, W/BRACKET. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, DIRECT OPERATED, 3 PORT, VX31 SERIES, 110 VAC, 50/60 HZ, DIN TERMINAL ELECTRICAL ENTRY, 2.2 MM ORIFICE DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DOUBLE SOLENOID, METAL SEAL, SIZE 1/STANDARD CONFIG, 3-POSITION/EXHAUST CENTER, 24 VDC COIL VOLTAGE, EXT IND PILOT EXH, W/OUT SUBPLATE, 0.1 TO 1.0 MPA, 20 MS RESPONSE TIME, 32... | |
| SOLENOID VALVE, FOR WATER/SINGLE UNIT, SIZE 2- N.C., ORIFICE 3, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, INTERFACE FLOW CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO PLUG-IN, 4/5 PORT, 142 PSI, 1 MPA, 24 VDC, 0.075 AMP, 1.8 W, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO PLUG-IN, 4/5 PORT, 142 PSI, 1 MPA, 24 VDC, 0.75 AMP, 1.8 W, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO15407-2, 3/2, 26MM, EXT PILOT, 24VDC, 2.5M, LED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MONOSTABLE, 5/2-WAY,PNEUMATIC/ME CHANICAL SPRING RESET, EXTERNAL PILOT, CONTROL VOLTAGE 24VDC, FLOW RATE 950 L/MIN, PORT SIZE G1/4. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT OP 2 PORT , (N.O.). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT OPERATED, 2 PORT, 15A BODY SIZE, NORMALLY CLOSED, BRASS BODY, 1/2 INCH PORTS, 24 VDC COIL, 7 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PLUG-IN, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PNEUMATIC, 3-10 BAR (45-145 PSI) RANGE, 24 VDC COIL, MECHANICAL SPRING RESET, IP65 PROTECTION, (539185). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES VSVA, 2X3/2; OPEN/CLOSED; MONOSTABLE, ELECTRICAL ACTUATION, 400 L/MIN FLOW RATE, 3-10 BAR OPERATING PRESSURE, 24 V DC: 1.3 W, IP65 / NEMA 4, (539180). FREE 2 YEAR... | |
| SOLENOID VALVE, SERIES VUVB, 5/2; MONOSTABLE, ELECTRICAL ACTUATION, 12 MM VALVE SIZE, QS-4 / QS-6 WORKING PORTS, 240-400 L/MIN NOMINAL FLOW RATE, 2.8-8 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, IP65,... | |
| SOLENOID VALVE, SERIES VUVG, 5/2; MONOSTABLE, ELECTRICAL ACTUATION, 14 MM VALVE, 660 L/MIN FLOW RATE, 2.5-7 BAR OPERATING PRESSURE, PNEUMATIC SPRING RESET, G1/8 PNEUMATIC CONNECTIONS, 24 VDC, IP40, (8042563). FREE... | |
| SOLENOID VALVE, SERIES VUVS, 3/2; CLOSED; MONOSTABLE, ELECTRICAL ACTUATION, 1000 L/MIN FLOW RATE, 2.5-10 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, G1/4 PNEUMATIC CONNECTIONS, (575473). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES VX33, N.C. DIRECT OPERATION, 3-PORT, 1/4-3/8INCH NPT ORIFICE DIAMETERS, 24VDC COIL RATING, DIN TERMINAL, W/ BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES VXD, PILOT 2 PORT, FOR AIR/ GAS/ WATER AND OIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES VXD, PILOT OPERATED, 2 PORT, VXD21, 15 MM ORIFICE SIZE, NORMALLY CLOSED, NBR SEAL, 3/8 INCH, RC THREAD, 24 VDC COIL, CONDUIT TERMINAL, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR. | |
| SOLENOID VALVE, SERIES VXD, PILOT OPERATED, 2 PORT, VXD22, 25 MM ORIFICE SIZE, NORMALLY CLOSED, NBR SEAL, 1 INCH, NPTF THREAD, 110 VAC COIL, 50/60 HZ, CONDUIT ENTRY, W/ RECTIFIER. | |
| SOLENOID VALVE, SERIES VXD, PILOT OPERATED, 2 PORT, VXD22, 25 MM ORIFICE SIZE, NORMALLY CLOSED, NBR SEAL, 1 INCH, NPTF THREAD, 110 VAC COIL, 50/60 HZ, DIN TERMINAL, W/ RECTIFIER. | |
| SOLENOID VALVE, SERIES VZ3000, BASE MOUNTED, 5 PORTS, 2 POSITION SINGLE, 24 VDC, GROMMET - 300MM LEAD WIRE LENGTH, NON-LOCKING PUSH TYPE, RC 1/8IN PORT SIZE, W/ SUB-PLATE. FREE 2... | |
| SOLENOID VALVE, SINGLE SOLENOID, BASE MOUNT, 0.15-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SIZE 1, 3POSITION CLOSED CENTER, DUAL COIL 21-26VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SIZE 1, ISO PLUG-IN/SGL, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SIZE 2, ISO PLUG-IN/DOUBLE, VSS/R8-8 SERIES NO SIZE RATING, 4/5 PORT, MAX PRESSURE 1.0MPA, MINIMUM PRESSURE 0.1MPA, CV 4.0 FLOW RATE, 12, 24VDC COIL RATED, IP67, NEMA HOSE... | |
| SOLENOID VALVE, STANDARDS-BASED VALVE, SUB-BASE, 5/2-WAY, SINGLE SOLENOID/MONOSTABLE, MECHANICAL SPRING, INTERNAL, NON-DETENTING MANUAL OVERRIDE, 18 MM PNEUMATIC CONNECTION, 24 VDC, CENTRAL PLUG M12, LED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, STANDARDS-BASED VALVE, SUB-BASE, 5/2-WAY, SINGLE SOLENOID/MONOSTABLE, MECHANICAL SPRING, INTERNAL, NON-DETENTING MANUAL OVERRIDE, 26 MM PNEUMATIC CONNECTION, 24 VDC, CENTRAL PLUG M12, LED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, THREAD- 3/8-24 FINE, 24DC VOLT, 2 WIRES. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VALVE FUNCTION 5/2 MONOSTABLE, ACTUATION TYPE ELECTRICAL, VALVE SIZE [MM] 14, NORMAL NOMINAL FLOW [L/MIN] 700 TO 780. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VALVE FUNCTION = 5/2 BISTABLE, WIDTH: 18 MM, FLOW: 550 I/MIN, 0.9 - 10 BAR, 13.7 - 145 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VS8 SERIES, 3-POSITION, CLOSED CENTER, DOUBLE SOLENOID, 24 VDC, 0.075 AMP, 1.8 W, 142 PSI, EXTERNAL INDIVIDUAL PILOT EXHAUST. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VSVA SERIES, 5/2; MONOSTABLE, ELECTRICAL ACTUATION, 550 L/MIN FLOW RATE, -0.9-10 BAR OPERATING PRESSURE, 24V DC, IP65, (547079). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VSVA SERIES, ISO 15407-1/2, SUB-BASE, DOUBLE SOLENOID, 5/2-WAY, DOUBLE VALVE, DOUBLE SOLENOID RESET, INTERNAL AIR SUPPLY, W/ MANUAL OVERRIDE, ISO SIZE 2, 24 VDC, CENTRAL PLUG (M12), W/... | |
| SOLENOID VALVE, VSVA SERIES, ISO 15407-1/2, SUB-BASE, DOUBLE SOLENOID, 5/2-WAY, DOUBLE VALVE, DOUBLE SOLENOID RESET, INTERNAL AIR SUPPLY, W/ MANUAL OVERRIDE, ISO SIZE 2, 24 VDC, TYPE C, W/O SIGNAL... | |
| SOLENOID VALVE, VSVA SERIES, ISO 15407-1/2, SUB-BASE, SINGLE SOLENOID, 5/2-WAY, DOUBLE VALVE, MECHANICAL SPRING, INTERNAL AIR SUPPLY, W/ MANUAL OVERRIDE, ISO SIZE 1, 24 VDC, INDIVIDUAL PLUG (M12), W/O SIGNAL... | |
| SOLENOID VALVE, VSVA SERIES, ISO 15407-1/2, SUB-BASE, SINGLE SOLENOID, 5/2-WAY, DOUBLE VALVE, MECHANICAL SPRING, INTERNAL AIR SUPPLY, W/ MANUAL OVERRIDE, ISO SIZE 1, 24 VDC, TYPE C, W/O SIGNAL STATUS,... | |
| SOLENOID VALVE, VSVA SERIES, ISO 15407-1/2, SUB-BASE, SINGLE SOLENOID, MID-POSITION, 5/3-WAY, EXHAUSTED, DOUBLE SOLENOID RESET, INTERNAL AIR SUPPLY, W/ MANUAL OVERRIDE, ISO SIZE 1, 24 VDC, CENTRAL PLUG (M12), W/... | |
| SOLENOID VALVE, VSVA SERIES, ISO 15407-1/2, SUB-BASE, SINGLE SOLENOID, MID-POSITION, 5/3-WAY, EXHAUSTED, DOUBLE SOLENOID RESET, INTERNAL AIR SUPPLY, W/ MANUAL OVERRIDE, ISO SIZE 1, 24 VDC, INDIVIDUAL PLUG (M12), W/O... | |
| SOLENOID VALVE, VSVA SERIES, ISO 15407-1/2, SUB-BASE, SINGLE SOLENOID, MID-POSITION, 5/3-WAY, EXHAUSTED, DOUBLE SOLENOID RESET, INTERNAL AIR SUPPLY, W/ MANUAL OVERRIDE, ISO SIZE 1, 24 VDC, TYPE C, W/O SIGNAL... | |
| SOLENOID VALVE, VSVA SERIES, ISO 15407-1/2, SUB-BASE, SINGLE SOLENOID, MID-POSITION, 5/3-WAY, EXHAUSTED, DOUBLE SOLENOID RESET, INTERNAL AIR SUPPLY, W/ MANUAL OVERRIDE, ISO SIZE 2, 24 VDC, CENTRAL PLUG (M12), W/... | |
| SOLENOID VALVE, VSVA SERIES, ISO 15407-1/2, SUB-BASE, SINGLE SOLENOID, MID-POSITION, 5/3-WAY, OPEN, DOUBLE SOLENOID RESET, INTERNAL AIR SUPPLY, W/ MANUAL OVERRIDE, ISO SIZE 1, 24 VDC, CENTRAL PLUG (M12), W/... | |
| SOLENOID VALVE, VSVA SERIES, SUB-BASE, DOUBLE SOLENOID, 5/2-WAY, 26 MM VALVE SIZE, INTERNAL AIR SUPPLY, 24 VDC, PISTON GATE VALVE, (546696). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VUVG SERIES, 10 MM VALVE SIZE, 5/2; MONOSTABLE, ELECTRICAL ACTUATION, 210-330 L/MIN NOMINAL FLOW RATE, -0.9-10 BAR OPERATING PRESSURE, 24 VDC OPERATING VOLTAGE, (566490). FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, VUVG SERIES, 2 X 3/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 10 MM VALVE SIZE, 150 L/MIN STANDARD NOMINAL FLOW RATE, M5 PNEUMATIC WORKING PORT, 1.5-10 BAR OPERATING... | |
| SOLENOID VALVE, VUVG SERIES, 2X3/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 14 MM VALVE SIZE, 560 L/MIN STANDARD NOMINAL FLOW RATE, G1/8 PNEUMATIC WORKING PORT, 1.5-8 BAR OPERATING PRESSURE, PILOT-CONTROLLED,... | |
| SOLENOID VALVE, VUVG SERIES, 2X3/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 18 MM VALVE SIZE, 870 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC WORKING PORT, 3-8 BAR OPERATING PRESSURE, PILOT-CONTROLLED,... | |
| SOLENOID VALVE, VUVG SERIES, 2X3/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 18 MM VALVE SIZE, 880 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC WORKING PORT, 1.5-8 BAR OPERATING PRESSURE, PILOT-CONTROLLED,... | |
| SOLENOID VALVE, VUVG SERIES, 3/2 FUNCTION, 2 POSITON, 1.05 BAR, 3 PORTS, 24 VDC, 530L/MIN FLOW RATE, ALUMINUM ALLOY MATERIAL, MANIFOLD MOUNT STYLE, -5 TO +60 DEGREES C, (573476). FREE... | |
| SOLENOID VALVE, VUVG SERIES, 3/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 14 MM VALVE SIZE, 320 L/MIN STANDARD NOMINAL FLOW RATE, FLANGE PNEUMATIC WORKING PORT, -0.9-10 BAR OPERATING PRESSURE, PILOT-CONTROLLED,... | |
| SOLENOID VALVE, VUVG SERIES, 5/2-WAY MONOSTABLE, SINGLE SOLENOID, 24 VDC, 2.5-7 BAR OPERATING PRESSURE, G1/8 PNEUMATIC WORKING PORT, ELECTRIC ACTUATION, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VUVG SERIES, 5/2; BISTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 14 MM VALVE SIZE, 570-680 L/MIN STANDARD NOMINAL FLOW RATE, FLANGE PNEUMATIC WORKING PORT, -0.9-10 BAR OPERATING PRESSURE, PILOT-CONTROLLED, 566517. | |
| SOLENOID VALVE, VUVG SERIES, 5/2; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 14 MM VALVE SIZE, 700-780 L/MIN STANDARD NOMINAL FLOW RATE, G1/8 PNEUMATIC WORKING PORT, 24 VDC OPERATING VOLTAGE, 3-8 BAR... | |
| SOLENOID VALVE, VUVG SERIES, 5/2; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 18 MM VALVE SIZE, 1300 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC WORKING PORT, 2.5-8 BAR OPERATING PRESSURE, PILOT-CONTROLLED, G1/4... | |
| SOLENOID VALVE, VUVG SERIES, 5/3; CLOSED VALVE FUNCTION, ELECTRICAL ACTUATION, 14 MM VALVE SIZE, 520-600 L/MIN STANDARD NOMINAL FLOW RATE, FLANGE PNEUMATIC WORKING PORT, -0.9-10 BAR OPERATING PRESSURE, PILOT-CONTROLLED, 574247. | |
| SOLENOID VALVE, VUVG SERIES, PNEUMATIC, SIZE 14, 5/2-WAY, M8; 4-PIN PLUG ELECTRICAL CONNECTION, 24 VDC, LED DISPLAY, 1.5-8 BAR OPERATING PRESSURE, G1/8 PNEUMATIC CONNECTIONS, IP65, (564212). FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, VUVG SERIES, SUB-BASE, PISTON SPOOL, SIZE 10, 2 X 3/2-WAY, NORMALLY CLOSED, EXTERNAL PILOT AIR, 24 VDC, W/ DISPLAY, (573413). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VUVG SERIES, SUB-BASE, PISTON SPOOL, SIZE 10, 2 X 3/2-WAY, NORMALLY OPEN, EXTERNAL PILOT AIR, 24 VDC, W/ DISPLAY, (573411). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VUVG SERIES, SUB-BASE, PISTON SPOOL, SIZE 10, 5/2-WAY, DOUBLE SOLENOID/BISTABLE, EXTERNAL PILOT AIR, 24 VDC, (566491). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VUVG SERIES, SUB-BASE, PISTON SPOOL, SIZE 10, 5/2-WAY, SINGLE SOLENOID/BISTABLE, EXTERNAL PILOT AIR, 24 VDC, (574367). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VUVG SERIES, SUB-BASE, PISTON SPOOL, SIZE 10, 5/2-WAY, SINGLE SOLENOID/BISTABLE, EXTERNAL PILOT AIR, 24 VDC, W/ DISPLAY, (573416). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VUVG SERIES, SUB-BASE, PISTON SPOOL, SIZE 10, 5/2-WAY, SINGLE SOLENOID/BISTABLE, EXTERNAL PILOT AIR, 24 VDC, W/ DISPLAY, (573417). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VUVG SERIES, SUB-BASE, PISTON SPOOL, SIZE 10, 5/3-WAY, MID-POSITION CLOSED, EXTERNAL PILOT AIR, 24 VDC, W/ DISPLAY, (573419). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VUVS SERIES, 3/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 21 MM VALVE SIZE, 700 L/MIN STANDARD NOMINAL FLOW RATE, G1/8 PNEUMATIC WORKING PORT, 2.5-10 BAR OPERATING PRESSURE, G1/8... | |
| SOLENOID VALVE, VUVS SERIES, 3/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 26.5 MM VALVE SIZE, 1000 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC WORKING PORT, 2.5-10 BAR OPERATING PRESSURE, G1/4... | |
| SOLENOID VALVE, VUVS SERIES, 3/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 31 MM VALVE SIZE, 2300 L/MIN STANDARD NOMINAL FLOW RATE, G3/8 PNEUMATIC WORKING PORT, 2.5-10 BAR OPERATING PRESSURE, G3/8... | |
| SOLENOID VALVE, VUVS SERIES, 5/2 VALVE FUNCTION, MONOSTABLE, ELECTRICAL ACTUATION, 24 VDC OPERATING VOLTAGE, 1.5-8 BAR OPERATING PRESSURE, IP65 ENCLOSURE RATING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VUVS SERIES, 5/2; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 21 MM VALVE SIZE, 500 L/MIN STANDARD NOMINAL FLOW RATE, G1/8 PNEUMATIC WORKING PORT, 3-10 BAR OPERATING PRESSURE, G1/8 PNEUMATIC... | |
| SOLENOID VALVE, VVX21 SERIES, MODEL 21, 2MM ORIFICE DIAMETER, N.C. FOR MANIFOLD, 110 VAC 50/60HZ, DIN TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VX2 SERIES, SIZE 1, DIRECT OPERATED, 2 PORT VALVE, NORMALLY OPEN, MEDIUM VACUUM, 1/4 INCH PORT, 3 MM ORIFICE, 230 VAC, 9 VA. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, VX3 SERIES, 1/4 INCH PORT SIZE, 24 VDC, 2.2MM ORFICE, CONDUIT ELECTRICAL ENTRY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VX3000 SERIES, HYDRAULIC/PNUEMATIC, DIRECT OPERATED, COM TYPE, 3 PORTS, 3/8" PORT SIZE, NPT THREADS, 24 VDC, DIN TERMINAL WITH SURGE VOLTAGE, WITH BRACKET. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, VZ SERIES, 4 PORT, BODY PORTED, 2 POSITION SINGLE, OPERATING PRESSURE RANGE: 0.15 TO 0.7MPA, RESPONSE TIME (MS) (0.5MPA): 15 OR LESS, LOW POWER CONSUMPTION: 1.8W DC. FREE... | |
| SOLENOID VALVE, VZ100 SERIES, 24 VDC, PILOT TYPE, 3 PORT BODY, 2 POSITION SINGLE, WITHOUT CONNECTOR, M5 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VZ200 SERIES, 24VDC, NORMALLY OPEN, INDIVIDUAL COMMON PILOT EXHAUST, DOUBLE, WITH LIGHT/SURGE SUPRESSOR, M PLUG CONNECTOR, WITHOUT LEAD WIRES. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VZ3 SERIES, 2 POSITION, DOUBLE, INDIVIDUAL EXHAUST, 24 VDC, WITH LEADS, 300 MM LEADS, LIGHT / SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VZ500 BODY, 2 POSITION, 1/8 INCH PORT, 5 PORT, 300 MM WIRE LEAD, 24VDC, DUAL COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VZ500 BODY, 2 POSITION, 1/8 INCH PORT, 5 PORT, 600 MM WIRE LEAD, 24VDC, DUAL COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VZ5000 SERIES, 5 PORT, 24 VDC, 3 POSITION EXHAUST CENTER, 0.15-0.7 MPA PRESSURE RANGE, DIRECT MOUNTING ORIENTATION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VZWF SERIES, FORCE-CONTROLLED, FUNCTION OPTIMIZED, IN-LINE, 2/2-WAY, NORMALLY CLOSED, 3/8 INCH NPT, 13.5 MM, STANDARD SEALANT, 24 VDC, PLUG SOCKET, 3-WIRE, 10 BAR, STAINLESS STEEL. FREE 2 YEAR... | |
| SOLENOID VALVE, VZWF SERIES, FORCE-CONTROLLED, FUNCTION OPTIMIZED, IN-LINE, 2/2-WAY, NORMALLY CLOSED, G1/4, 13.5 MM, EPDM SEALANT, 24 VDC, PLUG SOCKET, 3-WIRE, 10 BAR, STANDARD PROTECTION. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, VZWM SERIES, DIAPHRAGM VALVE, ELECTRICAL ACTUATION, G1/2 FITTING CONNECTION, 13.5 MM NOMINAL WIDTH, 2/2; CLOSED; MONOSTABLE, PILOT-CONTROLLED, 2400 L/MIN STANDARD NOMINAL FLOW RATE, 546148. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, ZERO DIFFERENTIAL, PILOT OPERATED, 2 PORT, 20A BODY, N.C. VALVE, 3/4 INCH PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE,DIRECT OPERATED, 2 PORT VALVE, (N.C.),AIR,24VDC,4.5 W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE,PILOT OPERATED, 2 PORT, NORMALLY CLOSED,3/8IN PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVES, 8/10/15 AMPS, NORMALLY CLOSED, 110 VAC, 3/8 NPT PORT, 10 DIAMETER, ALUMINUM, SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL UNIT VALVE, 3 PORT, THREADED, PN16. FREE 2 YEAR RADWELL WARRANTY | |
| THREE WAY VALVE,. FREE 2 YEAR RADWELL WARRANTY | |
| THROTTLE VALVE SPACERS AND BLANKING PLATES FROM SMC, FOR USE WITH VFS MANIFOLD BLOCKS BEING PREPARED FOR MAINTENANCE. THE THROTTLE VALVES SPACERS ARE AVAILABLE AS PLUG-IN OR NON-PLUG-IN TYPE.. FREE... | |
| THROUGH VALVE, 0.8 M3/H, 3/8". FREE 2 YEAR RADWELL WARRANTY | |
| TWO-WAY FAN COIL VALVE, 3/4 IN. SWEAT, 3.5 CV, 300 PSI MAX, DIMENSIONS (IN.): A TO B PORTS END TO END--2 3/4 IN.; CENTER LINE OF A&B PORTS TO END... | |
| TWO-WAY HI-PRESSURE FAN COIL VALVE, 1/2 INCH NPT, SWEAT TWO-WAY N.O, 1CV. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE COIL, 22 MM, 3.5 VA, 24 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE COIL, 30MM, 10W-24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE DBL SOLENOID BODY PORT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE DIRECT AIR-OPERATED 3PORT 2POS 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE ELECTRIC AIR, 3 WAY, 2 POSITION, 1/4 INCH NPT, 120VAC, 3-125PSI. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SGL SOLENOID BODY PORT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SGL, SOLENOID BASE MOUNT, 5 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SINGLE SOLENOID BODY PORT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SINGLE SOLENOID BODY PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SOLENOID 100VAC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SOLENOID, 24VDC, VZ100 XOL VALVE,3-PORT,2 WIRE LEADS,MANIFOLD MOUNT,LOW POWER CONSUMPTION: 1.8W DC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SOLENOID, BASE MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE THREADED 1/2INCH. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE WITH PEDAL, PEV F3 PES WP. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 0.6MPA FOR AIR, 0.5MPA FOR WATER, 3MM ORIFICE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 0.9 MPA AIR, 0.9 MPA WATER, 4.5 MM ORIFICE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 2 PORT, MEDIA, MAX PRESSURE AIR 0.7 WATER 0.5, ORIFICE 10MM. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 24 VDC SOLENOID, 5/2 MONO-STABLE, EXT PILOT, 500 L/MIN, -.9 TO 10 BAR, IP 65/67. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, AIR OP.. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, AIR OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, AIR PILOT, VT3/VO3 SOL VALVE 3-PORT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, AIR/PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, ISO PLUG-IN, BLUE COIL, .075 AMP, 1.8 WATT, DC21-26V, 142 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, ISO PLUG-IN, BLUE COIL, 142 PSI, 24 VDC, 0.075 AMPS, 1.8 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, ISO PLUG-IN, BLUE COIL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, LOCKOUT, 1/2 IN/OUT, 1/2 EXH, W/ METAL MUFFLER, YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, MANUAL LOCKOUT, YELLOW, 150PSIG, 10BAR, PORT-1IN. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, MEDIA (N.C). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, MEDIA (N.C.), 2 PORT VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, MEDIA (N.O), 2 PORT VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, MEDIA (N.O). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, MEDIA FOR WATER AND OIL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, MEDIA N.C VACUUM. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, MEDIA NOT S/S B-COIL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, MEDIA, VX2 2-WAY MEDIA VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, MINI, ISO, 3/2 NC, PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, POPTOP, 2-POSITION, ZONE, 1/2 INCH, 2-WAY, N/C, 24V, NPT, 3.5CV. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SIZE 1, ISO PLUG-IN/DBL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SIZE 2, ISO PLUG-IN, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SIZE 2, ISO PLUG-IN/DOUBLE, 4/5 PORT SIZE, SUPPLY PRESSURE 0.1 ~ 1.0 MPA, 21-26 V COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SIZE 2, ISO PLUG-IN/DOUBLE, MAX PRESS 0.1~1.0MPA, 14.5~145PSI. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, STEAM, VX2 2-WAY MEDIA VALVE, VX2 BODY PT 1/4 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE,VME1-10, 3/2, NO AXIAL FITTINGS 4. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VT3/VO3 SOLENOID VALVE, 3-PORT, BASE MOUNT 1/4. FREE 2 YEAR RADWELL WARRANTY | |
| VTSA WITH CPX CLASSIC, VT TYPE 44/45, SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VV*FS* BASE MT 1/8. FREE 2 YEAR RADWELL WARRANTY | |
| VV100 MFLD W/COVER. FREE 2 YEAR RADWELL WARRANTY | |
| VV5Q11-07C6FU0-NS MFLD SPL.. FREE 2 YEAR RADWELL WARRANTY | |
| VX2 2-WAY MEDIA VALVE, DIRECT OPERATED 2 PORT VALVE (N.O.). FREE 2 YEAR RADWELL WARRANTY | |
| VXD/VXZ 2-WAY MEDIA VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VZ3000, VZ3000 SOL VALVE 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| VZM400, 5 PORT MECHANICAL VALVE, METAL SEAL, TOGGLE/FINGER. FREE 2 YEAR RADWELL WARRANTY | |
| ZONE VALVE, POPTOP, 2-POSITION, VALVE BODY, 2-WAY, 3/4 INCH INVRTDFLARE 3.5CV. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |