SMC Corporation of America Pneumatic Solenoid Valves V115-5DZ

Description
SMC V115-5DZ Pneumatic Solenoid Valve
Request a Quote
Description
SMC V115-5DZ Pneumatic Solenoid Valve
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Solenoid Valves - 646215 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Solenoid Valves
646215
Pneumatic Solenoid Valves 646215
SMC V115-5DZ Pneumatic Solenoid Valve

SMC V115-5DZ Pneumatic Solenoid Valve

Supplier's Site
Solenoid Coil - 2916172 - Radwell International
Willingboro, NJ, United States
Solenoid Coil
2916172
Solenoid Coil 2916172
PILOT ASSEMBLY, FOR SY100 SOLENOID VALVE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

PILOT ASSEMBLY, FOR SY100 SOLENOID VALVE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 646215 2916172
Product Name Pneumatic Solenoid Valves Solenoid Coil
Valve Type Solenoid Pilot; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303018 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 2.20 inch (56.00 mm)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 121465007 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; PP
Valve Size 0.79 inch (20.00 mm)
View Details
LHQ Series Quiet Operation 3-Way Control Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Control Valve; Solenoid; Control Solenoid Valves
Maximum Pressure 15.00 psi (10.56 m H2O)
View Details