Radwell International Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| 1000 SERIES 5 PORT VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 2 WAY, 2 POSTION, AIR VALVE, 1/4 " NPT, ACTUATOR SIDE: 1. FREE 2 YEAR RADWELL WARRANTY | |
| 2000 SERIES 5 PORT VALVE,VQZ2000 VALVE, SOL 4/5-PORT 2E VQZ2000 NO SIZE RATING VALVE, BASE MOUNT (DC). FREE 2 YEAR RADWELL WARRANTY | |
| 2000 SERIES 5 PORT VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 2000 SERIES, SOLENOID VALVE, 5-PORT, BODY PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| 3 PORT BASE MOUNTED SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 3 PORT BODY PORTED SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 3 PORT, BASE MOUNTED, SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 3 PORTED CHECK VALVE, MAX. OPERATING PRESSURE: 1.0 MPA, MIN. PRESSURE DIFFERENTIAL: 0.05 MPA, PORT SIZE: 1/8-1/4. FREE 2 YEAR RADWELL WARRANTY | |
| 3/4" 3W 24V 2-10VDC SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| 3000 SERIES 5 PORT VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 3WAY SOLENOID VALVE, 40-175PSI 12W, W/ 120VAC 60HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| 4 PORT SOLENOID VALVE, SINGLE TYPE, BASE MOUNT, 24 VDC, PLUG LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| 4 PORT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 4 PORT VALVE, 4/5 PORT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 5-PORT SOLENOID VALVE, BASE MOUNTED, PLUG-IN UNIT, VQC2000 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| ASCO NUMATICS Valves VS14-02 | |
| ASCO NUMATICS Valves VS32-04 | |
| BALL VALVE 1-1/2IN W/FEMALE ADAPTER. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 200PSIG, 14BAR. FREE 2 YEAR RADWELL WARRANTY | |
| BRAY Pneumatics VRC-VE700G-T1 | |
| CAMOZZI Valves VSC 544-04 | |
| CHECK VALVE, 3 PORT DOUBLE, VR. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, 3 PORT DOUBLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTINENTAL HYDRAULICS Hydraulics VS12M-1A-GB-60L-H | |
| CONTINENTAL HYDRAULICS Hydraulics VS5M-1A-GB-60L-J | |
| CONTINENTAL HYDRAULICS Hydraulics VS6M-3L-A-D12K7-A | |
| CONTINENTAL HYDRAULICS Hydraulics VSD03M-1A-AB-60L-C | |
| CONTINENTAL HYDRAULICS Hydraulics VSD03M-1A-G-42L-C | |
| CONTINENTAL HYDRAULICS Hydraulics VSD03M-1A-GB-60L-A | |
| CONTINENTAL HYDRAULICS Hydraulics VSD03M-3A-A-42L-C | |
| CONTINENTAL HYDRAULICS Hydraulics VSD03M-3A-AB-60L-C | |
| CONTINENTAL HYDRAULICS Hydraulics VSD03M-3A-G-33L-C | |
| CONTINENTAL HYDRAULICS Hydraulics VSD03M-3A-GB-60L-C | |
| CONTINENTAL HYDRAULICS Hydraulics VSD03M-3F-A-33L-C | |
| CONTINENTAL HYDRAULICS Hydraulics VSD03M-3F-A-42L-C | |
| CONTINENTAL HYDRAULICS Hydraulics VSD03M-3F-AB-60L-C | |
| CONTINENTAL HYDRAULICS Hydraulics VSD03M-3F-GB-60L-C | |
| CONTINENTAL HYDRAULICS Hydraulics VSD03M-3L-GB-60L-C | |
| CONTINENTAL HYDRAULICS Hydraulics VSD05M-1A-GB-60L-B | |
| CONTINENTAL HYDRAULICS Hydraulics VSD05M-3A-GB-60L-B | |
| CONTINENTAL HYDRAULICS Hydraulics VSD05M-3F-GB-60L-B | |
| CONTROL VALVE, SOLENOID, PNEUMATIC, 3 PORT, 2 POSITION, SINGLE, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| DIFFERENTIAL PRESSURE INDICATOR, VISUAL/ELECTRICA, VERSION 1, LAMP W110 V, IP65, G 1/2, -30...100 C, ORDER NO: 306825. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT OPERATED CONTROL VALVE, D05 SIZE (NG10), 32 GPM, 4600 PSI, SINGLE SOLENOID, 2 POSITION & 4 WAY, SPRING OFFSET, P TO A & B TO T, 120 VAC COIL,... | |
| DIRECT SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, 20 GPM, 5000 PSI, 2 POSITION, 4 WAY, SPRING OFFSET, CLOSED CENTER (ALL PORTS), SINGLE SOLENOID OPERATOR AT B PORT END, 120... | |
| DIRECT SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, 20 GPM, 5000 PSI, 3 POSITION, 4 WAY, NO SPRING (DETENTED), VITON SEALS, CLOSED CENTER (ALL PORTS), DOUBLE SOLENOID OPERATOR, 120 VAC... | |
| DIRECTIONAL CONTROL VALVE, 110/120 VAC, 50/60 HZ, 10 WATT, P.A.B PORTS 2000 PSI /138 BAR, T PORT 1500 PSI/103 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, 2 POS ,110/120 VAC, REPLACEMENT VALVE MODEL NUMBER: VSD03M-1A-GB-68L-C. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM (80 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 2 POSITION & 4 WAY, ENERGIZE TO CENTER, ALL PORTS BLOCKED,... | |
| DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM, MAX PRESSURE = 5000 PSI, 2 POSITION & 4 WAY, ALL PORTS OPEN, SPRING CENTERED, SINGLE SOLENOID, 24 VDC COIL,... | |
| DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20.0 GPM, MAX PRESSURE = 5000 PSI, 3 POSITION & 4 WAY, DOUBLE SOLENOID, P TO T OPEN, A & B BLOCKED,... | |
| DIRECTIONAL CONTROL VALVE, D05 SIZE, 32 GPM, 4600 PSI, 2 POSITION & 4 WAY, A & B OPEN TO T, P BLOCKED, SPRING CENTERED, SINGLE SOLENOID, 120 VAC COIL, WIRING... | |
| DIRECTIONAL CONTROL VALVE, D05 SIZE, 4600 PSI MAX PRESSURE, 38 GPM MAX FLOW, 3 POSITION & 4 WAY, VITON SEALS, P TO T OPEN, A & B BLOCKED, WIRING BOX... | |
| DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 32 GPM (120 LPM), MAX PRESSURE = 4600 PSI (320 BAR), 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE... | |
| DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 32 GPM (120 LPM), MAX PRESSURE = 4600 PSI (320 BAR), DOUBLE SOLENOID, SPRING CENTERED, A & B OPEN TO T P... | |
| DIRECTIONAL CONTROL VALVE, SOLENOID ACTUATED, DIRECT OPERATED, 110-120VAC, 50/60HZ, P-A-B PORT 1500PSI, T PORT 1500PSI, . FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, SOLENOID OPERATED, DUAL OPERATOR, 3 POSITION SPRING CENTERED, BUNA SEALS. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL HYDRAULIC CONTROL VALVE, D05 SIZE, 38 GPM, 4600 PSI, DOUBLE SOLENOID, 3 POSITION & 4 WAY, SPRING CENTERED, 24 VDC VOLTAGE (WIRING BOX), VITON SEALS. FREE 2 YEAR RADWELL... | |
| DIRECTIONAL VALVE, 4 WAY, 24 WATTS, MAX OPERATING PRESSURE- T PORT 1500PSI 104 BAR, -P.A.B. PORT 4600PSI 315BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL VALVE, SOLENOID DOUBLE ENDED, 120/110VAC, 60/50HZ, 3341433-1,REPLACED BY MODEL NUMBER: 1014815 , VSD03M-3F-GB-68L-C. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL VALVE, THREE-WAY, 2 POSITION, HAND LEVER, SPRING ACTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUE BY MANUFACTURER, GAS VALVE, 60 MBAR, 220/240V, 50HZ, CLASS B+D. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE ASSEMBLY 2", 3-WAY, 38.2CV FNPT, SCREWED END W/ MS40-7043. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BASE MOUNTED, PLUG-IN UNIT, 2 POSITION DOUBLE, RUBBER SEAL, MODEL VQC1201, NEGATIVE COMMON, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, SINGLE SELENOID, 2 POSITION, SPRING OFFSET, VITON SEAL, 24 VDC, 44 WATT, P/A/B 4600 PSI, T 145 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECT OPERATED CONTROL VALVE, D05 SIZE (NG10), 32 GPM, 4600 PSI, SINGLE SOLENOID, 2 POSITION & 4 WAY, SPRING OFFSET, P TO A & B TO T,... | |
| DISCONTINUED BY MANUFACTURER, DIRECT OPERATED SOLENOID DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM, MAX PRESSURE = 5000 PSI, 3 POSITION & 4 WAY, DUAL SOLENOID (12 VDC... | |
| DISCONTINUED BY MANUFACTURER, DIRECT SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, 20 GPM, 5000 PSI, 2 POSITION, 4 WAY, DETENTED (NO SPRING), CLOSED CENTER (ALL PORTS), DUAL SOLENOID, 24 VDC... | |
| DISCONTINUED BY MANUFACTURER, DIRECT SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, 20 GPM, 5000 PSI, 2 POSITION, 4 WAY, SPRING OFFSET, CLOSED CENTER (ALL PORTS), SINGLE SOLENOID OPERATOR AT B... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, 50GPM, 3 POSITION, DOUBLE OPERATOR, SPRING CENTERED, 21W, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, D03 SIZE, 20 GPM = MAX FLOW, 5000 PSI = MAX PRESS, DUAL SOLENOID, 2 POSITION & 4 WAY, DETENTED (NO SPRING), VITON SEALS,... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, D03 SIZE, 20 GPM, 5000 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, CLOSED CENTER (ALL PORTS), VITON SEALS, SINGLE SOLENOID, LOW WATTAGE COIL... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM (76 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 2 POSITION & 4 WAY, SPRING OFFSET, CLOSED... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM, MAX PRESSURE = 5000 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE SOLENOID,... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, D05 SIZE (NG10), 32 GPM, 4600 PSI, SINGLE SOLENOID, 2 POSITION & 4 WAY, SPRING OFFSET, P TO A & B TO T, 115... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, D05 SIZE, 32 GPM (120 LPM), 4600 PSI (320 BAR), 2 POSITON & 4 WAY, SINGLE SOLENOID, SPRING OFFSET, ALL PORTS BLOCKED, VITON SEALS,... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, D05 SIZE, 32 GPM (120 LPM), 4600 PSI (320 BAR), DOUBLE SOLENOID, SPRING CENTERED, A & B OPEN TO T P BLOCKED (RESTRICTED), 120... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 32 GPM (120 LPM), MAX PRESSURE = 4600 PSI (320 BAR), DOUBLE SOLENOID, SPRING CENTERED, A & B OPEN... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SOLENOID ACTUATED, DIRECT OPERATED, 110-120VAC, 50/60HZ, P-A-B PORT 4600PSI,T PORT 1500PSI, 4/2-WAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GAS VALVE, 2 STAGE, 24 VAC, 60 HZ, 0.7 AMP, (AKA: 47485-003), (SUGGESTED REPLACEMENT: LENNOX 83W12). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GAS VALVE, 24VAC, 50/60HZ, 1/2INCH NPT INLET, 3/4INCH NPT OUTLET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC SOLENOID VALVE, PRESSURE MAX: 5000PSI, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, 45/43WATTS, 240/220VAC, 50/60HZ, 4600PSI(172 BAR). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERFACE SOLENOID VALVE, METAL SEAL, DOUBLE SOLENOIDS, 100 VAC, DIRECT MANUAL OVERRIDE, INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, METAL SEAL, SGL SOL, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLUG-IN VALVE, VQC4000 SERIES, 3 POSITION CLOSED CENTER, RUBBER SEAL, 0.95 WATTS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC SOLENOID VALVE, SERIES VQZ3000, 18MM BODY WIDTH, 24VDC COIL RATING, L-TYPE PLUG CONNECTOR, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC SOLENOID VALVE, SERIES VS26, 24VDC COIL RATING, IP00/65 PROTECTION, 1.2W POWER RATING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SHUT OFF VALVE, 1/2IN BSPP THREADED PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SHUT OFF VALVE, 1/4IN NPT, 22 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 110/115-120V 50/60HZ, 3633139, REPLACED BY: VSD05M-1A-GB-61L-B. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110VAC, 50/60HZ, 0.15-0.7MPA, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120VAC, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 18MM WIDTH, NORMALLY CLOSED, BODY PORTED, 110 VAC, 50/60 HZ, DIN TERMINAL, 8MM ONE TOUCH FITTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, SUPPLY PRESSURE 0.15 - 1.0 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3 PORT, VQZ300 SERIES, 18MM BODY WIDTH, BODY PORTED, LOW WATTAGE TYPE, 24 VDC COIL, DIN TERMINAL, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, NPTF... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3/4INCH NPT, 12WATTS, 120VAC, 60HZ, MAX 175PSI, MIN 40PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4/5 PORT, DIRECT OPERATED, POPPET, BASE MOUNTED, VQD1000 SERIES, 24 VDC, M PLUG CONNECTOR, W/LEAD WIRE, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5 PORT, 2 POSITION, IN-LINE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, BASE MOUNT, 3/8 INCH PORTS, SINGLE OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, BASE MOUNT, DIN (AC), VQZ2000 SERIES, 4/5-PORT, 0.15-0.7MPA, 110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, BASE MOUNT, DIN AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, BODY PORTED (DC), VQZ1000 SERIES, BODY WIDTH 10 MM, 2 POSITION SINGLE, RUBBER SEAL, 12 VDC COIL VOLTAGE, L-TYPE PLUG CONNECTOR WITH LEAD WIREPRESSURE 0.15... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIRECTIONAL CONTROL VALVE, 2 POSITON, SINGLE, PORTED BODY, METAL SEAL, EXTERNAL PILOT TYPE, PLUG CONNECTOR WITHOUT CONNECTOR, 3000 SERIES, 5 PORT VALVE, 18 MM BODY... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE SOLENOID, 100/110-115 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, METAL SEAL, DOUBLE SOLENOID, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, RUBBER SEAL, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE, 240 V, INDICATOR LIGHT WITH SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, V-316 SERIES, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQC SERIES, 2-POSITION DOUBLE ACTUATION, METAL SEAL, STANDARD FUNCTION, 24 VDC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQC SERIES, 2-POSITION DOUBLE ACTUATION, RUBBER SEAL, NEGATIVE COM FUNCTION, 24 V DC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQC SERIES, 2-POSITION SINGLE ACTUATION, METAL SEAL, NEGATIVE COM FUNCTION, 24 VDC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQC SERIES, 2-POSITION SINGLE ACTUATION, METAL SEAL, STANDARD FUNCTION, 24 V DC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQC SERIES, 2-POSITION, DOUBLE ACTUATION, RUBBER SEAL, STANDARD FUNCTION, 24 VDC, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, SLOTTED OVERRIDE, REPLACED BY VQC4201-51. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQC SERIES, 3-POSITION CLOSED CENTER ACTUATION, METAL SEAL, STANDARD FUNCTION, 24 V DC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQC SERIES, 3-POSITION CLOSED CENTER ACTUATION, RUBBER SEAL, NEGATIVE COM FUNCTION, 24 VDC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, SUGGESTED REPLACEMENT VQC2301N-51. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQC SERIES, 3-POSITION EXHAUST CENTER ACTUATION, RUBBER SEAL, NEGATIVE COM FUNCTION, 24 V DC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQC SERIES, 4-POSITION DUAL 3-PORT VALVE ACTUATION, RUBBER SEAL, NEGATIVE COM FUNCTION, 24 V DC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, LOCKING TYPE SLOTTED OVERRIDE. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQC SERIES, 4-POSITION DUAL 3-PORT VALVE ACTUATION, RUBBER SEAL, NEGATIVE COM FUNCTION, 24 V DC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQC1000 SERIES, VALVE MANIFOLD, 3 POSITIONS, EXHAUST CENTER, RUBBER SEAL, 0.2-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQC1000 SERIES, VALVE MANIFOLD, DOUBLE ACTUATION, RUBBER SEAL, 0.1-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQZ1000 SERIES, BODY PORTED (DC), 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQZ3000 BODY WIDTH 18 MM, 12 VDC, 0.15-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQZ3000 SERIES, 2 POSITION SINGLE, 24 VDC, DIN TERMINAL W/O CONNECTOR, 1/4IN PORT SIZE, NPTF THREAD SIZE, W/ BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQZ3000 SERIES, 3 POSITION, METAL SEAL, 24 VDC, DIN TERMINAL WITH LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE COMPACT, 15 MM, 2 POSITION DOUBLE, .7 MPA, 24 VDC, L TYPE CONNECTOR WITH LEAD WIRE, RUBBER SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE SHUT OFF 1/2NPT 300PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, 2 POSITION, SINGLRE OR DOUBLE, METAL SEAL, B/MOUNT, DIN (DC) *LQA, VQZ3000 NO SIZE RATING, 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, BASE MOUNT, 0.1-0.7MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, DBL W/BASE, VS4, (CLASS 3), 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, METAL SEAL, SIZE 3, 2 POSITION, SINGLE SOLENOID, WITH INDICATOR LIGHT/SURGE VOLTAGE SUPPRESSOR, MAX. PRESSURE 0.1 ~ 1.0MPA, 14.5 ~ 145 PSI. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, VALVE, SIZE 3, ISO PLUG-IN/DBL, PRESS 0.1-1.05 MPA / 14.5-145 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, VQZ3000 BODY WIDTH 18 MM, 3 POSITION CLOSED CENTER, BODY PORTED, 24 VDC, DIN TERMINAL, 0.15-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY THE MANUFACTURER, SOLENOID VALVE, VQC SERIES, 3-POSITION, RUBBER SEAL, 24 V DC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING, OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE SOLENOID VALVE, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE SOLENOID VALVE, SIZE 1, ISO PLUG-IN/DOUBLE, RUBBER SEAL, 2 POSITION, PILOT EXHAUST THROUGH FOOTPRINT, W/O SUBPLATE, 1.0 MPA MAX OPER PRESSURE, 2.0 CV FLOW RATE, 100/115 VAC - 50/60... | |
| DUAL MAIN, 1/2 IINCH, TOTAL CURRENT 1/2 AMP, 24 VAC, 60 HZ, W/ LP KIT. FREE 2 YEAR RADWELL WARRANTY | |
| EXCELON Valves VS18S517DF313A | |
| FESTO Pneumatics VRPA-CM-Q6-E | |
| FESTO Pneumatics VRPA-CM-Q8-E | |
| FESTO Valves VSCS-B-M32-MH-WA-1C1 | |
| FESTO Valves VSNC-FC-M52-MD-G14-F 8 | |
| GAS CONTROL VALVE 5A 24V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| GAS CONTROL VALVE, 1/2IN, 24V, DUAL DIRECT IGNITION, REPLACES VR8205A 2065. FREE 2 YEAR RADWELL WARRANTY | |
| GAS VALVE, ELECTRONIC IGNITION,24 VAC, 60 HZ, 3/4 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| GENERANT Pneumatics VRV-125B-V-040 | |
| ISO INTERFACE SOLENOID VALVE, RUBBER SEAL, CONFIG: 2-POSITION, DOUBLE SOLENOID, COIL RATED VOLTAGE: 12-24 VDC, PILOT EXH THRU FOOTPRINT, W/O SUB PLATE, STD INTERNAL PILOT, MIN & MAX PRESS: 0.1~1.0... | |
| ISO INTERFACE SOLENOID VALVE, SERIES: VSR/S 8, METAL STEEL, SIZE 3, 2-POSITION CONFIG., DOUBLE SOLENOID, PRESS: 0.1~1.0MPA, (14.5~145PSI), PILOT EXH. THROUGH FOOTPRINT, W/O SUB-PLATE, 4/5 PORT. FREE 2 YEAR RADWELL... | |
| ISO INTERFACE SOLENOID VALVE, SIZE 3, METAL SEAL, 3 POSITION/CLOSED CENTER, DOUBLE SOLENOID, PLUG-IN, EXTERNAL INDIVIDUAL PILOT EXHAUST, 4/5 IN PORT, COIL VOLTAGE: 21-26 V, PRESSURE 0.1 - 1.0 MPA,... | |
| NORGREN Pneumatics VS18G517DF312A | |
| NORGREN Pneumatics VS18G711DF318A | |
| NORGREN Valves VS18S517DF213A | |
| NORGREN Valves VS26S711DF313A | |
| NORTH SAFETY Valves VS02R | |
| PNEUMATIC CONTROL VALVE, SERIES VR51, TWO-HAND, FLAME RESISTENT, 1/4IN ONE-TOUCH FITTING PORT SIZE, .25 - 1 MPA OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CONTROL VALVE, SPRING RETURN, SOLENOID PILOT ACTUATED, THREE WAY, 120 V, 60 HZ, 200 PSIG, 1/4 INCH PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SOLENOID VALVE, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SOLENOID VALVE, VQC1000 SERIES, 5 PORT, 24 VDC, 4 POSITION DUAL 3 PORT VALVE NC/ NC, RUBBER SEAL, LIGHT & SURGE SUPPRESSOR, NON-LOCKING MANUAL OVERRIDE - TOOL REQUIRED. FREE... | |
| PNEUMATIC TURBINE VIBRATOR, 10500VPM, 80PSI, 5.5CFM. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, V-SERIES, SPRING RETURN, PRESSURE PILOT, FOUR-WAY, 1/4" BODY SIZE, SIDEPORTED-EXTERNAL PILOT, TWO POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| PORT SOLENOID VALVE, 1000/2000/3000 SERIES, 5 PORT SOLENOID VALVE, BODY PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| PORT VALVE, 3000 SERIES,12-24VDC,1.5W ,0.1-0.7MPA,DOUBLE SOLENOID,101PSI,RUBB ER SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 1-8 BAR PRESSURE REGULATION RANGE, STANDARD NOMINAL FLOW RATE 90 L/MIN, SECODARY EXHAUST, 2X QS-6 CONNECTION PORTS, (8086004). FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 125 L/MIN NOMINAL FLOW RATE, 1-8 BAR PRESSURE REGULATION RANGE, ROTARY KNOB WITH DETENT, MANUAL ACTUATION, (8086005). FREE 2 YEAR RADWELL WARRANTY | |
| PROPORTIONAL CONTROL VALVE 2WAY 1/2IN NPT 1.5CV. FREE 2 YEAR RADWELL WARRANTY | |
| PROPORTIONAL CONTROL VALVE, 1/2" NPT, 1.5CV, 50COP, 3WY PROP N.C. S.R., 24VAC, 50/60HZ, 0-10VDC/4-20MA, 300PSI, STATIC PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| PUSH BUTTON 3/2, VR51 SERIES, PNEUMATIC MANUAL CONTROL, VALVE, TWO-HAND CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY VALVE, SINGLE PILOT, WITH SUB-PLATE SIDE PIPING, 5 PORT, 1/8 INCH PORT SIZE, INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| RESIDEO Valves VR8345M4302 | |
| RESIDEO Valves VS820A1054 | |
| RESIDEO Valves VS820A1336 | |
| SERIES VS7-6, ISO INTERFACE SOLENOID VALVE, SIZE 2, METAL SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| SHUT OFF SERVICE VALVE,GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| SHUT-OFF VALVE, FLEXIBLOK / VS14 SERIES, 1/4IN NPTF, 33S CFM FLOW RATE, 200 PSI / 13.7 BAR, 3 X 1.63 X 1.60IN. FREE 2 YEAR RADWELL WARRANTY | |
| SHUTTLE VALVE, SERIES VR1210, 1/8 STANDARD BODY SIZE, G THREAD TYPE, 5/32IN O.D. SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| SHUTTLE VALVE, VR1000 SERIES, ONE-TOUCH FIT, NPT, PLASTIC, WHITE BODY, BLUE&ORANGE RELEASES. FREE 2 YEAR RADWELL WARRANTY | |
| SHUTTLE VALVE, VR1220F SERIES, ONE-TOUCH FITTING, 1/4 INCH BODY, 1/4 INCH TUBE. FREE 2 YEAR RADWELL WARRANTY | |
| SHUTTLE VALVE, WITH ONE-TOUCH FITTING, 5/32 INCH TUBING, 1/8 INCH STANDARD BODY SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| SLIDE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SMC Pneumatics VQZ2321-5MOB1-C6-Q | |
| SMC Pneumatics VQZ232B-5L1-N7T-X68 | |
| SMC Pneumatics VR1211F-03 | |
| SMC SHUTTLE VALVE W/ONE-TOUCH FIT. FREE 2 YEAR RADWELL WARRANTY | |
| SMC Valves VQC1C01N-51 | |
| SMC Valves VQC2100N-51 | |
| SMC Valves VQC2100N-5 | |
| SMC Valves VQC2101N-51 | |
| SMC Valves VQC2201N-51 | |
| SMC Valves VQC2301N-51 | |
| SMC Valves VQC2301N-5 | |
| SMC Valves VQC2401N-5B1 | |
| SMC Valves VQC2A01N-51 | |
| SMC Valves VQC4100-5 | |
| SMC Valves VQC4100R-51 | |
| SMC Valves VQC4101-51 | |
| SMC Valves VQC4101-5B1 | |
| SMC Valves VQC4201-51 | |
| SMC Valves VQC4301-51 | |
| SMC Valves VQC4400-51 | |
| SMC Valves VQC4501-51 | |
| SMC Valves VQD1151W-5L | |
| SMC Valves VQZ1121-5LO1-C6 | |
| SMC Valves VQZ115-5L1-CP | |
| SMC Valves VQZ115-5L1-N7-PR | |
| SMC Valves VQZ1151-5G1-X64 | |
| SMC Valves VQZ1151-5LO1 | |
| SMC Valves VQZ1151R-5LO1-Q | |
| SMC Valves VQZ115K-6G1-CP-Q | |
| SMC Valves VQZ1221-3L1-N7 | |
| SMC Valves VQZ2121-5YB1-N7T | |
| SMC Valves VQZ2151-5L1-Q | |
| SMC Valves VQZ2151-5LJ1 | |
| SMC Valves VQZ2151-5LO | |
| SMC Valves VQZ2151-5Y1 | |
| SMC Valves VQZ2151-5YZ1 | |
| SMC Valves VQZ215K-5YB1-Q | |
| SMC Valves VQZ215K-5YB1 | |
| SMC Valves VQZ2351-5YZ1 | |
| SMC Valves VQZ3121B-5YZ1-02 | |
| SMC Valves VQZ3151-5LO1 | |
| SMC Valves VQZ3151-5YZ1 | |
| SMC Valves VQZ3151R-5LO1-Q | |
| SMC Valves VQZ3220B-5YO1-C8F-Q | |
| SMC Valves VQZ3251-5YZ1 | |
| SMC Valves VQZ332-5L-02T-X90 | |
| SMC Valves VQZ332-5LO1-N11T-F | |
| SMC Valves VQZ335-5L1-Q | |
| SMC Valves VQZ335-5L1 | |
| SMC Valves VQZ335-5YZ1 | |
| SMC Valves VS3135-043 | |
| SOLENID VALVE DC BASE MOUNT 4/5-PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID 3 PORT VALVE, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID ACTUATED VALVE, 24VDC, 44W, 3000PSI, 210BAR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID AIR PILOT VALVE 1.5-9.9 SUPPLY PRESS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID DIRECT OPERATED DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 32 GPM, MAX PRESSURE = 4600 PSI, 3 POSITION, DUAL SOLENOID, SPRING CENTERED, 120 VAC COILS (CONDUIT BOX STYLE),... | |
| SOLENOID DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM (76 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED,... | |
| SOLENOID DIRECTIONAL CONTROL VALVE, VSD03M SERIES, 110/120 VAC, 50/60 HZ, 26/29 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID MANIFOLD, 16 PORT, RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE (DIRECT OPERATED), NG6 (D03 SIZE), 3 POSITON / 4 WAY, DOUBLE SOLENOID, SPRING CENTERED, ALL PORTS BLOCKED, VITON SEALS, 24 VDC COILS (DIN STYLE), 350... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM (76 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 2 POSITION & 4 WAY, SINGLE SOLENOID, SPRING OFFSET,... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM (76 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 2 POSITION & 4 WAY, SPRING OFFSET, CLOSED CENTER... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM (76 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 2 POSITON & 4 WAY, DOUBLE SOLENOID, NO SPRING... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM (76 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 2 POSITON & 4 WAY, SINGLE SOLENOID, SPRING OFFSET,... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM (76 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 3 POSITION & 4 WAY, SPRING CENTERED, A & | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM (76 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM (76 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 3 POSITON & 4 WAY, DOUBLE SOLENOID, A & | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM (76 LPM), MAX PRESSURE = 5000 PSI (350 BAR), SINGLE SOLENOID, SPRING OFFSET, ALL PORTS BLOCKED, 24 VDC... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM, MAX PRESURE = 5000 PSI, 3 POSITION & 4 WAY, DOUBLE SOLENOID, SPRING CENTERED, A & B OPEN... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 32 GPM (120 LPM), MAX PRESSURE = 4600 PSI (320 BAR), 2 POSITON & 4 WAY, SINGLE SOLENOID, SPRING OFFSET,... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 33 GPM (125 LPM), MAX PRESSURE = 4600 PSI (320 BAR), 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 33 GPM, MAX PRESSURE = 4600 PSI, 2 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS OPEN, SINGLE SOLENOID, 12... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 38 GPM (145 LPM), MAX PRESSURE = 4600 PSI (320 BAR), 2 POSITON & 4 WAY, SINGLE SOLENOID, SPRING OFFSET,... | |
| SOLENOID OPERATED VALVE, 5 PORT, 2 POSITION, 24 VDC, DOUBLE SOLENOID, PLUG-IN TYPE, VQC VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID OPERATED VALVE, 5 PORT, 2 POSITION, 24 VDC, VQC VALVE, SUGGESTED REPLACEMENT FOR VQC2101N-5. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE , 110/120VAC, 24/36WATT, 3000/5000PSI, . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE , 5PORT, 24VDC, WIDTH 15 MM, 2 POSITION SINGLE, BASE MOUNT, RUBBER SEAL, M-TYPE PLUG CONNECTOR W/O CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 100V 0.15-0.7MPA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 3P EXHAUST CENTER. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE BASE MOUNT 18MM 24VDC 2POS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, .2-1MPA, 5 PORTS, 2 POSITIONS, SINGLE SOLENOID, 24VDC, PLUG-IN, NON-LOCKING PUSH (TOOL REQUIRED), 145PSI MAX OPERATING, 218PSI PROOF, AIR/INERT GAS, 4-WAY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 10 MM BODY WIDTH, 24 VDC, L TYPE PLUG CONNECTOR WITH LEAD WIRE, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1000 SERIES, 5 PORT, 0-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2 POSITION, DOUBLE DETENT, 5 PORT, 0.1/0.7 MPA, PLUG-IN, 1/4 INCH, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2 POSITION, RUBBER SEAL, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2000 SERIES, 5 PORT, 1-1.5 W, 24 VDC COIL VOLTAGE, RUBBER SEAL, 2 POSITION, BASE MOUNTED, L-TYPE PLUG CONNECTOR WITH LEAD WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2000 SERIES, 5 PORT, SINGLE OPERATOR, CABLE CONNECTION, 0.15-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 V, SOFTSEAL SPOOL, 5/2 GUIDING SYSTEM, SPRING INTERNAL PILOT SUPPLY, . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 4-WAY, 145 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 4/5 PORT, DOUBLE SOLENOID, INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 5 PORT, PLUG-IN, 2 POSTION, SINGLE ACTUATION, RUBBER SEAL, NEGATIVE COMMON, NON-LOCKING, PUSH TYPE, SURGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, DUAL PILOT, 2000 SERIES, 5 PORT VALVE, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, SINGLE SOLENOID, PF CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 4/5 PORT, ISO INTERFACE, DOUBLE SOLENOID, .1-1 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 PORT BASE MOUNTED, 0.1-0.7MPA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 PORT BODY PORTED, 24 VDC, 2 POSITION SINGLE ACTUATION, DIN TERMINAL W/O CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 PORT BODY, NON-LOCKING PUSH STYLE, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 PORT, 2 POSITION, 110VAC/50-60HZ COIL,. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 PORT, 24VDC, BASE MOUNTED, W/O SUB PLATE, NON-LOCKING PUSH STYLE, FUNCTION 0.35W DC AC, VQZ1. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 PORT, BASE MOUNT, 24VDC, 2 POSITION, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 PORT, BASE MOUNTED, METAL SEAL N.C., 0.35W DC AC, 24VDC, DIN TERMINAL, NON-LOCKING PUSH STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 PORT, BODY PORTED (AC). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 PORT, BODY WIDTH 10 MM, NC, 24 VDC, GROMMET ELECTRICAL ENTRY, M5 THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 PORT, VQZ100 SERIES, NC, BODY TYPE 5, 12 VDC, L-TYPE PLUG CONNECTOR WITH LEAD WIRE, M5 THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 PORTED BODY, BASE MOUNT (DC), VQZ100 SERIES, DC 12V, 1 W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3/4 PORT SIZE, 1.0 MPA MAX OPERATING PRESSURE, 5.6 CV FLOW RATE, 14.5-145 PSI, METAL SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3000 SERIES, 5 PORT, 0.1-.7 MPA, 12/24 VDC, 100/110/200/220 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3000 SERIES, 5 PORT, 0.1-0.7MPA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3000 SERIES, 5 PORT, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4 PORT, BASE MOUNT, SGL TYPE, LG FLOW, 24VDC, MALE PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4 PORT, BASE MOUNTED, SILENCER: AN120-M5, TUBE BASE X LENGTH: TU0425 X 1M. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4-PORT, DIRECT OPERATED, POPPET, COMPACT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4/5 PORT VALVE, FLUID: AIR/INERT GAS, 0MPA-.7MPA, 12/24 VDC COIL VOLTAGE, RESPONSE TIME: ON 4MS/OFF 2MS, AMBIENT TEMPERATURE: -10 TO 50 DEGREES CELSIUS. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 4/5 PORT, 0.2-0.7MPA, BASE MOUNT, JPN SPL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4/5 PORT, 2 POSITION, DOUBLE SOLENOID, 24 VDC, INDICATOR LIGHT, DIRECT MANUAL OVERRIDE, 1/2 INCH PORT SIZE, SIDE PIPING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4/5 PORT, 24 VDC, 0.1 - 0.7 MPA, 2 POSITION SINGLE ACTUATION, DIN TERMINAL W/O CONNECTOR, METAL SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4/5 PORT, 3 POSITION, DOUBLE SOLENOID, 24 VDC, INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4/5 PORT, DIRECT OPERATED, POPPET, BASE MOUNTED, VQD1000 SERIES, 12 VDC, M PLUG CONNECTOR, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4/5 PORT, DIRECT OPERATED, POPPET, BASE MOUNTED, VQD1000 SERIES, 24 VDC, L PLUG CONNECTOR, W/LEAD WIRE, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4/5 PORT, DIRECT OPERATED, POPPET, BASE MOUNTED, VQD1000 SERIES, 24 VDC, L PLUG CONNECTOR, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4/5 PORT, DIRECT OPERATED, POPPET, BASE MOUNTED, VQD1000 SERIES, 24 VDC, M PLUG CONNECTOR, W/LEAD WIRE, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4/5 PORT, DIRECT OPERATED, POPPET, BASE MOUNTED, VQD1000 SERIES, 24 VDC, M PLUG CONNECTOR, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4/5 PORT, DIRECT OPERATED, POPPET, BASE MOUNTED, VQD1000 SERIES, 24 VDC, PLUG LEAD TYPE, L PLUG CONNECTOR, W/ LEAD WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4/5 PORT, DIRECT OPERATED, POPPET, BASE MOUNTED, VQD1000 SERIES, M PLUG CONNECTOR, W/LEAD WIRE, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5 PORT, 24VDC, 2 POSITION SINGLE, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5 PORT, VQZ2000 SERIES, BODY WIDTH 15 MM, 3 POSITION, EXHAUST CENTER, RUBBER SEAL, 24 VDC COIL VOLTAGE, L-TYPE PLUG CONNECTOR WITH LEAD WIRE. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 5 PORTS, VQZ2000 BODY, 2-POSITION DOUBLE ACTUATION, BODY PORTED, METAL SEAL, 24 VDC, DIN TERMINAL WITHOUT CONNECTOR, 6MM ONE-TOUCH FITTING, CE MARKED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5-PORT, 24 VOLT DC, 2-POSITION DOUBLE, BASE MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, AIR / INERT GAS, 5 PORTS, 2 POSITIONS, DOUBLE, 24VDC, DIN TERMINAL, NON-LOCKING PUSH, 145 PSI, 4-WAY FLOW DIRECTION, 41 TO 140 DEGREE F. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, BASE MOUNT, .17 TO .75 MPA MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, BASE MOUNTED, 3 PORT, 12/24 VDC, .1-.7 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, BASE MOUNTED, 3 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, BASE MT, DIN (DC) *LQA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, BODY PORTED (DC), VQZ100 VALVE, 3 PORT, SINGLE UNIT, 10 MM WIDTH, NORMALLY CLOSED, 24 VDC COIL, L TYPE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, BODY PORTED, 4/5-PORT, DIN (DC), 15 MM WIDTH, NORMALLY CLOSED, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, BODY PORTED, 5 PORT, 18 MM BODY WIDTH, 24 VDC, SERIES VQZ, 3 POSITION CLOSED CENTER, L-TYPE PLUG CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, BODY PORTED, 5 PORT, 2 POSITION, 24 V DC, 101 PSI, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, BODY PORTED, DIN TERMINAL, 12VDC, 0.15-0.7MPA, 3 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DIRECT OPERATED, METAL SEAL, BODY PORTED, CONDUIT TERMINAL, MANUAL OVERRIDE, 3 PORT, 3/8 INCH BODY SIZE, 1/4 INCH PORT SIZE, 110 VAC, 50/60 HZ. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, DIRECT OPERATED/METAL SEAL, 4 PORT, SIDE PORTED, SINGLE ACTUATION, 1/4 BODY SIZE, 1/4 RC PORT SIZE (NOMINAL), 24VDC, DIN TERMINAL W/VALVE BODY ELEC ENTRY POSITION, LIGHT INDICATOR. FREE... | |
| SOLENOID VALVE, DOUBLE SOLENOID, 24 VDC, W/ INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DOUBLE SOLENOID, 24VDC, INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DOUBLE SOLENOID, PLUG-IN UNIT, BASE MOUNTED, 3 POSITION, EXHAUST CENTER, 0.1 - 0.7 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, EXHAUST CENTER, RUBBER SEAL, EXTERNAL PILOT TYPE, 24 VDC, L-TYPE PLUG CONNECTOR WITHOUT CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO INTERFACE, 3 POSITION, DOUBLE SOLENOID, 24 VDC, INDICATOR LIGHT WITH SURGE VOLTAGE SUPPRESSOR, DIRECT MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO INTERFACE, 4/5 PORT, 2 POSITION, DOUBLE SOLENOID, 24 VDC, INDICATOR LIGHT WITH SURFE VOLTAGE SUPPRESSOR, DIRECT MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO INTERFACE, BASE MOUNTED, 5 PORT, 2 POSITION, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO INTERFACE, VS7-6 SERIES, 3 POSITION, 5 WAY, DOUBLE SOLENOID, 24 VDC, INDICATOR LIGHT, DIRECT MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO INTERFACE, VS7-6 SERIES, 3 POSITION, DOUBLE PILOT CHECK, DOUBLE SOLENOID, 24 VDC, INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO INTERFACE, VS7-8 SERIES, 2 POSITION, SINGLE SOLENOID, 24 VDC, INDICATOR LIGHT, DIRECT MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO INTERFACE, VS7-8 SERIES, 4/5 PORT, 3 POSITION, DOUBLE SOLENOID, 24 VDC, INDICATOR LIGHT, DIRECT MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO, 2 POSIITON, 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO, DOUBLE SOLENOID, SIZE 2, 100 V AC COILS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO, SIZE 1, METAL SEALS, 2POSITION, 2COIL 21-26VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO1, 3-POS, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, NC ACTUATION, HIGH PRESSURE, 3 PORT, BASE MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PLUG LEAD TYPE, 4-PORT, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PLUG-IN, 3 POSITION CLOSED CENTER, RUBBER SEAL, STANDARD 0.4 WATT, LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE MANUAL OVERRIDE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PLUG-IN, 5 PORT, 3 POSITION, METAL SEAL, 2 COILS, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PLUG-IN, METAL SEAL, VQC4000 SOLENOID VALVE, 5-PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES VQC1000, 3-POSITION; EXHAUST CENTER, LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE OVERRIDE, RUBBER SEAL MATERIAL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES VQC4000 SERIES, 2 POSITION DOUBLE, METAL, RUBBER SEAL, 5 PORT, 24 VDC, LOCKING TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES VQZ200, RUBBER SEAL, NC, .35 W, 24 VDC, L-PLUG CONNECTOR W/ .3M LEAD WIRE, NON-LOCKING PUSH MANUAL OVERRIDE, 1/4IN ONE-TOUCH FITTING PORT SIZE. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, SERIES VS18, 5/2 VALVE, SOL/SPRING (24VDC) WITH GLANDLESS SPOOL, NON-LOCKING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SGL SOL, PLUG-IN, 5-PORT, BASE MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE SOLENOID, 2 POSITION, 3-WAY, 3/8 INCH BODY SIZE, 3/8 RC PORT SIZE, 24 VDC, CONDUIT TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE WITH BASE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SIZE 1, 24VDC, 2-POSITION, DOUBLE SOLENOID, WITH INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SIZE 2, ISO INTERFACE, 100VAC, 4/5 PORT, AIR/NERT GAS, 0.1 TO 1.0MPA, SINGLE OR DOUBLE SOLENOIDS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SUBPLATE, 1 / 8 INCH PORT SIZE, AIR / INERT GASES, 0.1 - 0.7 MPA PRESSURE RANGE,. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, UNDERLAP/ ELECTRICAL, 24 VDC OPERATING VOLTAGE, 24 VDC/1/8 WATT COIL, SIZE 15 MM WIDTH, 3/2 NC MONOSTABLE VALVE FUNCTION, 18 L/MIN STANDARD NOM FLOW RATE, DIRECT CONTROL, 6... | |
| SOLENOID VALVE, VALVE. PROPRIETARY (DC),0.1-0.7MPA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VCQ2000 SERIES, 5 PORT, 24 VDC, 0.2 TO 0.7 MPA, BASE MOUNTED, PLUG-IN, -10 TO +50 DEGREE C, RECOMMENDED SUCCESSOR FOR VQC2301N-5. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VQC SERIES VALVE, 5 PORT, PLUG-IN BASE MOUNTED, . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VQC SERIES, 2-POSITION DOUBLE ACTUATION, METAL SEAL, EXTERNAL PILOT FUNCTION, 24 V DC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VQC SERIES, 2-POSITION DOUBLE ACTUATION, METAL SEAL, STANDARD FUNCTION, 24 V DC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VQC SERIES, 2-POSITION DOUBLE ACTUATION, RUBBER SEAL, STANDARD FUNCTION, 24 V DC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VQC SERIES, 2-POSITION SINGLE ACTUATION, METAL SEAL, LOW-WATTAGE TYPE (0.5W) FUNCTION, 24 V DC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, LOCKING TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VQC SERIES, 3-POSITION CLOSED CENTER ACTUATION, METAL SEAL, LOW-WATTAGE TYPE (0.5W) FUNCTION, 24 V DC, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, VQC SERIES, 3-POSITION CLOSED CENTER ACTUATION, METAL SEAL, STANDARD FUNCTION, 24 V DC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VQC SERIES, 3-POSITION CLOSED CENTER ACTUATION, RUBBER SEAL, EXTERNAL PILOT FUNCTION, 24 V DC, , WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, VQC SERIES, 3-POSITION CLOSED CENTER ACTUATION, RUBBER SEAL, NEGATIVE COM FUNCTION, 24 V DC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, LOCKING TYPE MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VQC SERIES, 3-POSITION CLOSED CENTER ACTUATION, RUBBER SEAL, STANDARD FUNCTION, 24 V DC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VQC SERIES, 3-POSITION EXHAUST CENTER ACTUATION, METAL SEAL, STANDARD FUNCTION, 24 V DC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VQC SERIES, 3-POSITION EXHAUST CENTER ACTUATION, RUBBER SEAL, NEGATIVE COM FUNCTION, 24 V DC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, VQC SERIES, 3-POSITION EXHAUST CENTER ACTUATION, RUBBER SEAL, STANDARD FUNCTION, 24 V DC, , WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, VQC SERIES, 3-POSITION PRESSURE CENTER ACTUATION, METAL SEAL, STANDARD FUNCTION, 24 V DC, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VQC SERIES, 3-POSITION PRESSURE CENTER ACTUATION, RUBBER SEAL, NEGATIVE COM FUNCTION, 24 V DC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, VQC SERIES, 3-POSITION, CLOSED CENTER, 24 VDC, 0.2-0.7 MPA, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, SLOTTED OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VQC SERIES, 3-POSITION, PRESSURE CENTER, RUBBER SEAL, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VQC SERIES, 4-POSITION DUAL 3-PORT VALVE ACTUATION, RUBBER SEAL, NEGATIVE COM FUNCTION, 24 V DC, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, VQC SERIES, 4-POSITION DUAL 3-PORT VALVE ACTUATION, RUBBER SEAL, STANDARD FUNCTION, 24 V DC, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, VQC SERIES, 5 PORT, 3 POSITION CLOSED CENTER, METAL SEAL, 1 W, 24 VDC, W/ LIGHT & SURGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, SIDE PORTED, W/O SUB-PLATE, RC... | |
| SOLENOID VALVE, VQC SERIES, 5 PORT, 3 POSITION, PRESSURE CENTER, METAL SEAL, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VQC SERIES, 5-PORT, PLUG-IN, 0.1-0.7 MPA, BASE MOUNTED, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VQC SERIES, DOUBLE SOLENOID, PLUG-IN, 4/5 PORT, 0.2-0.7 MPA, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VQC SERIES, SINGLE SOLENOID, 2-POSITION, 5 PORTS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VQC SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VQC, 5 PORT, RUBBER SEAL, 24VDC, IP67, 0.1-0.7MPA, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VQC2000 SERIES, 3 POSITION, EXHAUST CENTER, RUBBER SEAL, NEGATIVE COMMON, 24 VDC COIL, LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VQC4000 SERIES, PLUG-IN, 5 PORT, IP67 ENCLOSURE PROTECTION, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VQZ100 SERIES, 3 PORT, NORMALLY CLOSED, 24 VDC COIL, M-TYPE PLUG CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VQZ3000 SERIES, 2 POSITION SINGLE, RUBBER SEAL, 24 VDC, DIN TERMINAL W/ LIGHT & SURGE SUPPRESSOR, NON-LOCKING MANUAL OVERRIDE, W/O SUB-PLATE, NO CE MARK. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, VQZ3000, 15 MM BODY, 3 POSITION EXHAUST CENTER, RUBBER SEAL, 24 VDC, L TYPE PLUG CONNECTOR, W/ LEAD WIRE, CE MARKED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VS SERIES, 24 VDC, 2 POSITION, SINGLE, EXTERNAL PILOT, METAL SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VS26 SERIES, 24VDC, SPRING RETURN, NON-LOCKING, GLANDLESS SPOOL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VS26, 5/2. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VS3115 SERIES, 3 PORT, 1/4 INCH NPT, 180-200 OR 200-230 VAC COIL, 50/60 HZ, DIN TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VS7-6 SERIES, ISO INTERFACE, 3 POSITION, 5 WAY, DOUBLE SOLENOID, 24 VDC, INDICATOR LIGHT, DIRECT MANUAL OVERRIDE, SIDE PIPING, 1/4 INCH PORT SIZE. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, VS7-8 SERIES, DOUBLE, 100 VAC, DIRECT MANUAL OVERRIDE, EUROPE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VS7-8 SERIES, SIZE 2, 0.1-1 MPA OPERATING PRESSURE, 2-POSITION, 4/5 PORT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VSNC SERIES, 5/2 OR 3/2 SWITCHABLE, ELECTRICAL ACTUATION TYPE, 1250 L/MIN STANDARD NOMINAL FLOW RATE, 2.5-10 BAR OPERATING PRESSURE, PISTON GATE VALVE, PILOT-CONTROLLED, 577257. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE,2000 SERIES, 4/5 PORT VALVE,3 POSITION CLOSED CENTER,24VDC COILS,DUAL SOLENOID,DIN TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE,DOUBLE SOLENOID,PLUG IN,CLOSED CENTER VALVE, 3 POSITION, 24 VDC, W/ MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLEOID VALVE, 2 POSITION, 15MM WIDE, BASE MOUNT (DC) *LQA. FREE 2 YEAR RADWELL WARRANTY | |
| SUB FOR CONTINENTAL HYDRAULICS VS6M-3F-A-D24K1-A, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, NG6 (D03 SIZE), 3 POSITON/4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS, 24... | |
| SUBSTITUTE FOR CONTINENTAL HYDRAULICS VS12M-1A-G-60-DD, DIRECTIONAL SOLENOID OPERATED VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR CONTINENTAL HYDRAULICS VS12M-1A-G-60L, DIRECTIONAL SOLENOID OPERATED VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR CONTINENTAL HYDRAULICS VS12M-1A-G-60L-H, DIRECTIONAL SOLENOID OPERATED VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR CONTINENTAL HYDRAULICS VS12M-1A-GB-60L-H, DIRECTIONAL SOLENOID OPERATED VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR CONTINENTAL HYDRAULICS VS12M1A-GB5HL1-60L-H , DIRECTIONAL SOLENOID OPERATED VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR CONTINENTAL HYDRAULICS VS5M-3F-G-24SL-J-Y61 77, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, NG6 (D03 SIZE), 3 POSITON/4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS,... | |
| THREE WAY VALVE,PNEUMATIC VALVE, 200VAC, 40-200PSI. FREE 2 YEAR RADWELL WARRANTY | |
| V-SERIES VALVE, PNEUMATIC, SPRING RETURN, PRESSURE PILOT, THREE-WAY, 1/2" BODY SIZE, TWO POSITION NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| V-SERIES VALVE, PNEUMATIC, SPRING RETURN, SOLENOID-PILOT, FOUR-WAY, 1/4" BODY SIZE, SIDEPORTED-INTERNAL PILOT,TWO POSITION, GUARDED NON-LOCKING MANUAL OVERRIDE, NEMA 7 & 9, HAZARDOUS LOCATION SOLENOID, 1/2" CONDUIT CONNECTION, 120/60 VAC. FREE... | |
| VALVE 3-PORT, 4-POSITION, RUBBER SEAL, NEGATIVE COMMON, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE AIR PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE AIR, WITH PT PORTS, VSA AIR OPERATED VALVE, SUPPLY PRESSURE: 0 - 1.0MPA, PILOT PRESSURE: 0.1 - 1.0MPA. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE ASSEMBLY, 1 1/2 INCH, 2 WAY, WITH MS51-7103-150. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE BODY, 3/4 INCH SWEAT CONNECTION, 3-WAY 7.5CV. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE BODY, SINGLE, 101 PSI, 3 PORT, 2 POSITION, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE ISO SINGLE SOLENOID SIZE 1. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE PNEUMATIC 2WAY 2POSITION 1/2IN NPT NC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SENSOR, 24 VOLTS, 12 INCH WP PROP, 33 HZ PULSA. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SGL W/BASE 'PT'. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SLIDE SHUT OFF,1/2IN. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SOL/BODY-PORTED 'PT'. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 15 MM BODY, 3 POSITION CLOSED CENTER, BASE MOUNTED, RUBBER SEALED, N.C., 24 VDC, L TYPE PLUG CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 2 POSIT SGL, SOL, 5 PORT, BASE MT PLUG IN, 24VDC,METAL SEAL, 1MPA. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3-POSITION DETENT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3-WAY, BRASS, V-SERIES, PNEUMATIC, SPRING RETURN, HAND LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 4 - WAY, BRASS, 120 VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 5 PORT, 3000 SERIES, 12/24 VDC, 100/110/200/220 VAC, 1 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, AIR OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, AIR PILOT OPERATED, CLASS 3, FOOT MOUNTING; PIPE TAP IN BODY, 3/8" NPTF (NVSA 3135). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, B/MOUNT, IP65 (AC) *LQA. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, BASE MOUNT (DC) *LQA. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, BASE MOUNT (DC), 4/5 PORT, 0.1-0.37MPA PRESSURE RANGE, COIL RATED 12 100 110 200 220 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, BASE MOUNT (DC), VQZ1000 VALVE, SOL 4/5-PORT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, BASE MOUNT (DC), VQZ2000 SERIES VALVE, SOL 4/5-PORT, OPERATING PRESSURE RANGE: 0.1 - 0.7MPA. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, BASE MOUNT, 2000 SERIES, 2 POSITION SINGLE, L-TYPE PLUG CONNECTOR W/ LEAD WIRE, HIGH SPEED RESPONSE, FLUID: AIR/INERT GAS, BODY WIDTH 15MM, RUBBER SEAL, 5 PORT, 24 VDC, 0.15-0.7... | |
| VALVE, BASE MOUNT, 3-PORT, 15 MM WIDTH, 0.3-0.7 MPA, 24 VDC, M-TYPE PLUG CONNECTOR, W/O CONNECTOR, W/ LIGHT SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE MANUAL OVERRIDE. FREE 2 YEAR RADWELL... | |
| VALVE, BASE MOUNT, 3-PORT, 18 MM WIDTH, 0.3-0.7 MPA, 24 VDC, M-TYPE PLUG CONNECTOR, W/O CONNECTOR, W/ LIGHT SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE MANUAL OVERRIDE. FREE 2 YEAR RADWELL... | |
| VALVE, BASE MOUNT, DC, SOLENOID, 2000 SERIES, 4/5 PORT, FLUID/AIR/GAS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, BASE MOUNT, DIN (DC). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, BODY PORT, (DC). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, BODY PORT, DIN (DC). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, BODY PORTED (DC), 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, BODY PORTED (DC), 3 PORT, 0.1~0.7MPA. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, BODY PORTED (DC),2 POSITION,DOUBLE ACTING,24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, BODY PORTED (DC). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, BODY PORTED, DIN (AC). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, BODY PORTED, DIN (DC). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, BODY PORTED, LATCHING, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, BODY PORTED, SOL 4/5-PORT, DIN (DC). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DBL SOL, PLUG-IN *LQA. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DBL SOL, PLUG-IN, 1/4", NPT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DIRECTIONAL CONTROL VALVE, SOLENOID OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DOUBLE SOLENOID, PLUG IN, 5 PORT, AIR/INERT GAS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DOUBLE SOLENOID, PLUG-IN *LQA. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DUAL SOLENOID VALVE, 24 VDC, (CLASS 1), 4/5 PORT, PRESSURE 0 ~1MPA. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, ISO DOUBLE, SOLENOID, SIZE 2, AC100V. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, ISO PLUG-IN, BLUE COIL, 4/5" PORT, AIR, INERTIA GAS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, ISO PLUG-IN, BLUE COIL, BASE MOUNTED, 5 PORT, 2 POSITION, DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, ISO PLUG-IN, BLUE COIL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, ISO SERIES, DUAL PORT, DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, ISO SERIES, DUAL PORT, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, ISO, 4/5 PORT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, ISO, VS7-6 SOLENOID VALVE 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, METAL SEAL, SIZE 3, 2 POSITION, SINGLE SOLENOID, 110 VAC 50/60 HZ, 115 VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PLUG-IN, RUBBER SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PLUG-IN,. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, RUBBER SEAL, 2 POSITION, DOUBLE SOLENOID, ISO, VSS/R8-6 SOLENOID, 4/5 PORT, 110 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SERIES VQC2000, BASE MOUNTED, PLUG-IN UNIT, 3-POSITION CLOSED CENTER, RUBBER SEAL, HIGH-SPEED RESPONSE TYPE (0.95 W), NEGATIVE COMMON, EXTERNAL PILOT, 24VDC, LOCKING TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SGL SOL, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SIZE 1, ISO PLUG-IN/DOUBLE, COIL VOLTAGE 21-26 V, 4/5 INCHES PORT SIZE, 1.0 MPA MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SIZE 2, ISO PLUG-IN/DOUBLE, VSS/R8-8 SOL VALVE 4/5 PORT, SMC FAMILY CODE: 2F, SUPPLY PRESS 0.2-1.0 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SIZE 3, ISO PLUG-IN/DOUBLE, 1.0 MPA MAX OPERATING PRESSURE, 0.1 MPA MINIMUM OPERATING PRESSURE, 12/24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, DUAL SOLENOID, 3 POSITION,SPRING CENTERED, CENTER POSTION: A & B BLOCK, CROSSOVER: ALL PORTS OPEN/ RESTRICTED, VITON SEAL, SOLENOID: 120V- 60 HZ / 110V... | |
| VALVE, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID VALVE, DOUBLE SOLENOID, 2 POSITION, 5-WAY, PLUG-IN TYPE, 24 VDC, ISO INTERFACE, LESS MANIFOLD. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, 110VAC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, 3 PORT, BASE MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, AIR CONTROL, 5 PORT, 2 POSITION, SINGLE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, BODY PORTED, 5 PORT, 2 POSITION, DOUBLE SOLENOID,24 VDC, INDICATOR LIGHT WITH SURGE SUPPRESSOR, NO SUBPLATE, PT THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, DIRECT OPERATED, 5 PORT, 1/4 RC, 220 VAC, W/ SUB-PLATE, CONDUIT W/ TERMINAL, MANUAL OVERRIDE OPTION. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, DOUBLE, 100 VAC, WITH INDICATOR LIGHT, WITHOUT SUB-PLATE, RC THREAD CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, DOUBLE, ISO2, 4/5 PORT, 200VAC, INDICATOR LIGHT, WO/ CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, ISO INTERFACE, PLUG-IN, BLUE COIL, 5 PORT, 3 POSITION, DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, ISO, SINGLE, 24 VDC, INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, ISO1 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, VQC SERIES, 5 PORT, METAL SEAL, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, ZONE, 1/2 IN, SWEAT, 2 WAY, 2.5 CV, TWO POSITION, STEAM BODY VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VARILOC Valves VSS10PB | |
| VERSA VALVES Pneumatics VSF4302 | |
| VQC VALVE, SOLENOID VALVE, 3POSITION, SINGLE, SUP -100KPA-07MPA, PIL 0.2-0.7MPA. FREE 2 YEAR RADWELL WARRANTY | |
| VQC VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VQC1000, 5 PORT SOLENOID VALVE, ALL TYPES - NEW STYLE, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| VQZ**2*, 1000/2000/3000 SERIES, 5 PORT SOLENOID VALVE, BODY PORTED, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| VQZ**2, 200/300 SERIES, 3 PORT SOLENOID VALVE, BODY PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| VQZ**5*, 1000/2000/3000 SERIES, 5 PORT SOLENOID VALVE, BASE MOUNTED, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| VQZ**5, 200/300 SERIES, 3 PORT SOLENOID VALVE, BASE MOUNTED, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| VR12*1F, ONE-TOUCH FITTING AND VALVE SERIES, SHUTTLE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VR12, TRANSMITTER-SHUTTLE VALVE SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| VRK-41, VALVE RPAIR KIT, FOR WE31-2". FREE 2 YEAR RADWELL WARRANTY | |
| VS18 VALVES, 5/2, SOLENOID,SPRING VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VS18 VALVES,VS18 2X3/2 SOL/SPRING VALVE NO. FREE 2 YEAR RADWELL WARRANTY | |
| VS18 VALVES,VS18 5/2 SOL/SOL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VS18 VALVES,VS18, 5/2, SOL/SPRING VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VS26 VALVES,VS26 5/2 SOL/SPRING VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VSD0-M SERIES, DIRECTIONAL CONTROL VALVES, SOLENOID, PILOT OPERATED. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |