Colonial Engineering, Inc. Ball Valve V07102N

Description
BALL VALVE, TRUE UNION, 1/2IN, W/VITON O-RINGS, TUBV PVC/VITON. FREE 2 YEAR RADWELL WARRANTY
Description
BALL VALVE, TRUE UNION, 1/2IN, W/VITON O-RINGS, TUBV PVC/VITON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - 25467979 - Radwell International
Willingboro, NJ, United States
Ball Valve
25467979
Ball Valve 25467979
BALL VALVE, TRUE UNION, 1/2IN, W/VITON O-RINGS, TUBV PVC/VITON. FREE 2 YEAR RADWELL WARRANTY

BALL VALVE, TRUE UNION, 1/2IN, W/VITON O-RINGS, TUBV PVC/VITON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 25467979
Product Name Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Valve Size 0.19 to 1.00 inch (4.77 to 25.40 mm)
View Details
281 NACE Compliant High Pressure PRI® Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves
Valve Size 0.28 inch (7.14 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305399 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 1.85 inch (47.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details