Norgren T1000C1800 Flow Regulator
FLOW CONTROL VALVE, T1000 RANGE,1 TO 10 BAR, G1/8 PORT, MEDIUM: COMPRESSED AIR, NITRILE RUBBER SEALS, ALUMINUM, -20 TO +80 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
NORGREN Pneumatics T1000C1800
| RS Components, Ltd. | Radwell International | Radwell International | |
|---|---|---|---|
| Product Category | Industrial Valves | Industrial Valves | Industrial Valves |
| Product Number | 2119370 | 36576541 | |
| Product Name | Pneumatic Function Fittings | Pneumatic Regulator | Pneumatic Regulator |
| Valve Type | Flow controller | Control Valve | |
| Primary Material | Aluminum; Aluminium alloy | Aluminum | |
| Media | Air | Air; Compressed Air | Air |
| Valve Size | 0.12 inch (3.17 mm) |