Norgren LLC Solenoid Valve V45A517D-C313A

Description
SOLENOID VALVE, 2-10BAR, 5WAY, 2POS, 24V. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 2-10BAR, 5WAY, 2POS, 24V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 68430979 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
68430979
Solenoid Valve 68430979
SOLENOID VALVE, 2-10BAR, 5WAY, 2POS, 24V. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 2-10BAR, 5WAY, 2POS, 24V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
NORGREN Valves V45A517D-C313A

NORGREN Valves V45A517D-C313A

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 68430979
Product Name Solenoid Valve Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Primary Material PVC; CPVC (optional feature); PP (optional feature); PVDF (optional feature)
Media Water; Corrosive, Ultra-Pure Liquids
Valve Size 0.50 inch (12.70 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MJE-15-CP60 7X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-134A
Valve Size 0.25 inch (6.35 mm)
View Details
16mm FLATPROP EQI - 12-216C-04521+EQIFIL+BDU - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details