TV-3S is a 3-way, normally-closed spool valve with detented actuation, designed for on/off control of air, water, or oil with an exhaust port to vent the outlet to atmosphere. It has a brass body, nitrile seals, and a stainless steel stem and spring. The valve features a #10-32 ENP steel toggle and 1/8" NPT ports. It accepts a maximum input pressure of 150 psig, requires 12 oz. nominal force to rotate the toggle, and provides an airflow of 4.5 scfm at 50 psig and 8 scfm at 100 psig. Mounting is via a 15/32-32 thread with nut and lockwasher included. Dimensions are 1.437 in. long, 0.664 in. wide at the toggle, and 0.375 in. high at the hex. The valve is RoHS compliant.
3-Way Toggle Valve, Short
3 WAY TOGGLE VALVE, NORMALLY CLOSED, NICKEL PLATED STEEL TOGGLE, #10-32 OUTLET. FREE 2 YEAR RADWELL WARRANTY
CLIPPARD Pneumatics TV-3S
| Clippard | Radwell International | Radwell International | |
|---|---|---|---|
| Product Category | Industrial Valves | Industrial Valves | Industrial Valves |
| Product Number | TV-3S | 24584364 | |
| Product Name | 3-Way Toggle Valve | Pneumatic Valve | Pneumatic Valve |
| Valve Type | Directional; Spool; Toggle | Toggle | |
| Primary Material | Brass / Bronze | Steel | |
| Media | Air; Compressed Air | Air | Air |
| Valve Size | 0.19 inch (4.83 mm) |