Milwaukee Valve Company Control Valve UP149 3/4

Description
VALVE, GATE VALVE, 3/4 INCH, BRONZE, RISING STEM, SWEAT X SWEAT CONNECTION, 300 PSI CWP, SOLID WEDGE. FREE 2 YEAR RADWELL WARRANTY
Description
VALVE, GATE VALVE, 3/4 INCH, BRONZE, RISING STEM, SWEAT X SWEAT CONNECTION, 300 PSI CWP, SOLID WEDGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 226701787 - Radwell International
Willingboro, NJ, United States
Control Valve
226701787
Control Valve 226701787
VALVE, GATE VALVE, 3/4 INCH, BRONZE, RISING STEM, SWEAT X SWEAT CONNECTION, 300 PSI CWP, SOLID WEDGE. FREE 2 YEAR RADWELL WARRANTY

VALVE, GATE VALVE, 3/4 INCH, BRONZE, RISING STEM, SWEAT X SWEAT CONNECTION, 300 PSI CWP, SOLID WEDGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 226701787
Product Name Control Valve
Valve Type Gate
Unlock Full Specs
to access all available technical data

Similar Products

16mm FASPROP - 17-216C-M0541+D3WFIL+BDO - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air; Compressed Air
Valve Size 0.00 inch (0.05 mm)
View Details
Gate Valves - 4580106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Gate
Primary Material Brass / Bronze; Brass
Valve Size 1.00 inch (25.40 mm)
View Details
Brass 3-Way Valve - VYH Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details