Norgren LLC Control Valve T1000A2800

Description
IN-LINE FLOW CONTROL VALVE, 1/4" NPT, 15 TO 145 PSI, NEEDLE VALVE & ALUMINUM MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
IN-LINE FLOW CONTROL VALVE, 1/4" NPT, 15 TO 145 PSI, NEEDLE VALVE & ALUMINUM MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 32812184 - Radwell International
Willingboro, NJ, United States
Control Valve
32812184
Control Valve 32812184
IN-LINE FLOW CONTROL VALVE, 1/4" NPT, 15 TO 145 PSI, NEEDLE VALVE & ALUMINUM MATERIAL. FREE 2 YEAR RADWELL WARRANTY

IN-LINE FLOW CONTROL VALVE, 1/4" NPT, 15 TO 145 PSI, NEEDLE VALVE & ALUMINUM MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 32812184
Product Name Control Valve
Valve Type Control Valve; Needle
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-523 - 161523442 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 0.79 inch (20.00 mm)
View Details
Type 21 Ball Valve - 1067007 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 0.75 inch (19.05 mm)
View Details
281 Zero-Leak Detented Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.28 inch (7.14 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details