Johnson Controls, Inc. Control Valve V47AA-2

Description
TEMPERATURE CONTROL VALVE, 3/8NI NPTF, 160/230 DEGREE F, 3-1/4IN BULB, 6FT ARMORED CAPILLARY. FREE 2 YEAR RADWELL WARRANTY
Description
TEMPERATURE CONTROL VALVE, 3/8NI NPTF, 160/230 DEGREE F, 3-1/4IN BULB, 6FT ARMORED CAPILLARY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 18599785 - Radwell International
Willingboro, NJ, United States
Control Valve
18599785
Control Valve 18599785
TEMPERATURE CONTROL VALVE, 3/8NI NPTF, 160/230 DEGREE F, 3-1/4IN BULB, 6FT ARMORED CAPILLARY. FREE 2 YEAR RADWELL WARRANTY

TEMPERATURE CONTROL VALVE, 3/8NI NPTF, 160/230 DEGREE F, 3-1/4IN BULB, 6FT ARMORED CAPILLARY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 18599785
Product Name Control Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
32mm BACOSOL - 04-211-210-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
Pushbutton valve - F-3-M5 - Festo Corporation
Specs
Maximum Pressure -13.05 to 116.03 psi (-9.19 to 81.66 m H2O)
Connection Description M5
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details