NIBCO INC. Ball Valve T58570-1-1/4

Description
BALL VALVE, INLINE, BRONZE, 1-1/4",. FREE 2 YEAR RADWELL WARRANTY
Description
BALL VALVE, INLINE, BRONZE, 1-1/4",. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - 168056091 - Radwell International
Willingboro, NJ, United States
Ball Valve
168056091
Ball Valve 168056091
BALL VALVE, INLINE, BRONZE, 1-1/4",. FREE 2 YEAR RADWELL WARRANTY

BALL VALVE, INLINE, BRONZE, 1-1/4",. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 168056091
Product Name Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514634 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.46 inch (88.00 mm)
View Details
T 21 Ball Valve 0 5 4 - 1609015 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 1.50 inch (38.10 mm)
View Details
Fill and Drain Valve - Tube Stub -  - Lee Co. (The)
Specs
Valve Type Drain
Maximum Pressure 4000.00 psi (2815 m H2O)
View Details