Clippard 2-Way Momentary Toggle Valve TV-2MP

Description
2-Way Toggle Valve, Normally-Closed, Momentary Open Toggle, 1/8" NPT Male Inlet
Request a Quote
Description
2-Way Toggle Valve, Normally-Closed, Momentary Open Toggle, 1/8" NPT Male Inlet
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

TV-2MP is a 2-way, normally-closed, momentary actuation toggle valve with a 1/8" NPT male inlet and electroless nickel plating. The valve has a brass body, nitrile seals, and a stainless steel stem and spring. It operates with an input pressure up to 150 psig and provides an air flow of 4.0 scfm at 50 psig and 6.8 scfm at 100 psig. Mounting is via a 15/32-32 thread with nut and lockwashers included. The toggle is made of steel. Force required to rotate the toggle is 12 oz. nominal.

Datasheet Summary
Powered by GS/AI

TV-2MP is a 2-way, normally-closed, momentary actuation toggle valve with a 1/8" NPT male inlet and electroless nickel plating. The valve has a brass body, nitrile seals, and a stainless steel stem and spring. It operates with an input pressure up to 150 psig and provides an air flow of 4.0 scfm at 50 psig and 6.8 scfm at 100 psig. Mounting is via a 15/32-32 thread with nut and lockwashers included. The toggle is made of steel. Force required to rotate the toggle is 12 oz. nominal.

Suppliers

Company
Product
Description
Supplier Links
2-Way Momentary Toggle Valve - TV-2MP - Clippard
Cincinnati, OH, United States
2-Way Momentary Toggle Valve
TV-2MP
2-Way Momentary Toggle Valve TV-2MP
2-Way Toggle Valve, Normally-Closed, Momentary Open Toggle, 1/8" NPT Male Inlet

2-Way Toggle Valve, Normally-Closed, Momentary Open Toggle, 1/8" NPT Male Inlet

Supplier's Site Datasheet
Pneumatic Valve -  - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
Pneumatic Valve
CLIPPARD Pneumatics TV-2MP

CLIPPARD Pneumatics TV-2MP

Supplier's Site

Technical Specifications

  Clippard Radwell International
Product Category Industrial Valves Industrial Valves
Product Number TV-2MP
Product Name 2-Way Momentary Toggle Valve Pneumatic Valve
Valve Type Directional; Poppet; Toggle
Primary Material Brass / Bronze
Media Water; Air; Compressed Air Air
Valve Size 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DV 2-Way Valve, Wire Leads, Cartridge, 0.052
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
Fully Ported 3-WAY EW Series - Mouse Valves - EC-3-24 - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Maximum Pressure 0.00 to 105.00 psi (0.0 to 73.9 m H2O)
View Details
Electronic Solenoid Valves - Electronic Solenoid Valves EC - Clippard
Specs
Media Gas; High Purity; Air; Breathable; Compressed Air
Maximum Pressure 105.00 psi (73.9 m H2O)
Media Temperature 30 to 180 F (-1 to 82 C)
View Details
2-WAY EW Series - Mouse Valves - ET-2-12-H - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.06 inch (1.52 mm)
View Details