Johnson Controls, Inc. Control Valve V47AA-1

Description
TEMPERATURE CONTROL VALVE, 3/8IN, 115/180DEG F, 3-1/4IN BULB, 6FT ARMMORED CAPILLARY. FREE 2 YEAR RADWELL WARRANTY
Description
TEMPERATURE CONTROL VALVE, 3/8IN, 115/180DEG F, 3-1/4IN BULB, 6FT ARMMORED CAPILLARY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 18593694 - Radwell International
Willingboro, NJ, United States
Control Valve
18593694
Control Valve 18593694
TEMPERATURE CONTROL VALVE, 3/8IN, 115/180DEG F, 3-1/4IN BULB, 6FT ARMMORED CAPILLARY. FREE 2 YEAR RADWELL WARRANTY

TEMPERATURE CONTROL VALVE, 3/8IN, 115/180DEG F, 3-1/4IN BULB, 6FT ARMMORED CAPILLARY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 18593694
Product Name Control Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

16mm FLATPROP EQP - 12-216C-04621+EQPFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
Filter Regulators - 1215679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
Connection Description Threaded
View Details
Pneumatically Actuated Brass Valve - PHH Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze; Stainless Steel
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details