NIBCO INC. Ball Valve T-45CE-V

Description
BALL VALVE 1IN PVC THREADXTHREAD. FREE 2 YEAR RADWELL WARRANTY
Description
BALL VALVE 1IN PVC THREADXTHREAD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - 43949077 - Radwell International
Willingboro, NJ, United States
Ball Valve
43949077
Ball Valve 43949077
BALL VALVE 1IN PVC THREADXTHREAD. FREE 2 YEAR RADWELL WARRANTY

BALL VALVE 1IN PVC THREADXTHREAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 43949077
Product Name Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161050028 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
Connection Description Socket
View Details
Ball Check Valve 0 5 4 - 1224020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 1.97 inch (50.00 mm)
View Details
375 PRI®/Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; PRI®/Check Valves
Valve Size 0.38 inch (9.52 mm)
View Details