Norgren LLC Pneumatic Manual Control Valves T84T-3GA-B1N

Description
Norgren T84T-3GA-B1N
Request a Quote
Description
Norgren T84T-3GA-B1N
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Manual Control Valves - 1829631 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Manual Control Valves
1829631
Pneumatic Manual Control Valves 1829631
Norgren T84T-3GA-B1N

Norgren T84T-3GA-B1N

Supplier's Site
Control Valve - 123894319 - Radwell International
Willingboro, NJ, United States
Control Valve
123894319
Control Valve 123894319
SHUT-OFF VALVE, PORT SIZE G3/8, 3/2 FUNCTION, BALL VALVE, LOCKABLE IN CLOSED POSITION, COMPRESSED AIR ONLY. FREE 2 YEAR RADWELL WARRANTY

SHUT-OFF VALVE, PORT SIZE G3/8, 3/2 FUNCTION, BALL VALVE, LOCKABLE IN CLOSED POSITION, COMPRESSED AIR ONLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 1829631 123894319
Product Name Pneumatic Manual Control Valves Control Valve
Valve Type Control Valve Ball
Primary Material Aluminum; Aluminium
Media Air Compressed Air
Valve Size 0.38 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Resilient Seated Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
High Pressure High Temperature Pneumatic Ultrahigh Purity Stainless Steel Diaphragm Valves -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Media Air
View Details
Valve, Pressure Relief, 125 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details
T 21 Ball Valve 0 5 4 - 1603040 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 4.00 inch (101.60 mm)
View Details