ASCO Exhaust Valve V0435

Description
DISCONTINUED BY MANUFACTURER, EXHAUST VALVE, 1/8 NPT, SERIES V043. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, EXHAUST VALVE, 1/8 NPT, SERIES V043. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Exhaust Valve - 4722010 - Radwell International
Willingboro, NJ, United States
Exhaust Valve
4722010
Exhaust Valve 4722010
DISCONTINUED BY MANUFACTURER, EXHAUST VALVE, 1/8 NPT, SERIES V043. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, EXHAUST VALVE, 1/8 NPT, SERIES V043. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 4722010
Product Name Exhaust Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517936 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
View Details
Type 57Il Isolator Lug Butterfly Valves Lever - 113772030 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 3.00 inch (76.20 mm)
Actuation Manual
View Details
2.5 mm Pressure Relief Valve in a Luer Tee Fitting -  - Lee Co. (The)
Specs
Valve Type Relief; Products in Plastic Fittings
Connection Description Luer Tee Fitting
View Details