TV-3SP is a normally-closed, 3-way spool valve with detented actuation, featuring a 1/8" NPT inlet and outlet, and a #10-32 port for exhaust. It has a brass body, Nitrile seals, and a stainless steel stem and spring. The valve operates with a nominal 12 oz. force to rotate the toggle and handles a maximum input pressure of 150 psig. Air flow is rated at 4.5 scfm at 50 psig and 8 scfm at 100 psig. Mounting is via 15/32-32 thread with nut and lockwashers. Physical dimensions include a hex toggle measuring 9/16", an inlet length of 1.125", and an overall length of 1.500". It is RoHS compliant.
3-Way Toggle Valve, 1/8" NPT Male Inlet
3 WAY TOGGLE VALVE, NORMALLY CLOSED, NICKEL PLATED STEEL TOGGLE, 1/8" NPT THREAD. FREE 2 YEAR RADWELL WARRANTY
| Clippard | Radwell International | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | TV-3SP | 51809962 |
| Product Name | 3-Way Toggle Valve | Solenoid Valve |
| Valve Type | Directional; Spool; Toggle | Toggle |
| Primary Material | Brass / Bronze | Steel |
| Media | Air; Compressed Air | |
| Valve Size | 0.12 to 0.19 inch (3.17 to 4.83 mm) |