Norgren LLC Pneumatic Manual Control Valves T84T-6GA-B1N

Description
Norgren T84T-6GA-B1N
Request a Quote
Description
Norgren T84T-6GA-B1N
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Manual Control Valves - 1829633 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Manual Control Valves
1829633
Pneumatic Manual Control Valves 1829633
Norgren T84T-6GA-B1N

Norgren T84T-6GA-B1N

Supplier's Site
Control Valve - 123884378 - Radwell International
Willingboro, NJ, United States
Control Valve
123884378
Control Valve 123884378
SHUT-OFF VALVE, PORT SIZE G3/4, 3/2 FUNCTION, BALL VALVE, LOCKABLE IN CLOSED POSITION, COMPRESSED AIR ONLY. FREE 2 YEAR RADWELL WARRANTY

SHUT-OFF VALVE, PORT SIZE G3/4, 3/2 FUNCTION, BALL VALVE, LOCKABLE IN CLOSED POSITION, COMPRESSED AIR ONLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 1829633 123884378
Product Name Pneumatic Manual Control Valves Control Valve
Valve Type Control Valve Ball
Primary Material Aluminum; Aluminium
Media Air Compressed Air
Valve Size 0.75 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 161375802 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details
T 21 Ball Valve 0 5 4 - 121612005 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 0.59 inch (15.00 mm)
View Details
375 Bypass Valve -  - Lee Co. (The)
Lee Co. (The)
Specs
Valve Type Shut Off; Bypass Valves
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 4000.00 psi (2815 m H2O)
View Details