Clippard TV Series 4-Way Toggle Valve TV-4D

Description
3-Position, 4-Way Valve, #10-32
Request a Quote
Description
3-Position, 4-Way Valve, #10-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TV-4D is a 4-way, 3-position toggle valve designed for air applications, featuring outlet ports that open to the atmosphere in the center position. It can be configured as spring-centered, 3-position detent, or with a detent on one side and spring return on the other, allowing for versatile control options. The valve operates at a maximum input pressure of 150 psig and has a flow rate of 4.5 scfm at 50 psig and 7.5 scfm at 100 psig. Constructed with a brass body, nitrile seals, and a stainless steel spring, it is suitable for use with various actuators, including manual, air-piloted, electrical, or mechanical types. The toggle requires an 8 oz. nominal force to rotate and features a mounting thread of 5/8-32, with nuts and lockwashers included.

Datasheet Summary
Powered by GS/AI

The TV-4D is a 4-way, 3-position toggle valve designed for air applications, featuring outlet ports that open to the atmosphere in the center position. It can be configured as spring-centered, 3-position detent, or with a detent on one side and spring return on the other, allowing for versatile control options. The valve operates at a maximum input pressure of 150 psig and has a flow rate of 4.5 scfm at 50 psig and 7.5 scfm at 100 psig. Constructed with a brass body, nitrile seals, and a stainless steel spring, it is suitable for use with various actuators, including manual, air-piloted, electrical, or mechanical types. The toggle requires an 8 oz. nominal force to rotate and features a mounting thread of 5/8-32, with nuts and lockwashers included.

Suppliers

Company
Product
Description
Supplier Links
TV Series 4-Way Toggle Valve - TV-4D - Clippard
Cincinnati, OH, United States
TV Series 4-Way Toggle Valve
TV-4D
TV Series 4-Way Toggle Valve TV-4D
3-Position, 4-Way Valve, #10-32

3-Position, 4-Way Valve, #10-32

Supplier's Site Datasheet
Exhaust Valve - 5780457 - Radwell International
Willingboro, NJ, United States
Exhaust Valve
5780457
Exhaust Valve 5780457
VALVE, TOGGLE ACTUATED, 3-POSITION, 4-WAY VALVE, NORMALLY-CLOSED, #10-32. FREE 2 YEAR RADWELL WARRANTY

VALVE, TOGGLE ACTUATED, 3-POSITION, 4-WAY VALVE, NORMALLY-CLOSED, #10-32. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Exhaust Valve -  - Radwell International
Willingboro, NJ, United States
Exhaust Valve
Exhaust Valve
CLIPPARD Valves TV-4D

CLIPPARD Valves TV-4D

Supplier's Site

Technical Specifications

  Clippard Radwell International Radwell International
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number TV-4D 5780457
Product Name TV Series 4-Way Toggle Valve Exhaust Valve Exhaust Valve
Valve Type Directional; Poppet; Toggle Toggle
Primary Material Brass / Bronze
Media Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

10 mm Miniature Electronic Valve - E310C-2F - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
15 mm Miniature Electronic Valve - E215D-2W - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
2-WAY EW Series - Mouse Valves - EW-2-12 - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Maximum Pressure 0.00 to 105.00 psi (0.0 to 73.9 m H2O)
View Details
3 Way Fully Ported Air Valve - E*O-3M-6-L - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details