Honeywell Analytics, Inc. Gas Valve V400A-1095

Description
DISCONTINUED BY MANUFACTURER, STANDING PILOT GAS VALVE, SINGLE STAGE, 120VAC, 3/4" X 3/4" INLET/OUTLET SIZE, PRESSURE TAPPING: 1/8" NPT WITH PLUG, FOR USE WITH NATURAL GAS, 335,000 BTU CAPACITY, DIRECT REPLACEMENT IS VR4300A4502. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, STANDING PILOT GAS VALVE, SINGLE STAGE, 120VAC, 3/4" X 3/4" INLET/OUTLET SIZE, PRESSURE TAPPING: 1/8" NPT WITH PLUG, FOR USE WITH NATURAL GAS, 335,000 BTU CAPACITY, DIRECT REPLACEMENT IS VR4300A4502. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gas Valve - 20749175 - Radwell International
Willingboro, NJ, United States
Gas Valve
20749175
Gas Valve 20749175
DISCONTINUED BY MANUFACTURER, STANDING PILOT GAS VALVE, SINGLE STAGE, 120VAC, 3/4" X 3/4" INLET/OUTLET SIZE, PRESSURE TAPPING: 1/8" NPT WITH PLUG, FOR USE WITH NATURAL GAS, 335,000 BTU CAPACITY, DIRECT REPLACEMENT IS VR4300A4502. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, STANDING PILOT GAS VALVE, SINGLE STAGE, 120VAC, 3/4" X 3/4" INLET/OUTLET SIZE, PRESSURE TAPPING: 1/8" NPT WITH PLUG, FOR USE WITH NATURAL GAS, 335,000 BTU CAPACITY, DIRECT REPLACEMENT IS VR4300A4502. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 20749175
Product Name Gas Valve
Valve Type Pilot; Plug
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Resilient Seated Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
VALVES - BP-049-PP-T-U-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details