MAC Valves, Inc. USA Solenoid Valve 6311D-211-PM-111DA

Description
SOLENOID VALVE, 6300 SERIES, 2-WAY, 110/120 VAC, 50/60 HZ, 6.8 W, 25-150 PSI, 3/8 IN NPT PORTS, NON-LOCKING RECESSED. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 6300 SERIES, 2-WAY, 110/120 VAC, 50/60 HZ, 6.8 W, 25-150 PSI, 3/8 IN NPT PORTS, NON-LOCKING RECESSED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 476199 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
476199
Solenoid Valve 476199
SOLENOID VALVE, 6300 SERIES, 2-WAY, 110/120 VAC, 50/60 HZ, 6.8 W, 25-150 PSI, 3/8 IN NPT PORTS, NON-LOCKING RECESSED. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 6300 SERIES, 2-WAY, 110/120 VAC, 50/60 HZ, 6.8 W, 25-150 PSI, 3/8 IN NPT PORTS, NON-LOCKING RECESSED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MAC VALVES INC Valves 6311D-211-PM-111DA

MAC VALVES INC Valves 6311D-211-PM-111DA

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 476199
Product Name Solenoid Valve Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517006 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
View Details
Ball Check Valve 0 5 4 - 1227030 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 3.00 inch (76.20 mm)
View Details
558 Series Press-In Flow Control Valve -  - Lee Co. (The)
Specs
Valve Type Control Valve; Metering
Valve Size 0.21 inch (5.46 mm)
Connection Description Press-In - Into Plastic
View Details