Siemens Analytical Products Solenoid Valve 599-00214

Description
ZONE VALVE, 599 SERIES, VALVE BODY, 1/2-INCH LINE SIZE, TWO-WAY, 4.0 CV FLOW RATE, LINEAR CHARACTERISTIC, 1/10-INCH (2.5 MM) STROKE, NPT CONNECTION, GLOBE BODY STYLE. FREE 2 YEAR RADWELL WARRANTY
Description
ZONE VALVE, 599 SERIES, VALVE BODY, 1/2-INCH LINE SIZE, TWO-WAY, 4.0 CV FLOW RATE, LINEAR CHARACTERISTIC, 1/10-INCH (2.5 MM) STROKE, NPT CONNECTION, GLOBE BODY STYLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 59647856 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
59647856
Solenoid Valve 59647856
ZONE VALVE, 599 SERIES, VALVE BODY, 1/2-INCH LINE SIZE, TWO-WAY, 4.0 CV FLOW RATE, LINEAR CHARACTERISTIC, 1/10-INCH (2.5 MM) STROKE, NPT CONNECTION, GLOBE BODY STYLE. FREE 2 YEAR RADWELL WARRANTY

ZONE VALVE, 599 SERIES, VALVE BODY, 1/2-INCH LINE SIZE, TWO-WAY, 4.0 CV FLOW RATE, LINEAR CHARACTERISTIC, 1/10-INCH (2.5 MM) STROKE, NPT CONNECTION, GLOBE BODY STYLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 59647856
Product Name Solenoid Valve
Valve Type Globe
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pack Protective Valve - Battery Pack Protective Valve - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material PA6
Media Air; Breathable
View Details
6.5mm FLEXISOL - 15-211P1009H1+1126010+AYO - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
187 High Pressure Spring-Biased Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details