Ross Controls Pneumatic Regulator 5X00B6047

Description
PNEUMATIC REGULATOR 1-1/4IN 13.8BAR. FREE 2 YEAR RADWELL WARRANTY
Description
PNEUMATIC REGULATOR 1-1/4IN 13.8BAR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 34203140 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
34203140
Pneumatic Regulator 34203140
PNEUMATIC REGULATOR 1-1/4IN 13.8BAR. FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC REGULATOR 1-1/4IN 13.8BAR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 34203140
Product Name Pneumatic Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Valve Size 0.19 to 1.00 inch (4.77 to 25.40 mm)
View Details
400 Bar Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.23 inch (5.94 mm)
Maximum Pressure 5801.47 psi (4083 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514034 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.46 inch (88.00 mm)
View Details