Bosch Tool Corporation Solenoid Valve 5776080220

Description
SOLENOID VALVE, 5 PORT, 2 POSITION, SINGLE SOLENOID, 24 VDC, 101 PSI, 1 / 4 BSPP PORT. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 5 PORT, 2 POSITION, SINGLE SOLENOID, 24 VDC, 101 PSI, 1 / 4 BSPP PORT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 8277412 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
8277412
Solenoid Valve 8277412
SOLENOID VALVE, 5 PORT, 2 POSITION, SINGLE SOLENOID, 24 VDC, 101 PSI, 1 / 4 BSPP PORT. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 5 PORT, 2 POSITION, SINGLE SOLENOID, 24 VDC, 101 PSI, 1 / 4 BSPP PORT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 8277412
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

32mm BACOSOL - 04-211-204-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
Pneumatic Function Fittings - 1366489 - RS Components, Ltd.
Specs
Valve Type Flow controller
Primary Material Brass / Bronze; Brass
Media Air
View Details
Pneumatically Actuated Bronze Valve - PVA Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details