Siemens Building Technologies Pneumatic Valve 599-03187

Description
VALVE, 2-WAY, 1-1/2 INCH, 25 CV, EQUAL PERCENTAGE, NORMALLY CLOSED, FF, BRASS TRIM, ANSI CLASS 250. FREE 2 YEAR RADWELL WARRANTY
Description
VALVE, 2-WAY, 1-1/2 INCH, 25 CV, EQUAL PERCENTAGE, NORMALLY CLOSED, FF, BRASS TRIM, ANSI CLASS 250. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 59640097 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
59640097
Pneumatic Valve 59640097
VALVE, 2-WAY, 1-1/2 INCH, 25 CV, EQUAL PERCENTAGE, NORMALLY CLOSED, FF, BRASS TRIM, ANSI CLASS 250. FREE 2 YEAR RADWELL WARRANTY

VALVE, 2-WAY, 1-1/2 INCH, 25 CV, EQUAL PERCENTAGE, NORMALLY CLOSED, FF, BRASS TRIM, ANSI CLASS 250. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
SIEH Valve Bodies - 599-03187 - Galco Industrial Electronics
Madison Heights, MI, United States
SIEH Valve Bodies
599-03187
SIEH Valve Bodies 599-03187
1 1/2in.N.C,B.Z,250,25 .0CV,=pct.,HC

1 1/2in.N.C,B.Z,250,25.0CV,=pct.,HC

Supplier's Site

Technical Specifications

  Radwell International Galco Industrial Electronics
Product Category Industrial Valves Industrial Valves
Product Number 59640097 599-03187
Product Name Pneumatic Valve SIEH Valve Bodies
Primary Material Brass / Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317040 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 8.86 inch (225.00 mm)
View Details
Ball Check Valve 0 5 4 - 1230020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 2.00 inch (50.80 mm)
View Details
500 High Pressure Spring-Biased Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details