Artesyn Embedded Power Solenoid Valve 586-314111

Description
RELAY, SOLENOID VALVE, 200 AMP, 24 VDC, 12 WATT, SPDT. FREE 2 YEAR RADWELL WARRANTY
Description
RELAY, SOLENOID VALVE, 200 AMP, 24 VDC, 12 WATT, SPDT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 36976232 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
36976232
Solenoid Valve 36976232
RELAY, SOLENOID VALVE, 200 AMP, 24 VDC, 12 WATT, SPDT. FREE 2 YEAR RADWELL WARRANTY

RELAY, SOLENOID VALVE, 200 AMP, 24 VDC, 12 WATT, SPDT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 36976232
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details
Controller, Hand-Held, Dual Deadman, 116 Psi - 162-1022-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
Actuation Manual
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 101468005 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; PVDF
Valve Size 0.59 inch (15.00 mm)
View Details