HydraForce, Inc. Valve Coil 6315115

Description
HYDRA FORCE Valves 6315115
Description
HYDRA FORCE Valves 6315115

Suppliers

Company
Product
Description
Supplier Links
Valve Coil -  - Radwell International
Willingboro, NJ, United States
Valve Coil
Valve Coil
HYDRA FORCE Valves 6315115

HYDRA FORCE Valves 6315115

Supplier's Site
Valve Coil - 456275 - Radwell International
Willingboro, NJ, United States
Valve Coil
456275
Valve Coil 456275
COIL, 115 VAC, 1/2 INCH CONDUIT, DUAL WIRE LEADS, 18 GAUGE WIRE, WIRES ARE 18" LONG, 14.7 WATTS, 0.13 AMPS INITIAL CURRENT DRAW, INTERNALLY RECTIFIED, 50 OR 60 CYCLE (HZ) LINES. FREE 2 YEAR RADWELL WARRANTY

COIL, 115 VAC, 1/2 INCH CONDUIT, DUAL WIRE LEADS, 18 GAUGE WIRE, WIRES ARE 18" LONG, 14.7 WATTS, 0.13 AMPS INITIAL CURRENT DRAW, INTERNALLY RECTIFIED, 50 OR 60 CYCLE (HZ) LINES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number
Product Name Valve Coil
Unlock Full Specs
to access all available technical data

Similar Products

Relief Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Relief
Media Gas; Air; Compressed Air
Valve Size 0.75 inch (19.05 mm)
View Details
281 PRI® Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves
Valve Size 0.28 inch (7.14 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369042 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.35 inch (85.00 mm)
View Details