MAC Valves, Inc. USA Solenoid Valve 601B-01-3

Description
SOLENOID VALVE, 120VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 120VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 112555220 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
112555220
Solenoid Valve 112555220
SOLENOID VALVE, 120VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 120VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 112555220
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Pressure Regulators - PRH - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Primary Material PVC; CPVC (optional feature); PTFE (optional feature); PP (optional feature); PVDF (optional feature)
Media Water; Corrosive, Ultra-Pure Liquids
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Isolation Ball Valves - Sporlan EBV Series -  - Parker Sporlan Division
Specs
Valve Type Ball
Media Suitable for Class A1 refrigerants: HFC, HCFC, HFO (nontoxic and nonflammable), and CO₂.
Valve Size 0.38 inch (9.52 mm)
View Details
16mm FLATPROP EQI - 12-216C-04520+EQIFIL+BDZ - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details