Artesyn Embedded Power Valve Coil 57531

Description
FLOW CONTROL COIL, 208/230 VAC COIL, 60 HZ, 12 WATT, CLASS F COIL WITH SPADE TERMINALS (MODEL AMS). FREE 2 YEAR RADWELL WARRANTY
Description
FLOW CONTROL COIL, 208/230 VAC COIL, 60 HZ, 12 WATT, CLASS F COIL WITH SPADE TERMINALS (MODEL AMS). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Coil - 32924845 - Radwell International
Willingboro, NJ, United States
Valve Coil
32924845
Valve Coil 32924845
FLOW CONTROL COIL, 208/230 VAC COIL, 60 HZ, 12 WATT, CLASS F COIL WITH SPADE TERMINALS (MODEL AMS). FREE 2 YEAR RADWELL WARRANTY

FLOW CONTROL COIL, 208/230 VAC COIL, 60 HZ, 12 WATT, CLASS F COIL WITH SPADE TERMINALS (MODEL AMS). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 32924845
Product Name Valve Coil
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
15mm MICROSOL Interface - 01-312E-06-HP A1151 AWP - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
Air solenoid valve - CPE18-M2H-3OLS-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details