MAC Valves, Inc. USA Solenoid Valve 6221C-513-PM-114DA

Description
SOLENOID VALVE, 150PSI, 110-120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 150PSI, 110-120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 47711292 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
47711292
Solenoid Valve 47711292
SOLENOID VALVE, 150PSI, 110-120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 150PSI, 110-120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 47711292
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543051 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details
Ball Check Valve 0 5 4 - 1212015 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 1.50 inch (38.10 mm)
View Details
500 Zero-Leak Detented Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details