Siemens Analytical Products Pneumatic Valve 599-01129

Description
3/4"NO,VALVE,6.3 CV,BZ,200N, FXF. FREE 2 YEAR RADWELL WARRANTY
Description
3/4"NO,VALVE,6.3 CV,BZ,200N, FXF. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 59648036 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
59648036
Pneumatic Valve 59648036
3/4"NO,VALVE,6.3 CV,BZ,200N, FXF. FREE 2 YEAR RADWELL WARRANTY

3/4"NO,VALVE,6.3 CV,BZ,200N, FXF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 59648036
Product Name Pneumatic Valve
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Primary Material PVC; CPVC (optional feature); PP (optional feature); PVDF (optional feature)
Media Water; Corrosive, Ultra-Pure Liquids
Valve Size 0.50 inch (12.70 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - EBQ BODY 3VX4 ODF - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
Valve Size 0.38 inch (9.52 mm)
View Details
22mm MINISOL - 09-211-105-20 ELC VME+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.09 inch (2.40 mm)
View Details