Norwesco, Inc. Ball Valve 60540

Description
BALL VALVE BOLTED 2WAY 1/2INCH. FREE 2 YEAR RADWELL WARRANTY
Description
BALL VALVE BOLTED 2WAY 1/2INCH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - 50115240 - Radwell International
Willingboro, NJ, United States
Ball Valve
50115240
Ball Valve 50115240
BALL VALVE BOLTED 2WAY 1/2INCH. FREE 2 YEAR RADWELL WARRANTY

BALL VALVE BOLTED 2WAY 1/2INCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 50115240
Product Name Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

100,000 psi Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 100000.00 psi (70378 m H2O)
View Details
375 NACE Compliant, High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; NACE Compliant Check Valves
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 15000.00 psi (10557 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317070 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 8.86 inch (225.00 mm)
View Details