ASCO Solenoid Valve 6096C0111

Description
VALVE, SENTRONICD DN8, 0-150 PSI. FREE 2 YEAR RADWELL WARRANTY
Description
VALVE, SENTRONICD DN8, 0-150 PSI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 34734773 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
34734773
Solenoid Valve 34734773
VALVE, SENTRONICD DN8, 0-150 PSI. FREE 2 YEAR RADWELL WARRANTY

VALVE, SENTRONICD DN8, 0-150 PSI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 34734773
Product Name Solenoid Valve
Unlock Full Specs
to access all available technical data

Similar Products

8mm CHIPSOL - 14-211CA010HH++AYJ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.00 mm)
View Details
Pneumatic Solenoid Valves - 1215875 - RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Aluminum; Aluminium alloy
Media Air
View Details
Brass 3-Way Valve - VYH Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details